U.S. Plastic Corporation PVC Green Tubing 36192

Description
1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.
Description
1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Suppliers

Company
Product
Description
Supplier Links
PVC Green Tubing - 36192 - U.S. Plastic Corporation
Lima, OH, USA
PVC Green Tubing
36192
PVC Green Tubing 36192
1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

1/8" ID x 1/4" OD x 1/16" Wall Green PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36192
Product Name PVC Green Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Open End tubing - TRO-1875-025-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Plastic Tubes - 4084024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details