U.S. Plastic Corporation Nylotube Yellow Nylon Flexible Tubing 36158

Description
This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.
Description
This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Yellow Nylon Flexible Tubing - 36158 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Yellow Nylon Flexible Tubing
36158
Nylotube Yellow Nylon Flexible Tubing 36158
This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36158
Product Name Nylotube Yellow Nylon Flexible Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Closed End tubing - TRC-2000-028-7.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Altaflo® 2E0 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details