U.S. Plastic Corporation Polycarbonate Tubing 43104

Description
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.
Description
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Tubing - 43104 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Tubing
43104
Polycarbonate Tubing 43104
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 43104
Product Name Polycarbonate Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details