U.S. Plastic Corporation PVC Red Tubing 36193

Description
3/16" ID x 5/16" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.
Description
3/16" ID x 5/16" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Suppliers

Company
Product
Description
Supplier Links
PVC Red Tubing - 36193 - U.S. Plastic Corporation
Lima, OH, USA
PVC Red Tubing
36193
PVC Red Tubing 36193
3/16" ID x 5/16" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

3/16" ID x 5/16" OD x 1/16" Wall Red PVC Tubing has a working pressure of 55 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36193
Product Name PVC Red Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0503 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-250-012-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Plastic Tubes - 2737164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details