U.S. Plastic Corporation Acrylic Extruded Tubing 1-1/2" to 6" 44544

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .025". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .025". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1-1/2
Lima, OH, USA
Acrylic Extruded Tubing 1-1/2" to 6"
44544
Acrylic Extruded Tubing 1-1/2" to 6" 44544
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .025". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .025". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44544
Product Name Acrylic Extruded Tubing 1-1/2" to 6"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ K018 Series 1/4 in. Nominal ID and 3/8 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0406X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 200 FEP Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details