U.S. Plastic Corporation Black, Translucent & Opaque Cast Acrylic Tubes 44967

Description
2.5" OD x 2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025" on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.
Description
2.5" OD x 2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025" on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.

Suppliers

Company
Product
Description
Supplier Links
Black, Translucent & Opaque Cast Acrylic Tubes - 44967 - U.S. Plastic Corporation
Lima, OH, USA
Black, Translucent & Opaque Cast Acrylic Tubes
44967
Black, Translucent & Opaque Cast Acrylic Tubes 44967
2.5" OD x 2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025" on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.

2.5" OD x 2" ID x .25" Wall Opaque White Cast Acrylic Tube has a tolerance of +/- .025" on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44967
Product Name Black, Translucent & Opaque Cast Acrylic Tubes
Type Plastic
Material Acrylic
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details