U.S. Plastic Corporation PVC Green Tubing 36204

Description
3/8" ID x 1/2" OD x 1/16" Wall Green PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.
Description
3/8" ID x 1/2" OD x 1/16" Wall Green PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Suppliers

Company
Product
Description
Supplier Links
PVC Green Tubing - 36204 - U.S. Plastic Corporation
Lima, OH, USA
PVC Green Tubing
36204
PVC Green Tubing 36204
3/8" ID x 1/2" OD x 1/16" Wall Green PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

3/8" ID x 1/2" OD x 1/16" Wall Green PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36204
Product Name PVC Green Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
2841 Series 1/4 in. Nominal ID and 100 ft Standard Lengths 98 Shore A Ether-Based Heavy Duty Polyurethane Tubing|Master File - 2841-04X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polypropylene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Polypropylene
Shape Round
View Details