U.S. Plastic Corporation Nylotube Blue Nylon Flexible Tubing 36152

Description
This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'.
Description
This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Blue Nylon Flexible Tubing - 36152 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Blue Nylon Flexible Tubing
36152
Nylotube Blue Nylon Flexible Tubing 36152
This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'.

This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36152
Product Name Nylotube Blue Nylon Flexible Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details