U.S. Plastic Corporation Nycast 6PA Natural Tube 47826

Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".
Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".

Suppliers

Company
Product
Description
Supplier Links
Nycast 6PA Natural Tube - 47826 - U.S. Plastic Corporation
Lima, OH, USA
Nycast 6PA Natural Tube
47826
Nycast 6PA Natural Tube 47826
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47826
Product Name Nycast 6PA Natural Tube
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PTFE -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Polytetrafluoroethylene
Design Units English
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details