U.S. Plastic Corporation Opaque Yellow Polyurethane Tubing 36171

Description
3/16" ID x 5/16" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
3/16" ID x 5/16" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Yellow Polyurethane Tubing - 36171 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Yellow Polyurethane Tubing
36171
Opaque Yellow Polyurethane Tubing 36171
3/16" ID x 5/16" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

3/16" ID x 5/16" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36171
Product Name Opaque Yellow Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 7866181 - RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Closed End tubing - TRC-1500-022-3.500 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details