U.S. Plastic Corporation Excelon Green Polyethylene Tubing 36224

Description
This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.
Description
This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.

Suppliers

Company
Product
Description
Supplier Links
Excelon  Green Polyethylene Tubing - 36224 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Green Polyethylene Tubing
36224
Excelon Green Polyethylene Tubing 36224
This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.

This 1/4" OD x .040" Wall Green Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36224
Product Name Excelon Green Polyethylene Tubing
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Metric Tubing - T304 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Features Sterilizeable; Seamless
View Details