U.S. Plastic Corporation Nylotube Green Nylon Flexible Tubing 36157

Description
This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.
Description
This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Green Nylon Flexible Tubing - 36157 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Green Nylon Flexible Tubing
36157
Nylotube Green Nylon Flexible Tubing 36157
This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

This .250" ID x 3/8" OD with 1/16" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36157
Product Name Nylotube Green Nylon Flexible Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details