U.S. Plastic Corporation Nycast XHA 6 - Blue Tube 47574

Description
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.
Description
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.

Suppliers

Company
Product
Description
Supplier Links
Nycast XHA 6 - Blue Tube - 47574 - U.S. Plastic Corporation
Lima, OH, USA
Nycast XHA 6 - Blue Tube
47574
Nycast XHA 6 - Blue Tube 47574
Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.

Nycast XHA Blue has a heat stabilizer that retards the loss of physical properties as temperature increases. This allows the material to function at approximately 10% higher temperatures than standard grades; meaning Nycast XHA operating at 200F will have approximately the same physical properties as a standard grade operating at 185F. Maximum intermittent temperature for Nycast XHA is 330F and continuous operating temperature is 250F (compared to 230F for standard grades). NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47574
Product Name Nycast XHA 6 - Blue Tube
Type Plastic
Material Nylon
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details