This 3/8" OD x .062" Wall Blue Polyethylene Tubing has a working pressure of 120 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Tubing |
| Product Number | 36227 |
| Product Name | Excelon Blue Polyethylene Tubing |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX) |
| Shape | Round |