U.S. Plastic Corporation PVC Yellow Tubing 36191

Description
1/8" ID x 1/4" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.
Description
1/8" ID x 1/4" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Suppliers

Company
Product
Description
Supplier Links
PVC Yellow Tubing - 36191 - U.S. Plastic Corporation
Lima, OH, USA
PVC Yellow Tubing
36191
PVC Yellow Tubing 36191
1/8" ID x 1/4" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

1/8" ID x 1/4" OD x 1/16" Wall Yellow PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36191
Product Name PVC Yellow Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details