U.S. Plastic Corporation Excelon Yellow Polyethylene Tubing 36222

Description
This 1/4" OD x .040" Wall Yellow Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.
Description
This 1/4" OD x .040" Wall Yellow Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.

Suppliers

Company
Product
Description
Supplier Links
Excelon  Yellow Polyethylene Tubing - 36222 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Yellow Polyethylene Tubing
36222
Excelon Yellow Polyethylene Tubing 36222
This 1/4" OD x .040" Wall Yellow Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.

This 1/4" OD x .040" Wall Yellow Polyethylene Tubing has a working pressure of 135 PSI @ 72F. It has a durometer of 50 D, a tensile strength of 1600 PSI, a brittleness temperature of -76F, a specific gravity of .921, and an elongation at break of 500%. Values are typical and to be used only as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36222
Product Name Excelon Yellow Polyethylene Tubing
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Metal Tubes - 9186383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Shape Round
Wall Thickness 0.118 inch (3.0 mm)
View Details