U.S. Plastic Corporation Opaque Blue Polyurethane Tubing 36170

Description
3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Blue Polyurethane Tubing - 36170 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Blue Polyurethane Tubing
36170
Opaque Blue Polyurethane Tubing 36170
3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

3/16" ID x 5/16" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36170
Product Name Opaque Blue Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Polyethylene Tubing - PET1-0805 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-3500-032-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Tubing and Profile Struts - 8508505 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
Color / Clarity Solid
View Details