U.S. Plastic Corporation Tenite Butyrate Tubing 42142

Description
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.
Description
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.

Suppliers

Company
Product
Description
Supplier Links
Tenite Butyrate Tubing - 42142 - U.S. Plastic Corporation
Lima, OH, USA
Tenite Butyrate Tubing
42142
Tenite Butyrate Tubing 42142
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.

Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 42142
Product Name Tenite Butyrate Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Open End tubing - TRO-2250-020-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details