U.S. Plastic Corporation Lay-Flat Polyethylene Tubing 42648

Description
Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times the impact and twice the tensile strength of traditional low density polyethylene tubing. NOT TREATED FOR PRINTING
Description
Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times the impact and twice the tensile strength of traditional low density polyethylene tubing. NOT TREATED FOR PRINTING

Suppliers

Company
Product
Description
Supplier Links
Lay-Flat Polyethylene Tubing - 42648 - U.S. Plastic Corporation
Lima, OH, USA
Lay-Flat Polyethylene Tubing
42648
Lay-Flat Polyethylene Tubing 42648
Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times the impact and twice the tensile strength of traditional low density polyethylene tubing. NOT TREATED FOR PRINTING

Polyethylene lay-flat tubing heat sealable 3" core with 1" diameter hole; additional sizes available call us for a quote. Tubing 4" and above are engineered to provide over 3 times the impact and twice the tensile strength of traditional low density polyethylene tubing. NOT TREATED FOR PRINTING

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 42648
Product Name Lay-Flat Polyethylene Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
316 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Shape Round
View Details