U.S. Plastic Corporation Acrylic Extruded Tubing 1/4" to 1-1/4" 44029

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1/4
Lima, OH, USA
Acrylic Extruded Tubing 1/4" to 1-1/4"
44029
Acrylic Extruded Tubing 1/4" to 1-1/4" 44029
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44029
Product Name Acrylic Extruded Tubing 1/4" to 1-1/4"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Polyethylene Tubing - PET1-1208 - Clippard
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details