ASCO Solenoid Valve L22LD452O000000

Description
SOLENOID VALVE, L2 SERIES, 1/4" PORTS, HAND LEVER W/ DETENT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, L2 SERIES, 1/4" PORTS, HAND LEVER W/ DETENT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11396130 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11396130
Solenoid Valve 11396130
SOLENOID VALVE, L2 SERIES, 1/4" PORTS, HAND LEVER W/ DETENT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, L2 SERIES, 1/4" PORTS, HAND LEVER W/ DETENT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN, NPTF PORT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ASCO NUMATICS Valves L22LD452O000000

ASCO NUMATICS Valves L22LD452O000000

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 11396130
Product Name Solenoid Valve Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Ball Valves - 1417723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Brass
Media Water
View Details
Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details