Festo Corporation Pressure regulator LR-1/4-DB-7-O-MINI

Description
Setting values secured by locking the rotary knob With optional pressure gauge Size: mini
Request a Quote Datasheet
Description
Setting values secured by locking the rotary knob With optional pressure gauge Size: mini
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/4-DB-7-O-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/4-DB-7-O-MINI
Pressure regulator LR-1/4-DB-7-O-MINI
Setting values secured by locking the rotary knob With optional pressure gauge Size: mini
  • Setting values secured by locking the rotary knob
  • With optional pressure gauge
  • Size: mini
Supplier's Site Datasheet
Pneumatic Regulator - 21497221 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
21497221
Pneumatic Regulator 21497221
PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, WITHOUT PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PRESSURE GAUGE CONNECTION, G1/4 PNEUMATIC CONNECTIONS, 537643. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, LR-DB SERIES, MINI SIZE, 44 MM WIDTH, ROTARY KNOB WITH DETENT, WITHOUT PRESSURE GAUGE, 1.5-10 BAR OPERATING PRESSURE, 1300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PRESSURE GAUGE CONNECTION, G1/4 PNEUMATIC CONNECTIONS, 537643. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LR-1/4-DB-7-O-MINI 21497221
Product Name Pressure regulator Pneumatic Regulator
Media Air; Compressed Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Filter regulator - LFR-1/4-D-MINI - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
View Details
2 suppliers
Filter regulator - LFR-1/4-D-5M-O-MIDI-T3-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Filter regulator - LFR-1/4-D-16-O-MIDI-T18-EX4 - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 14.50 to 290.08 psi (10.21 to 204 m H2O)
View Details
Air solenoid valve - CPE24-M2H-5L-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers