Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/4 S S PIGGYBACK. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY AIR-PILOTED N-O SPOOL VALVE, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY LOW FORCE ACTUATION PUSH BUTTON, BLACK (GREEN SHOWN). FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY PALM BUTTON VALVE, GREEN, CYLINDRICAL. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" SOLENOID VALVE SUBBASE 5599-2 USE WITH H3 SERIES SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| 4- 2 BODY ,SINGLE SPR RET, (5/3 INCH). FREE 2 YEAR RADWELL WARRANTY | |
| 5/3 HAND LEVER/DETENT - DUAL, PMIN: 30PSI, PMAX: 145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 82 SERIES REGULATOR, PLUG-IN SOLENOID, REGULATORS ON BOTH ENDS, GAUGE PORT WITH PIPE PLUG SINGLE & DOUBLE, 0-120 PSI, REGULATOR BLOCK SUPPLIED WITH EXTRA LONG SCREWS TO BE USED IN... | |
| ACTUATOR, ELECTRONIC FAIL-SAFE, AC24...240V / DC24...125V, 2...10V, 2 X SPDT, TERMINALS, BACNET MS/TPMODBUS RTUMP-BUS, MFT/PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR MITE Pneumatics V4210 | |
| AIR VALVE, 0-30 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics PB5-0001 | |
| ASCO NUMATICS Valves PE4-0001 | |
| ASCO NUMATICS Valves PE4-0828 | |
| ASK Valves SAN-200N-2 | |
| AUTOMATIC VALVE, PO605JAAR, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE 1INCH NPT 5G 1/2PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BODY CONN KIT. FREE 2 YEAR RADWELL WARRANTY | |
| BODY SERVICE KIT, 2 POSITION H3 VALVE SIZE, SPOOL ASSEMBLY WITH SEALS, ALL PISTON SEALS, RETURN SPRING, PILOT SELECTOR GASKET, COIL TO END CAP GASKET. FREE 2 YEAR RADWELL WARRANTY... | |
| BORE STROKE 5.0”, CYLINDER FEATURES ACETAL RESIN END CAPS, STAINLESS STEEL RODS, STAINLESS STEEL BODIES... FREE 2 YEAR RADWELL WARRANTY | |
| BUCHER HYDRAULICS Valves PRPS-10-V-S-0-15 | |
| BUTTERFLY VALVE, SUPERVISORY SWITCH, EXPLOSION PROOF, POST INDICATOR, OUTDOOR, 3/4 INCH - 14 NPT, 15 AMP, 125 VAC, .5 AMP, 125 VDC, 1/2 INCH NPT MOUNTING. FREE 2 YEAR RADWELL... | |
| CARTRIDGE VALVE, DIRECT-ACTING, PRESSURE REDUCING/RELIEVING VALVE, WITH DRAIN TO PORT 4. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, PILOT-OPERATED, PRESSURE REDUCING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, 1/4 PI X 1/8 NPT X 10-32 (F). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, 1/4IN PUSH-IN PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics PV-1P | |
| CLIPPARD Valves PB-1-GN | |
| CLIPPARD Valves PB-1-RD | |
| CLIPPARD Valves PB-2-BK | |
| CLIPPARD Valves PB-2-GN | |
| COIL KIT 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTOR KIT, 3 PIN, 15MM,COIL CONNECTOR,24VDC, FEMALE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL LINE EQUIP Pneumatics C345-4A2 | |
| CONTROL VALVE AIR, PRESSURE CONTROL, 0-30 OUTPUT PSI, 120 INLET PSI, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE AIRTECH 24VDC 0-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 5/2 HAND LEVER, DETENT, MIN 30PSI , MAX 147PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CRYOGENIC RELIEF VALVE, 0.5IN NPT PORT, 350PSIG PRESSURE, PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGDIAPHRAGM VALVE, PFA BODY, MACH MOD PTFE DIAPHRAGM, 0.250 IN ORIFICE, 7 GPM @ 5 PSID, VAC-100 PSIG @ 0-150 DEG F, 1/2 FPT, PVDF NUTS, 1/8 FPT 60-100 PSIG. | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, 30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, FLOW CONTROL, 1/4-18 INCH, NPTF, 5 GALLON PER MINUTE, REPLACED BY F400B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE DYNAMATIC 2WAY 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, 1-1/2INCH, 600CWP, W/LOCK OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 3/8 INCH NPTF PORT, 8 GAL PER MIN, 200 PSI MAX PRESSURE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 1/2 NPT FEMALE X 1/2 NPT FEMALE, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISTROBUTION VALVE, 1/2" BODY SIZE, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 1/8" NPT, 2000 PSI, BRASS, POSSIBLE ALTERNATIVE F200B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D05 SUBPLATE MOUNTING, P PORT ONLY, 3 TO 160 BAR (44 TO 2320 PSI), HEX... | |
| DISCONTINUED BY MANUFACTURER, HYDRUALIC VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, POSITIVE SHUT-OFF, EXHAUST CAPABILITY, 1/4 INCH, 250 PSI, TEMPERATURE MAX 175 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, 1/4 INCH NPTF PORT, KNOB ADJUSTMENT, BUNA- N SEAL, 5000 PSI, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEEDLE VALVE, MAX 2000 PSI, 138 BAR, METERED FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PARKER, PVA-H2491F0, PS1-E2491F, PVL VALVE, SOLENOID, W/CABLE, 120 VAC, 1.2 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PISTON ACTUATED, 3730195, VALVE 1-1/4" - NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PLUG VALVE, PRESSURE FLOW LIMIT VALVE, 1/2 INCH DIRECT FLOW TO 1/2 INCH THREADED VALVE PORTS, MAX OPERATING PRESSURE: 3000 PSI AT 100 DEGREES FARENHEIT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC CONTROL VALVE END PLATE, KIT, 3/8 INCH PORT, 4 THREADED PORTS, SIZE F3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR B END WITH BY-PASS ON A END, GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, HYDRAULIC, 3IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR / SANDWICH, PR92C SERIES, KNOB, 0 TO 30 PSI, DOUBLE SOLENOID, WITH AIR PILOT ADJUST, FOR PLUG-IN VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR POLYPROPELENE BODY, 1/4IN, 5-50PSI VITON SEALS 5-50. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, SUITABLE FOR SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID CONTROL VALVE, 74VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID OPERATOR PLUGIN, W/OVERIDE, 120VAC, 1.6AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SERVICE KIT B5, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID SERVICE KIT, CYCLONE SERIES, CONDUIT STYLE, 120V, 60 HZ, 3-WAY, NORMALLY CLOSED, 4- CONDUIT, DIRECT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE MANIFOLD, 34000 AIR HYDRO POWER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 100V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120VAC, 50/60HZ, 6.8W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE, 100/115VAC, 0.2-0.8MPA, EXTERNAL PILOT W/ SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.76 W, 60 PSI, 2 POSITION, 3-WAY, MODIFICATION A216. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PV5G SERIES, 5-PORT, 2-POSITION DOUBLE, 24 VDC, W/ SURGE SUPPRESSOR/LAMP, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES 92, 0-80PSI PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 2 POSITION, 5 PORT, W/ LIGHT, 24 VDC, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, 3/8 INCH NPT, 115 VAC, 60 HZ, 2 POSITION, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, SUB BASE, 3/8 INCH, SIDE PTS, TERMINAL B, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE PLATE ASSEMBLY, 11 INCH LENGTH, 2 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR SEAL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 10VDC, 0-60PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 24VDC, 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3/8 IN NPT INLET PORT, 3/8 INCH NPT OUTLET PORT, 2000 PSI MAX OPERATING PRESSURE, CURRENT PART F600B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 6.8WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, BLOCK AND BLEED, 1/4X1/4IN FNPT, 187 ORIFICE, 316 SS BODY, GRAPHITE PACKED BONNET, W/316 SS BALL SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MAUFACTURER, PRESSURE CONTROL VALVE, BRASS, 1/2IN NPT, 2000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PRESSURE REGULATOR, 0-120 PSI, PLUG-IN TYPE CONNECTION, INTERNAL PILOT, KNOB ADJUSTMENT . FREE 2 YEAR RADWELL WARRANTY | |
| DURAVALVE Pneumatics S310D | |
| ELECTRO-PNEUMATIC MODULE, CONNECTION - PUSH IN ELECTRIC 4 MM, SPRING RETURN, PRESSURE 4.2/1.8 BAR, 5/32 INCH, NP NO, 3 PORT, 2 POSITION, IP20, SOLENOID AIR OPERATED. FREE 2 YEAR RADWELL... | |
| ELECTRO-PNEUMATIC MODULE, PS1E SERIES, 3/2 NORMALLY CLOSED, 4 MM PUSH-IN PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC MODULE, FOR PROPORTIONAL PRESSURE, 9 PIN, MALE CONNECTOR, R2-232 INTERFACE, -20 TO +60 DEGRES C, IP20, 2 AMPLIFIERS, 4 COMMAND SIGNAL PRESETS. FREE 2 YEAR RADWELL WARRANTY | |
| END COVER SERV. KIT. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE, NON-PLUG-IN, INTERNAL PILOT, 3/4. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVE THERMOSTATIC 7-1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FABCO-AIR INC , PFC32, FLOW CONTROL VALVE, ONE WAY-FULL FLOW RETURN, FULL RANGE ADJUSTABILITY, KNURLED CONTROL KNOB, BUAL TAPERED NEEDLE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 14-145PSI -10TO+70DEGC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW DIVIDER VALVE, HYDRAULIC, 10 SAE, 50-50. FREE 2 YEAR RADWELL WARRANTY | |
| FN18 - PANEL MOUNT NEEDLE VALVE, MINIATURE NEEDLE & FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| GGB SOL. KIT. FREE 2 YEAR RADWELL WARRANTY | |
| GOYEN Pneumatics 4B6M3-BUBNA-6281 | |
| GRIFFCO VALVE Valves PRG075CPVS | |
| H1 G3/8 MN E/B INTER D, MANIFOLD TERMINAL BLOCK, SIDE BOTTOM PORT, 3/8 BSPP. FREE 2 YEAR RADWELL WARRANTY | |
| H1C, 2PO, SPOOL KIT. FREE 2 YEAR RADWELL WARRANTY | |
| HAK PNEUMATIC Pneumatics 4V210-08 (110V AC) | |
| HAK PNEUMATIC Pneumatics MSV86321TB | |
| HENDRICKSON Hydraulics PR55-35 | |
| HYDRAULIC VALVE .924IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION Valves PF800B/4A791A | |
| HYDRAULIC VALVE, PILOT-OPERATED, PRESSURE REDUCING/RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D03 SUBPLATE MOUNTING, P PORT ONLY, 1.5 TO 64 BAR (22 TO 928 PSI), KNOB ADJUSTMENT, FLUOROCARBON, SAE... | |
| HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D03 SUBPLATE MOUNTING, P PORT ONLY, 3 TO 160 BAR (44 TO 2320 PSI), INTERNAL HEX SCREW ADJUSTMENT,... | |
| HYDRAULIC VALVE, PRESSURE REDUCING, PRDM SERIES, SANDWICH STYLE VALVE, DIRECT OPERATED, NFPA D03 SUBPLATE MOUNTING, P PORT ONLY, 8 TO 210 BAR (116 TO 3045 PSI), KNOB ADJUSTMENT, NITRILE SEAL,... | |
| IEM PORTED BLANK PLATE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Pneumatics PR4031-100 | |
| INTERFACE VALVE, ELECTROPNEUMATIC, 4/2 BODY, 1/4 INCH, SINGLE SPRING RETURN, 240V MAX, PMAX 8BAR/116PSI. FREE 2 YEAR RADWELL WARRANTY | |
| JOYNER Pneumatics BV311-202 | |
| KIT 42 PILOT BODY. FREE 2 YEAR RADWELL WARRANTY | |
| KUNKLE Valves 0030-A01-KM1400 | |
| KUNKLE Valves 6021FET01-AM0150 | |
| KURODA SOLENIOD VALVE, PILOT OPERATED / 5 PORT, 3 POSITION, 1/4 INCH NPT, CENTER CLOSED, 24 VAC/DC, DPST-NO, MAIN / AUTO / RESET, RUBBER SEAL/IN-LINE TYPE, DIN CONNECTOR. FREE 2... | |
| LINCOLN INDUSTRIAL Valves 270864 | |
| LOCK-OUT VALVE, 250PSI MAX, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, 1/2 INCH NPT, 250 PSI, 1700KPA. FREE 2 YEAR RADWELL WARRANTY | |
| LOCKOUT VALVE, SERIES 06 , PORT SIZE 3/8 , PORT TYPE NPT . FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Pneumatics PID-111JB | |
| MAC VALVES INC Pneumatics PR82A-GACA | |
| MAC VALVES INC Pneumatics PR92C-KACA | |
| MAC VALVES INC Valves PED-111JJ | |
| MAC VALVES INC Valves PID-111BAAA | |
| MAC VALVES INC Valves PID-111CAAA | |
| MAC VALVES INC Valves PID-611BAAA | |
| MAC VALVES INC Valves PID-611JC | |
| MAC VALVES INC Valves PME-111AAAA | |
| MAC VALVES INC Valves PME-111BAAA | |
| MAC VALVES INC Valves PME-111CA | |
| MAC VALVES INC Valves PME-111CAAA | |
| MAC VALVES INC Valves PME-111CAAD | |
| MAC VALVES INC Valves PME-111DAAA | |
| MAC VALVES INC Valves PME-111DAAG | |
| MAC VALVES INC Valves PME-111DABE | |
| MAC VALVES INC Valves PME-111JA | |
| MAC VALVES INC Valves PME-111JB | |
| MAC VALVES INC Valves PME-111JC | |
| MAC VALVES INC Valves PME-111JD | |
| MAC VALVES INC Valves PME-111JJ | |
| MAC VALVES INC Valves PME-111JM | |
| MAC VALVES INC Valves PME-112CAAA | |
| MAC VALVES INC Valves PME-501AAAA | |
| MAC VALVES INC Valves PME-501CAAA | |
| MAC VALVES INC Valves PME-501DAAG | |
| MAC VALVES INC Valves PME-501JB | |
| MAC VALVES INC Valves PME-501JJ | |
| MAC VALVES INC Valves PME-501JM | |
| MAC VALVES INC Valves PME-551BAAA | |
| MAC VALVES INC Valves PME-591DABE | |
| MAC VALVES INC Valves PME-591JB | |
| MAC VALVES INC Valves PME-591JJ | |
| MAC VALVES INC Valves PME-591JM | |
| MAC VALVES INC Valves PME-601BAAA | |
| MAC VALVES INC Valves PME-611CAAA | |
| MAC VALVES INC Valves PME-611DABE | |
| MAC VALVES INC Valves PME-611JA | |
| MAC VALVES INC Valves PME-611JB | |
| MAC VALVES INC Valves PME-611JJ | |
| MAC VALVES INC Valves PME-611JM | |
| MAC VALVES INC Valves PME-612JC | |
| MAC VALVES INC Valves PME-871DABE-CLSF | |
| MAC VALVES INC Valves PME-A81PA | |
| MAC VALVES INC Valves PME-A81PA=A216 | |
| MAC VALVES INC Valves PME-RA11 | |
| MAC VALVES INC Valves PR82A-AABA-9 | |
| MAC VALVES INC Valves PR92C-D0AA-9 | |
| MAC VALVES INC Valves PR92C-D0AA | |
| MANIFOLD AND SUBBASE KIT,, SUBBASE: 3/8 BSPP SIDE PORTS, NONE, NO ELECTRICAL PLUG, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD, W/FLOW CONTROL KIT, 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL VALVE, PUSH BUTTON, 1/8IN NPTF, 3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| MANUALLY ACTUATED FLOW CONTROL VALVE, RECESSED ADJUSTABLE SCREW, METER OUT, BRASS, 1/4 INCH THREADED NPT MALE PNEUMATIC CONNECTION, 5/32 INCH PUSH-IN CONNECTOR, CYLINDER MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| MIDWEST CONTROL Valves MCDV50 | |
| MIKRO PUL Pneumatics 133300 | |
| MODULAR SUB-BASE VALVE, PS1 SERIES, 3/2 PORTS, 6 MM, 3-8 BAR, 200L/MIN, -15 TO +60C. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE PINCH VALVE, FITS TUBE O.D. SIZES FROM 4.0MM TO 13.00MM OR 5/32" TO 1/2" O.D., ADJUSTABLE, NO FLUID TO VALVE CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/4 PI X 1/4 PI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT (F) X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT X 1/8 NPT (F), 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8 NPT X 10-32 F. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics PTH-200-M1AA | |
| NORGREN Valves PRK-250 | |
| NORTHMAN Hydraulics PRV-T03-1-10-N | |
| PALM BUTTON VALVE, RED, 3-WAY, NORMALLY-CLOSED, BUBBLE TIGHT POPPET CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PANEL LOADING STATION, PLT8, WITH TRANSFER FUNCTION, DUAL PLAIN GAUGES, 0-30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER , PN200B, NEEDLE VALVE, 1/8IN-27NPT, BRASS, 40CT. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER WATTS PNEUMATIC LOGIC VALVE, "AND" LOGIC ELEMENT (5/32). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT BOOSTER REPAIR KIT, 6 PIECE, REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT CHECK VALVE , G3/8 BODY, G1/4 PILOT, 32MM, MAX FLOW 90. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE 24V DC EXTERNAL PILOT WITH SQUARE DIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE 4WAY CD7 VENTIL. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE REPLACEMENT, 110-120 VAC, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, 24 VDC, 17.1 W, 25 TO 150 PSI, NON-LOCKING RECESSED OPERATOR, 1/8 INCH NPT PORT, 18 INCH WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT-OPERATED, PRESSURE REDUCING/RELIEVING MAIN STAGE WITH DRILLED PISTON ORIFICE AND INTEGRAL T-8A CONTROL CAVITY. FREE 2 YEAR RADWELL WARRANTY | |
| PILOTED REGULATOR 200PSIG 700SCFM 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON SEAL KIT, 3.25 2MA, 8 PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, 316 SS, 1/4 IN DUOLOK TUBE FITTING X 1/4 IN DUOLOK TUBE FITTING, ORIFICE: 0.172, FKM O-RING, RED NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, CONTROL VALVE, 3/8 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, PLV SERIES, 1/4 BODY, LET-LOK CONNECTION, 316SS BODY AND ENDS, 1/4IN END CONNECTION, PTFE COATED O-RING, BLACK NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG VALVE, PLV SERIES, 1/4 BODY, LET-LOK END CONNECTION, SS316 BODY AND ENDS, 3/8 END CONNECTION, PTFE COASTED O-RING, BLACK NYLON HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC ACTUATOR, 120PSIG/8BARG MAX PRESSURE,3 SPRING SET, 128(IN-LBS.) SPRING TORQUE START, 71(IN-LBS.) SPRING TORQUE END. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LOGIC CONTROL VALVE, MINIATURE, HIGH-SPEED, LINE MOUNTED ELEMENT, 180 L/MIN FLOW RATE, 3 TO 8 BAR, -15 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LOGIC CONTROL VALVES, HIGH-SPEED, 4MM BORE, 3 TO 8 BAR, -15 TO +60 DEGREE C, SWIVEL PUSH-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR VALVE 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-100XKPA,PSI,0-30/0 -2BAR GAUGE,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-120 PSI, W/ MANUAL ADJUSTABLE KNOB, W/ GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-160PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 300PSI MAX, R432016363, MODULAR, 3/8NPT, 5-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, H1 COM REG 5-125 W/GAGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, SANDWICH PRESSURE TYPE, W/ MANUAL ADJUST LOCKING KNOB, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID, INTERFACE VALVE, PS1 SERIES, HEAD-TAIL, 240 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE CONTROL, 3/8 INCH NPT, 4-WAY, 3-POSITION, DETENT, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 1/2IN PORTS,SINGLE SOLNOID, QUICK DUMP VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 24VDC, 1.2W, 116PSI, 8BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 60 SERIES, 0-300 PSI, ISOLATION, 1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED), 0-80 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOI, REGULATOR “A” END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR , 0-120 PSI . FREE 2 YEAR RADWELL... | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED) , 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR “A” END , GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, REGULATOR A END , GAUGE WITH FACE PARALLEL TO MANUAL OPERATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATOR “A” END WITH BY-PASS ON “B” END, GAUGE WITH FACE PERP. TO MANUAL OPERATOR,... | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,PLUG-IN DOUBLE SOLENOID, SELECT TO “A” PORT - REGULATORS BOTH ENDS, GAUGE WITH FACE PERP. TO MANUAL OPERATOR, 0-80 PSI . FREE 2... | |
| PNEUMATIC VALVE, 92 SERIES REGULATOR, 4- WAY SPOOL,REGULATOR ONLY, REGULATOR ONLY, GAUGE PORT (PLUGGED) , 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 92 SERIES, SANDWICH PRESSURE REGULATOR, 4 WAY SPOOL, PLUG-IN SINGLE SOLENOID, REGULATOR A END, GAUGE PORT (PLUGGED), 0-80 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CONTROL, COIL VOLTAGE: 24 V-DC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, FLANGE MOUNT, 4-WAY, FOR PUSH-BUTTON APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, PUSH BUTTON, 1/4 INCH, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC VALVE, 3/2 MODULE, 5/32" NP, 12DC. FREE 2 YEAR RADWELL WARRANTY | |
| PORT BLOCK CONNECTOR, 3/8 INCH, PORT SIZE, BLACK, USE WITH 07/17 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| POTTER ELECTRIC Valves PCVS-2 | |
| PRECISION AIR REGULATOR, 1/4IN PORTS, 14 CFM MAX. FLOW, MAX. FLOW RANGE0 TO 16 CFM, OVERALL HEIGHT RANGE4-5 IN, GAUGE PORT1/4 IN NPT, BODY MATERIAL ZINC DIE-CAST. FREE 2 YEAR... | |
| PRESSURE CHANGE KIT, 1" OR 1-1/4", 15 PSIG, INCLUDES REPLACEMENT COVER GASKET/VALVE MECHANISM/PLUG/SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CHANGE KIT, 3/4 INCH OR 1 INCH, 15 PSIG, INCLUDES REPLACEMENT COVER GASKET/VALVE MECHANISM/PLUG/SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 250-1000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROLLER, PROPORTIONAL, ANALOG, 24 VDC, 1/8 INCH NPTF, SIDE PORTED, SINGLE TRANSDUCER/INT SENSE, 0-30 PSI, GAGE PRESSURE, 3 PIN MINI CONNECTOR, 4-20 MA, 3-WIRE. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE ELIMANATING VALVE,PLV-255S - MODEL: 1/4" NPT FEMALE X 1/4" NPT FEMALE, 300 SERIES SS, BURST PRESSURE 25,000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE LIMITING VALVE, SNUBBER, 10-150 PSI, 1/2 INCH NPT, FOR USE WITH LIQUIDS / GASES. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCE VALVE, VP SERIES, RANGE: 435-4350PSI, MAX PRESSURE: 5000PSI, OIL PORT: G1/4IN BSPP. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, 10GPM, PILOT OPERATED, 5000PSI MAX PRESSURE, 3 PORT, 7/8INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, PBFB, 20 GPM CAPACITY, T-2A CAVITY, K: HANDKNOB, A: 100-3000 PSI (7-210 BAR), 200 PSI (14 BAR) STANDARD SETTING, N: BUNA-N SEAL. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE REDUCING VALVE, PILOT OPERATED, 10 GPM, STANDARD SCREW, 25-800 PSI, BUNA-N SEAL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, PILOT OPERATED, 10GPM, 3-PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, PILOT OPERATED, 3 PORT, 10 GPM FLOW, 5000 PSI MAX PRESSURE, 7/8 INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, PILOT-OPERATED, 10 GPM, 5000 PSI, 7/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, PILOT-OPERATED, STANDARD SCREW ADJUSTMENT, BUNA-N SEAL, 50-1500 PSI ADJUSTMENT, 5000 PSI MAX, 20 GPM, 10 - 15 IN/MIN, 1 1/8 IN, 3 PORT. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULAR, W/AIR PILOT ADJUST, SOLENOID MALE AND FEMALE 3POSITION CONNECTION, 0-150PSI RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR SOLENOID VALVE 0-120PSI W/MANUAL ADJUST. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-120 PSI, ADJUSTABLE KNOB, GAGE PARALLEL TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-120PSI, PLUG-IN,. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-80PSI, 1/8IN NPT GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-80PSI, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/2" PORT NPT, PSR SERIES, PILOT OPERATED, 150 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, D2 SERIES, SIZE 1-1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, D2 SERIES, SIZE 1/4 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DUAL PRESSURE, 0-150 PSI, NO GAUGE, FOR NON PLUG-IN / REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DUAL PRESSURE, FOR PLUG-IN TYPE VALVES, NO GAUGE, W/ MANUAL ADJUST KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HOSE X HOSE, 35PSI,WITH LOW-MEDIUM FLOW 3/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MANUAL ADJUST KNOB, FOR PLUG-IN VALVES, SINGLE PRESSURE, NON-FILLED GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PLUG-IN, SANDWICH TYPE, SINGLE PRESSURE, GAUGE PORT, KNOB ADJUSTMENT, LESS BASE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PR46A SERIES, 0-120 PSI, MANUAL ADJUST WITH SLOTTED SCREWDRIVER STEM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PR63C SERIES, DUAL PRESSURE, DUAL REGUALTOR, 1/8 IN NPT PORT, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PRP1A SERIES, PLUG-IN TYPE, SINGLE PRESSURE, 0-120 PSI, INTERNAL PILOT, KNOB ADJUSTMENT, GAGE PERPENDICULAR TO MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PRP1A, PLUG-IN, SINGLE PRESSURE, SLOTTED STEM ADJUSTMENT (INTERNAL PILOT). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PVC, 1/2IN, DIRECTIONAL FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SANDWICH PLUG-IN, DUAL PRESSURE / DUAL REGULATOR, 0-150PSI, W/ NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SANDWICH TYPE, MANUAL ADJUST, DUAL PRESSURE, DUAL REGULATOR, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SANDWICH TYPE, PLUG-IN MOUNTING, ADJUST KNOB LOCKING, SLOTTED STEM ADJUSTMENT, W/O GAUGE, 0-120 PSI, MODIFICATION 1411. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SANDWICH TYPE, W/ MANUAL ADJUST, NO GAUGE, SINGLE PRESSURE, FOR NON PLUG-IN/REMOTE AIR VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SOLENOID VALVE, 0-120 PSI, NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRO-SOURCE Pneumatics 4926801813PRO | |
| PROPORTIONAL CONTROL VALVE,15VDC, 1/8IN NPTF, OUTPUT 0-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE CONTROL, VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL PRESSURE CONTROLLER, 24VDC, 0-10VDC COMMAND SIGNAL, 5-PIN CONNECTOR, 20-70PSI, 1/8INCH NPTF,. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL QUICK EXHAUST VALVE 3/4IN BSPTR. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL, CONTROL VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE VALVE, #10-32 PORTS, NORMALLY-OPEN 3-WAY, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE VALVE, 1/8IN NPT, 10-32 VOLUME CHAMBER, NORMALLY OPEN, 3-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PUMP,AIR VALVE,3 WAY DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| PUSHBUTTON VALVE, PB SERIES, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY | |
| PVLA SOL LATCH O R 24DC W/OPLG. FREE 2 YEAR RADWELL WARRANTY | |
| QUARTER-TURN INSTRUMENT PLUG VALVE, 1/4 IN. FNPT, 0.9 CV, 316SS. FREE 2 YEAR RADWELL WARRANTY | |
| RBM CONTROLS Valves 00510470 | |
| REGO Valves PRV9432F-060 | |
| REGO Valves PRV9432F-125 | |
| REGO Valves PRV9434T150 | |
| REGO Valves PRV9434T350 | |
| REGO Valves PRV9434T400 | |
| REGO Valves PRV9434T450 | |
| REGULATING VALVE, SOLENOID, 4-20 MA COMMAND SIGNAL, 24 BDV, 0-100 PSI OUTPUT, 120 PSI MAX INLET, GAGE PRESSURE, 1.5% FS ACCURACY, 7 WIRE GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR MODULAR 1/4 3-50 R16-02-F08. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4", SS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/4INCH NPT, 0-125PSI . FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3000 PSI INLET, 250PSI DELIVERY, SS DIAPHRAM, 1/4IN FITTING OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, VALVE REGULATOR, NON PLUG-IN, BY-PASS, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2" NPT, SETTINGS TO 400 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2" NPT, SETTINGS TO 450 PSIG PTFE SEAT. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 9400 SERIES, GAS / CRYOGENIC SYSTEMS, 1/4 INCH MALE NPT INLET, BRASS, FLUOROSILICONE SEAT, 60 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, ADJUSTABLE, 20 GPM, TAMPER RESISANT, 50-1500 PSI, BUNA-N. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEVING VALVE, PILOT-OPERATED, PRESSURE REDUCING. FREE 2 YEAR RADWELL WARRANTY | |
| RENCO INC CONTROLS Pneumatics REN23-3W | |
| REPAIR KIT, BODY KIT, H1 APB. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR SOLENOID VALVE, VALVE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, TWIST DRAIN, VALVE, DURABLE. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH , PR7818-010, PR7818010, PNEUMATIC REGULATOR, 300PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SANDWICH REGULATOR, 2-60 PSI, W/LG GAGES. FREE 2 YEAR RADWELL WARRANTY | |
| SANDWICH REGULATOR, 5-125 PSI, W GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| SANDWICH VALVE, PRESSURE RELIEVING, NFPA D05 SUBPLATE MOUNTING, B PORT ONLY, 10-70 BAR, KNOB ADJUSTMENT, NITRILE SEALS, SAE GAUGE PORT, INTERNAL DRAIN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics PD40663-5733 | |
| SCHRADER BELLOWS Pneumatics PD45480 | |
| SCHRADER BELLOWS Pneumatics PD45483 | |
| SCHRADER BELLOWS Pneumatics PL37 | |
| SCHRADER BELLOWS Pneumatics PLK-B12 | |
| SCHRADER BELLOWS Pneumatics PLL-A11 | |
| SCHRADER BELLOWS Pneumatics PR10-04CKSS | |
| SCHRADER BELLOWS Pneumatics PR364-02CSS | |
| SCHRADER BELLOWS Pneumatics PS1-E1017 | |
| SCHRADER BELLOWS Pneumatics PS1-E111 | |
| SCHRADER BELLOWS Pneumatics PS1-E116 | |
| SCHRADER BELLOWS Pneumatics PS1E1018 | |
| SCHRADER BELLOWS Pneumatics PS1E1167 | |
| SCHRADER BELLOWS Pneumatics PS1E1267 | |
| SCHRADER BELLOWS Pneumatics PS1E181 | |
| SCHRADER BELLOWS Pneumatics PS1E1867 | |
| SCHRADER BELLOWS Pneumatics PS1E216701B | |
| SCHRADER BELLOWS Pneumatics PS1E216701F | |
| SCHRADER BELLOWS Pneumatics PS1E286702B | |
| SCHRADER BELLOWS Valves PD40665-0233 | |
| SCHRADER BELLOWS Valves PD45469 | |
| SCHRADER BELLOWS Valves PD45484 | |
| SCHRADER BELLOWS Valves PD45485 | |
| SCHRADER BELLOWS Valves PD45486 | |
| SCHRADER BELLOWS Valves PS1-E186 | |
| SCHRADER BELLOWS Valves PS1-E2302B | |
| SCHRADER BELLOWS Valves PS1-E2352B | |
| SCHRADER BELLOWS Valves PS1E102 | |
| SCHRADER BELLOWS Valves PS2932BP | |
| SCHRADER BELLOWS Valves PS4001CP | |
| SCHRADER BELLOWS Valves PS5386 | |
| SCHRADER BELLOWS Valves PVA-F101F | |
| SCREW-IN CARTRIDGE VALVE, PILOT TO SHIFT VALVE 3 WAY 2 POSITION, PTS3-16V-0-160. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE KIT, REPAIR, VALVE BODY, B5 3W, O-RING, SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SERVICE KIT,3 WAY 2 POS NC KIT,. FREE 2 YEAR RADWELL WARRANTY | |
| SHARPE VALVES Pneumatics SVS2003ACWR | |
| SHUT OFF VALVE, 3/8 INCH, 150 PSI, POLYPROPYLENE BODY, 1/4 TURN, PUSH-FIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOD VALVE, PRESSURE REGULATOR, SINGLE PRESSURE, GAUGE PERPENDICULAR TO REGULATOR, 0 TO 80PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL CONNECTOR: INDICATING LIGHT, 24V AC/V DC, PLUG IN, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24V, 50/60HZ, 5.4/6.7W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT, 24 VDC, 15 MM, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT, KIT INCLUDES: SOLENOID, (2) MACHINE SCREWS, (2) SELF THREADING SCREWS, (1) GASKET, (1) 3-CELL GASKET, (1) L-SHAPED 3-CELL GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT, LOCKING FLUSH MANUAL OVERIDE, 115/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT, VALVE, 120 VAC, 1.2 WATTS, 15 MM, 3/2, NORMALLY CLOSED, PINS UP, NON-LOCKING, EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT VALVE, SINGLE OPERATOR, 220-240 VAC, 50/60 HZ, 6.5 W, 25-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PRESSURE REGULATOR, 0-150PSI, SIGNAL SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID SERVICE KIT, 120V COIL, 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 240/220VAC 60/50HZ 25-250/PSI 6.5/W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 6W 25-150PSI 18IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120VAC, 50/60HZ, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE KIT, 24 VDC, 1.2 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, FOR SERIES 55 PILOT, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE PILOT, 30-150PSI, 24VDC, 8.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-120 PSI, PRESSURE REGULATING, SERIES PR82A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0-80PSI, PRESSURE REGULATING, SINGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0/120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1.6 VA, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4 INCH PORT ,2 SCREWS, M6, OSCILLATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/4"N/C,6 VDC,ALUMVLV,0/250#. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 24 VAC COIL, 6 WATT, 3/32 INCH ORIFICE, 275 PSI GAS AIR, 200 PSI WATER, 150 PSI LIGHT OIL, BRASS BODY. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 150 PSI, 6.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 6.8 W, 30-150 PSI, LOCKING RECESSED MANUAL OPERATOR, W/LIGHT, WIRING BOX W/1/2" NPS CONDUIT, 6IN WIRE LENGTH, W/M940 MOD. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 110/120V, 50/60HZ, 6.8W, 25-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120VAC, 50/60HZ, 6.8W, 18IN WIRE LENGTH, WITH LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 60 HZ, 11 WATT, 80-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120V, 60HZ, 6.8W, JICW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15MM, 3/2, NC, PINS UP, 1.2W, LOCKING, EXTENDED, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2/2 NC, D=3.8, 1/4 NPT BRASS, FPM, WITHOUT MANUAL OPERATOR, WITH COIL, BAS98ATEX2168X, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VAC, 50/60 HZ, 5.4/6.7 W, 25 TO 150 PSI, WIRING BOX WITH 1/2 INCH NPS CONDUIT, 18 INCH WIRE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.76 WATT, 60 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.5 WATT, 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.5 WATTS, 30 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VAC, 50/60HZ,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.0WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 120PSI, 1/8IN NPT PORTS, 6PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 17.1W, 25-150PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI, FLYING LEADS (18INCH). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4-6.7W, 30-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 8.5 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 25-150PSI, COIL 12VDC 8.5W, 18IN FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 ,1/4IN TUBE ,110-115/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2NC, D=2.7MM, 1/4 NPT, BRASS ,120V 60HZ,10.5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/4 INCH, EPDM SEAL, NPT THREADED, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3-WAY, DOUBLE SOLENOID, CENTER BLOCKED, 110 VAC - 50/60 HZ NOMINAL, 48 VDC SECONDARY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ASSEMBLY W WIRE HARNESS P/N 23881-05-03, 24VDC, 0-100PSI OUTPUT, MAX INLET 120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BLANK PLATE, SUBBASE 5599 1 & 2, H1 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, COIL, 6.8WS, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE OPERATOR, DUAL PRESSURE REGULATOR, 0-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DUAL PRESSURE REGULATOR, 0-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PB SERIES, 24 VDC, -100 KPA - 0.6 MPA, 3/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT FUNCTION, 110/120 VAC, 50/60 HZ, 6.8 W, 30-50 PSI, FLYING LEADS, 18 INCH LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, 110/120 VAC, 50/60 HZ, 6.8 W, 25-150 PSI, 1/8 INCH NPT PORTS, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, MANUAL OPERATOR, 24 VDC, 6 WATT, NON-LOCKING, RECESSED, 1/2 INCH NPS CONDUIT, 2-WIRE, 25-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE MANUAL OPERATOR, 24 VDC, 6 W, NON-LOCKING, RECESSED, 1/2 INCH NPS CONDUIT, 2-WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX, W/M940 MOD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR W/ LIGHT, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NO MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING EXTENDED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120 VAC, 50/60 HZ, 6.8 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120VAC, 50/60HZ, 6.8W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2IN NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 110-120VAC, 50/60HZ, 6.8W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 12 VDC, 2.5 W, NON-LOCKING EXTENDED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 12 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 220-240 VAC, 50/60 HZ, 6.5 W, LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 220/250 VDC, 11.2 W, PLUG-IN, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VAC, 50/60 HZ, 6.7 W, LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VAC, 50/60 HZ, 6.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VAC, 50/60 HZ, 6.7 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 17.1 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 2.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, WIRING BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, LOCKING RECESSED MANUAL OPERATOR, COMMON CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 6 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING EXTENDED MANUAL OPERATOR, RECTANGULAR CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPS CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, 1/2 INCH NPT CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, CONDUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, SINGLE OPERATOR, 24 VDC, 8.5 W, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR (MALE ONLY). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT, 110/120 VAC, 50/60 HZ, 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT, 30 TO 150 PSI, 110-120 VAC, 50/60 HZ, 6.8 W, 61 INCH FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, EXTERNAL PILOT, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, POWER VALVE, PNEUMATIC PILOTING, SINGLE ACTING, THREADED 1/8 INCH NPT, 35 MM DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE REGULATOR VALVE 0-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE REGULATOR, 0 - 30 PSI REGULATING RANGE, 0 - 150 PSI PRESSURE RANGE, PLUG IN TYPE, W/ SLOTTED STEM ADJUSTMENT,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE REGULATOR, 0-120PSI, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE REGULATOR, 82 SERIES, 0-30 PSI, PLUG-IN, REGULATOR ON "A" END, NO GAUGE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PROPORTIONAL PRESSURE CONTROL, 0-90 PSI, 7-PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PROPORTIONAL PRESSURE CONTROL, 0-90PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PV5G SERIES, 5-PORT, 3-POSITION ALL PORTS CLOSED, 24 VDC, W/ SURGE SUPPRESSOR/LAMP, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PV5G SERIES, 5-PORT, 3-POSITION PAB CONNECTION, 24 VDC, W/ SURGE SUPPRESSOR/LAMP, WITHOUT SUB-PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES PMPP, PROPORTIONAL PRESSURE CONTROL SYSTEM, 2-10 BAR SUPPLY, 3/8" - 1/2" PORT SIZE, 2.1 CV FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES PR82A, 0-80 PSI, PLUG-IN WITH SLOTTED STEM ADJUSTMENT, PRESSURE REGULATING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE 1, 3 POSITION LOAD PORTS, OPEN TO CENTER PORTS, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SPIROTECH Pneumatics AB050/R002 | |
| SPORLAN Valves PM151HV | |
| SQUIRE COGSWELL Pneumatics VR3600 | |
| SUN HYDRAULICS Hydraulics PBDB-LBN | |
| SUN HYDRAULICS Hydraulics PBDB-LWN | |
| SUN HYDRAULICS Hydraulics PBFBLAN | |
| SUN HYDRAULICS Hydraulics PBHB-LAN | |
| SUN HYDRAULICS Hydraulics PPDB-LAN | |
| SUN HYDRAULICS Hydraulics PPDB-LBN | |
| SUN HYDRAULICS Hydraulics PPDBLDN | |
| SUN HYDRAULICS Hydraulics PPFBLAN | |
| SUN HYDRAULICS Hydraulics PPJBLAN | |
| SUPERIOR REFRIGERATION PRODUCTS Valves 3020-500 | |
| SUPERVISORY SWITCH, PCVS SERIES, CONTROL VALVE, 1/2 INCH NPT, DOUBLE SWITCH, WEATHER PROOF, TAMPER RESISTANT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| TAKASAGO, PK-4805-N0, PK4805N0, PINCH VALVES PK SERIES, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| TIDLAND Valves 126440 | |
| TPC PNEUMATICS Pneumatics PC2A-N02D2G | |
| TPC PNEUMATICS Pneumatics PP2-02BG | |
| TPC PNEUMATICS Pneumatics PP3-N02BDG | |
| TPC PNEUMATICS Pneumatics RDS3100-3DZ | |
| TPC PNEUMATICS Pneumatics UDH202-02 | |
| TPC PNEUMATICS Pneumatics UDM550-02R | |
| TRIAC Pneumatics PPR-1200 | |
| VAC Pneumatics V100E-D1-90-A-C1 | |
| VALVE ACCESS0RY, PVD SERIES, FEMALE DIN CONNECTOR, 1/2 IN CONDUIT ENTRY, NO LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BLEED 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BLOCK, 5/3, HAND LEVER/SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY SERVICE KIT, FOR GG200B / GGL200B SERIES VALVES, RETURN SPRING, SPRING GUIDE PIN, STEM ASSEMBLY, LIP SEAL, MOLDED GASKET, MOUNTING SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, 1/8IN, 2POSITION, 4WAY, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CARTRIDGE, AIR CONTROLLED, PILOT OPERATED, 20GPM, 150 PSI, 20:1 PILOT RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONNECTOR KIT, 120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DRIVER MODULE, 32 POINT, SERIES A, PROVIDES INTERFACE BETWEEN THE ISYSNET SERIAL BUS SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DRIVER, PROPORTIONAL, 9-35 VDC, 4-20 MA, 3 DIGIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MANIFOLD, MOD 1367, 5-PIN CONNECTOR, PRESSURE LOADED SPRING GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PILOT, 110/120 VAC, 50/60 HZ, 6.8 WATT, 25-150 PSI, PIPED EXHAUST, NON LOCKING MANUAL OPERATOR, FLYING LEAD CONNECTION, 18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE PLATE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 3 POSITION, W/ SPOOL ASSEMBLY WITH SEALS, ALL PISTON SEALS, RETURN & OPERATOR ADAPTOR SEALS, SOLENOID SEALS, VALVE TO BASE GASKET, GREASE PACKET.. FREE 2 YEAR RADWELL... | |
| VALVE REPAIR KIT, APB SPOOL KIT, 0059/H2. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/2 VALVE BODY, PUSH-IN CONNECTION, 1/4 INCH TUBE, WITHOUT SOLENOID OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4/2, SINGLE, SPRING RETURN, 1/4, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 5 WAY, 2 POS, N/O PORT, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, CRYOGENIC RELIEF, 1/2 INCH NPT, BRASS, 150 PSIG, 10.3 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HAND LEVER/DETENT, 1/4"NPT, 5/3 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PIEZO VALVE, 5/2 WAY, CONTINUAL USE, INTERNAL PILOT AIR, G1/8 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, POSI-DRAIN, W/ TIMER, 1/4IN NPT, 120 V AC, 50/60 HZ, 200 PSI, LED INDICATORS, 2M CORD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE REDUCING, PILOT OPERATED, SCREW ADJUSTMENT, 60-800 PSI, BUNA N SEALS, 10 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PUSH BUTTON HEAVY DUTY, 2 POSITION, 4 WAY, 1/8 INCH NPTF, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, REDUCING VALVE, PILOT OPERATED, 20 GP GLOW RATE CAPACITY, 100-3000 PSI ADJUSTMENT RANGE, 5000 PSI MAX PRESSURE, STANDARD SCREW ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| VAVLE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VSK T200 D2F/H2F. FREE 2 YEAR RADWELL WARRANTY | |
| WANNER ENGINEERING Pneumatics C22ABBVSSEF |
| << Prev | Next >> |