ASCO Pneumatic Regulator M503AR428759003

Description
ASCO NUMATICS Pneumatics M503AR428759003
Description
ASCO NUMATICS Pneumatics M503AR428759003

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
ASCO NUMATICS Pneumatics M503AR428759003

ASCO NUMATICS Pneumatics M503AR428759003

Supplier's Site
Pneumatic Regulator - 41841604 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
41841604
Pneumatic Regulator 41841604
SANDWICH REGULATOR, 503 REG, 10-130PSIG, 5 PORTED, 2X3-WAY, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE & RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY

SANDWICH REGULATOR, 503 REG, 10-130PSIG, 5 PORTED, 2X3-WAY, 2 AND 3 POSITION, 4 WAY, SPOOL & SLEEVE & RUBBER SEAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 41841604
Product Name Pneumatic Regulator Pneumatic Regulator
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305600 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123720025 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 2.56 inch (65.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
281 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.28 inch (7.14 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details