NIBCO INC. Butterfly Valve LD2000-5

Description
5" FIG-LD 2000 BODY DI, STEM-SS, DISC-AB, SEAT-EPDM, MFG-18 VALVES. FREE 2 YEAR RADWELL WARRANTY
Description
5" FIG-LD 2000 BODY DI, STEM-SS, DISC-AB, SEAT-EPDM, MFG-18 VALVES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Butterfly Valve - 114152075 - Radwell International
Willingboro, NJ, United States
Butterfly Valve
114152075
Butterfly Valve 114152075
5" FIG-LD 2000 BODY DI, STEM-SS, DISC-AB, SEAT-EPDM, MFG-18 VALVES. FREE 2 YEAR RADWELL WARRANTY

5" FIG-LD 2000 BODY DI, STEM-SS, DISC-AB, SEAT-EPDM, MFG-18 VALVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 114152075
Product Name Butterfly Valve
Unlock Full Specs
to access all available technical data

Similar Products

6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Filter Regulators - 1259937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 11.60 to 145.04 psi (8.17 to 102 m H2O)
Connection Description Threaded
View Details
Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details