Norgren LLC Pneumatic Function Fittings M/839

Description
Norgren heavy duty flow regulator,G1/2
Request a Quote
Description
Norgren heavy duty flow regulator,G1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 3158720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
3158720
Pneumatic Function Fittings 3158720
Norgren heavy duty flow regulator,G1/2

Norgren heavy duty flow regulator,G1/2

Supplier's Site
Pneumatic Regulator - 15733903 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
15733903
Pneumatic Regulator 15733903
VALVE REGULATOR, ACCESSORY PROD, (TERRASSA), FLOW REGULATOR, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY

VALVE REGULATOR, ACCESSORY PROD, (TERRASSA), FLOW REGULATOR, UNI DIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 3158720 15733903
Product Name Pneumatic Function Fittings Pneumatic Regulator
Valve Type Flow controller
Primary Material Brass
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 1224020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details