Hayward Flow Control Ball Valve LA1050ST

Description
BALL VALVE, LA SERIES, TRUE UNION, LATERAL, 3-WAY, 1/2 INCH, PVC, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY
Description
BALL VALVE, LA SERIES, TRUE UNION, LATERAL, 3-WAY, 1/2 INCH, PVC, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ball Valve - 226946272 - Radwell International
Willingboro, NJ, United States
Ball Valve
226946272
Ball Valve 226946272
BALL VALVE, LA SERIES, TRUE UNION, LATERAL, 3-WAY, 1/2 INCH, PVC, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY

BALL VALVE, LA SERIES, TRUE UNION, LATERAL, 3-WAY, 1/2 INCH, PVC, MANUAL OPERATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 226946272
Product Name Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369093 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Ball Check Valve 0 5 4 - 1217030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 3.00 inch (76.20 mm)
View Details
2.5 mm Pressure Relief Valve in a Luer Tee Fitting -  - Lee Co. (The)
Specs
Valve Type Relief; Products in Plastic Fittings
Connection Description Luer Tee Fitting
View Details