Watts Pressure Relief Valve LF288A 3/8

Description
DISCONTINUED BY MANUFACTURER, 3/8 IN LEAD FREE ANTI-SIPHON VACUUM BREAKER, BACKFLOW PREVENTER, 180DEG. F, 125PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 3/8 IN LEAD FREE ANTI-SIPHON VACUUM BREAKER, BACKFLOW PREVENTER, 180DEG. F, 125PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 227652114 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
227652114
Pressure Relief Valve 227652114
DISCONTINUED BY MANUFACTURER, 3/8 IN LEAD FREE ANTI-SIPHON VACUUM BREAKER, BACKFLOW PREVENTER, 180DEG. F, 125PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 3/8 IN LEAD FREE ANTI-SIPHON VACUUM BREAKER, BACKFLOW PREVENTER, 180DEG. F, 125PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 227652114
Product Name Pressure Relief Valve
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000009762-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
8mm CHIPSOL - 14-221CA060HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
VALVES - BP-100-SS-T-SW-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details