ASCO Solenoid Valve L22BA452BG00061

Description
SOLENOID VALVE, L22 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID AIR PILOT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, L22 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID AIR PILOT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11395652 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11395652
Solenoid Valve 11395652
SOLENOID VALVE, L22 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID AIR PILOT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, L22 SERIES, 1/4" PORT SIZE, SINGLE SOLENOID AIR PILOT, 2-POSITION, 4-WAY, LINE MOUNTED, DIN PLUG-IN DC SOLENOID, G TAP PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ASCO NUMATICS Valves L22BA452BG00061

ASCO NUMATICS Valves L22BA452BG00061

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 11395652
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
Ball Check Valve 0 5 4 - 1222007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
18mm Body, Single Stage Diaphragm Regulator - PRDB-18MM - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details