Festo Corporation Pressure regulator LR-1/4-D-7-MINI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/4-D-7-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/4-D-7-MINI
Pressure regulator LR-1/4-D-7-MINI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 38567049 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
38567049
Pneumatic Regulator 38567049
PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS, DIE-CAST ZINC HOUSING MATERIAL, 162583. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, LR SERIES, MINI SIZE, 1-16 BAR OPERATING PRESSURE, 1600 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS, DIE-CAST ZINC HOUSING MATERIAL, 162583. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FESTO Pneumatics LR-1/4-D-7-MINI

FESTO Pneumatics LR-1/4-D-7-MINI

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number LR-1/4-D-7-MINI 38567049
Product Name Pressure regulator Pneumatic Regulator Pneumatic Regulator
Valve Type Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M2H-3GL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Proportional pressure control valve - VPPE-3-1-1/8-2-420-E1 - Festo Corporation
Specs
Valve Type Control Valve; Diaphragm
Primary Material Aluminum
Media Gas; Air; Compressed Air
View Details
Proportional pressure control valve - VPPM-6F-L-1-F-0L2H-V1N-S1 - Festo Corporation
Specs
Valve Type Control Valve; Diaphragm
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air preparation unit - FRC-3/8-D-MIDI-KC-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 21.76 to 174.05 psi (15.31 to 122 m H2O)
View Details