Arrow Pneumatics Pneumatic Regulator L386W

Description
MODULAR AIR LUBRICATOR, METAL BOWL-SIGHT GLASS, 142 CFM FLOW RATE, 0.75 INCH NPT PIPE SIZE, 142 SCFM MAX FLOW, 200 PSIG MAX PRESSURE, 40 TO 175 DEG F OPER TEMP RANGE, 2 MICRON DROPLET F ATOMIZED AVERAGE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
MODULAR AIR LUBRICATOR, METAL BOWL-SIGHT GLASS, 142 CFM FLOW RATE, 0.75 INCH NPT PIPE SIZE, 142 SCFM MAX FLOW, 200 PSIG MAX PRESSURE, 40 TO 175 DEG F OPER TEMP RANGE, 2 MICRON DROPLET F ATOMIZED AVERAGE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 28544248 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
28544248
Pneumatic Regulator 28544248
MODULAR AIR LUBRICATOR, METAL BOWL-SIGHT GLASS, 142 CFM FLOW RATE, 0.75 INCH NPT PIPE SIZE, 142 SCFM MAX FLOW, 200 PSIG MAX PRESSURE, 40 TO 175 DEG F OPER TEMP RANGE, 2 MICRON DROPLET F ATOMIZED AVERAGE SIZE. FREE 2 YEAR RADWELL WARRANTY

MODULAR AIR LUBRICATOR, METAL BOWL-SIGHT GLASS, 142 CFM FLOW RATE, 0.75 INCH NPT PIPE SIZE, 142 SCFM MAX FLOW, 200 PSIG MAX PRESSURE, 40 TO 175 DEG F OPER TEMP RANGE, 2 MICRON DROPLET F ATOMIZED AVERAGE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 28544248
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Ball CheckValves - Series TBC360 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SS-1/2-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details