Festo Corporation Toggle lever valve with idle return L-3-M5

Description
Roller lever valve L-3-M5 With idle return. Function unactuated, no through flow. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet
Description
Roller lever valve L-3-M5 With idle return. Function unactuated, no through flow. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle lever valve with idle return - L-3-M5 - Festo Corporation
Islandia, NY, United States
Toggle lever valve with idle return
L-3-M5
Toggle lever valve with idle return L-3-M5
Roller lever valve L-3-M5 With idle return. Function unactuated, no through flow. Valve function=3/2 closed, monostable, Type of actuation=mechanical , Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat

Roller lever valve L-3-M5 With idle return. Function unactuated, no through flow. Valve function=3/2 closed, monostable, Type of actuation=mechanical, Standard nominal flow rate=80 l/min, Operating pressure=-0,95 - 8 bar, Design structure=Poppet seat

Supplier's Site Datasheet
Valves and Control - 2171-L-3-M5-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
2171-L-3-M5-ND
Valves and Control 2171-L-3-M5-ND
ROLLER LEVER VALVE WITH IDLE RET

ROLLER LEVER VALVE WITH IDLE RET

Buy Now Datasheet
Pneumatic Valve - 24786709 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
24786709
Pneumatic Valve 24786709
TOGGLE LEVER VALVE, W/ IDLE RETURN, 3/2; CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 80 L/MIN NOMINAL FLOW RATE, -0.95- 8 BAR OPERATING PRESSURE, 16.5 N ACTUATING FORCE, M5 PNEUMATIC CONNECTIONS, NBR SEALS, (3628). FREE 2 YEAR RADWELL WARRANTY

TOGGLE LEVER VALVE, W/ IDLE RETURN, 3/2; CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 80 L/MIN NOMINAL FLOW RATE, -0.95- 8 BAR OPERATING PRESSURE, 16.5 N ACTUATING FORCE, M5 PNEUMATIC CONNECTIONS, NBR SEALS, (3628). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number L-3-M5 2171-L-3-M5-ND 24786709
Product Name Toggle lever valve with idle return Valves and Control Pneumatic Valve
Primary Material Zinc
Media Air; Compressed Air Air
Maximum Pressure -13.78 to 116.03 psi (-9.7 to 81.66 m H2O) -13.80 to 116.00 psi (-9.71 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-3GL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE18-M1H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5J-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers