Festo Corporation Pneumatic Regulator LR-D-7-I-MINI

Description
DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 36992306 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
36992306
Pneumatic Regulator 36992306
DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REGULATOR W/GAUGE, 230 PSI/1,6 MPA, P1 MAX 16 BAR, P2 MAX 7 BAR, 100 PSI/0,7 MPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 36992306
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1161 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details