Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 07 SERIES,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1 NPT 0 - 140 PSI HEAVY-DUTY ALUMINUM REGULATOR 250 MAX SUPPLY PSI, 290 CFM, 23 TO 140°F, 4.091" WIDE X 7.223" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2 NPT 5 - 160 PSI DIAL AIR REGULATOR ZINC REGULATOR 300 MAX SUPPLY PSI, 195 CFM, 32 TO 150°F, 3.2" WIDE X 4.19" HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| 1/2" STANDARD REGULATOR W/OUT GAUGE 170 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4SS REGULATOR 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 17840 3/8" REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 18 SERIES FRL'S,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY COMBINATION VALVE, 150 PSIG, 32 TO 180 DEGREES TEMP RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY DELAY IN, 2-POSITION. FULLY-PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY DELAY IN, SPRING RETURN, FULLY-PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY DELAY OUT, SPRING RETURN, FULLY-PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 NPT 0 - 140 PSI STANDARD ALUMINUM REGULATOR WITH GAUGE 250 MAX SUPPLY PSI, 179 CFM, 23 TO 140°F, 3.15" WIDE X 5.472" HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| 3/8 NPT 5 - 160 PSI DIAL AIR REGULATOR ZINC REGULATOR 300 MAX SUPPLY PSI, 180 CFM, 32 TO 150°F, 3.2" WIDE X 4.19" HIGH. FREE 2 YEAR RADWELL WARRANTY... | |
| 3/8 REGULATOR VITON. FREE 2 YEAR RADWELL WARRANTY | |
| 4 WAY VALVE, 1/8 NPT, FOR 2 SOL. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY 2-POSITION, ELECTRONIC VALVE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY DOUBLE-PILOT, FULLY-PORTED, 6-PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY SPRING RETURN, BLEED PILOTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY SPRING RETURN, ELECTRONIC VALVE, 12 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY SPRING RETURN, FULLY-PORTED, 5 PORT, DELAY IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY SPRING RETURN, FULLY-PORTED, TWIN PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY VALVE, 5-PORTED, 2-POSITION, AIR FLOW 250 L/MIN @ 100 PSIG, MAX PSI 150 PSIG, TEMPERATURE RANGE 32 TO 180F. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY VALVE, SPRING RETURN, PILOT-OPERATED, FULLY-PORTED VALVE,MINIMUM PRESSURE:40 PSIG,MAX PSI:150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| 5/8-11 INSERTS - 6 PER PKG.. FREE 2 YEAR RADWELL WARRANTY | |
| ADJUSTABLE LINE TAP VALVE, FOR 1/2-5/8IN ODTUBING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 1/2INCH, GENERAL PURPOSE, 100 CFM MAX FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 1/4 INCH PIPE SIZE, 1/8 INCH NPT PORT GAUGE, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 1/4" NPT THREAD, 5 TO 160 PSIG, NON-RISING PRESSURE ADJUSTING DIAL, PISTON OPERATED, 32 TO 150 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 100 SCFM, NPT 0.50000 PORT, R35 SERIES, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 3/4 INCH NPT, 293 CFM, 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 3/8 NPT, 0 - 125 PSI, COMPACT, ALUMINUM DIE CAST, 300 MAX SUPPLY PSI, 165 CFM, -13 TO 150F, 2.36" WIDE X 5.36" HIGH. FREE 2 YEAR RADWELL... | |
| AIR REGULATOR, MINI, 1/4 INCH, PRESSURE RANGE: 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, PIPE SIZE 1/4 INCH NPT, GUAGE PORT 1/8 INCH NPT, MAX FLOW, 22 CFM, ADJUSTMENT PRESSURE RANGE 5-125 PSI, MAX PRESSURE 300 PSI, NONRISING LOCKING. FREE 2 YEAR... | |
| AIR REGULATOR, STANDARD TYPE, 0-60 PSI, NPT, 3/8 INCH PORT, 80 SCFM, NON-RISING, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| AIRE REGULATOR, BRASS,1/8 INCH, 0-60 PSIG, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| AS2-RGP-N038-GAN-080 -DS. FREE 2 YEAR RADWELL WARRANTY | |
| AS2-RGS-N038-GAN-160 -DS. FREE 2 YEAR RADWELL WARRANTY | |
| AS2-RGS-N038-GAU-010 . FREE 2 YEAR RADWELL WARRANTY | |
| AS3-ACT-N012-GAU-080 -PBP-AC-05-05-LBS-P. FREE 2 YEAR RADWELL WARRANTY | |
| AS3-RGP-N012-GAU-010 . FREE 2 YEAR RADWELL WARRANTY | |
| AS5-SOV-N100-PNE. FREE 2 YEAR RADWELL WARRANTY | |
| AS5-SSV-N100-FIA. FREE 2 YEAR RADWELL WARRANTY | |
| ASCO NUMATICS Pneumatics R12R-02 | |
| ASCO NUMATICS Pneumatics R12R-02P | |
| ASCO NUMATICS Pneumatics R14R-01 | |
| ASCO NUMATICS Pneumatics R14R-01G | |
| ASCO NUMATICS Pneumatics R14R-01GIP | |
| ASCO NUMATICS Pneumatics R14R-02 | |
| ASCO NUMATICS Pneumatics R14R-02G | |
| ASCO NUMATICS Pneumatics R14R-02GI | |
| ASCO NUMATICS Pneumatics R20BB400MP00061 | |
| ASCO NUMATICS Pneumatics R20BBD00MP00061 | |
| ASCO NUMATICS Pneumatics R22BBDZ4MK00061 | |
| AVENTICS Hydraulics R422103562 | |
| AVENTICS Pneumatics R412006201 | |
| AVENTICS Pneumatics R412006209 | |
| AVENTICS Pneumatics R412007185 | |
| AVENTICS Pneumatics R412007261 | |
| AVENTICS Pneumatics R424B15040 | |
| AVENTICS Pneumatics R431003039 | |
| AVENTICS Pneumatics R431003040 | |
| AVENTICS Pneumatics R431005013 | |
| AVENTICS Pneumatics R432006238 | |
| AVENTICS Pneumatics R432008662 | |
| AVENTICS Pneumatics R432013834 | |
| AVENTICS Pneumatics R432015590 | |
| AVENTICS Valves R432006265 | |
| BALL VALVE, 1 INCH, 800 PSI, 316L BODY, TEF SEAT, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 2/2 DOUBLE SOLENOID, -1 TO 10 BAR, 2.5 MM NOMINAL SIZE, 2X QS-4 PNEUMATIC CONNECTION, 148 L/MIN FLOW RATE, COMPRESSED AIR, 0 TO +60 DEGREE C, 153483. FREE... | |
| BALL VALVE, 3/4 INCH, 1000 PSI, 316L BODY, PTFE SEAT, . FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, QH-QS SERIES, 2/2 BISTABLE, PNEUMATIC CONNECTIONS 1&2: QS-6, MANUAL ACTUATION, 533 L/MIN STANDARD NOMINAL FLOW RATE, 4 MM NOMINAL WIDTH, -1-10 BAR OPERATING PRESSURE, 153484. FREE 2 YEAR... | |
| BALL VALVE, W/ HAND LEVER, MANUAL, PNEUMATIC, PIPE INSTALLATION, 2/2 BISTABLE FUNCTION, 1/2 INCH G CONNECTION, 11.500 L/MIN FLOW RATE, 15 MM WIDTH, -20 TO 180 DEGREE C AMBIENT, (9543). | |
| BULKHEAD BALL VALVE, PUSH-IN FITTING, 1/4IN TUBE, 145PSI, BUNA-N SEALS, QR1-S-BSS-D014-D014. FREE 2 YEAR RADWELL WARRANTY | |
| CD01-PI-3/2CC-VD01-0 24DC. FREE 2 YEAR RADWELL WARRANTY | |
| CERAM VALVE-ISO3-5/2DS-024 DC-I-CSA. FREE 2 YEAR RADWELL WARRANTY | |
| CERAM, ISO3, 5/2DS, 120VAC, EXP, PRF, STAINLESS STEEL, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CERAM-ISO3-DS-24VDC- I-LOW-TEMP-NO-MAN. FREE 2 YEAR RADWELL WARRANTY | |
| CKD CORP Pneumatics R1000-8G-W-NT | |
| CKD CORP Pneumatics R4000-15N-W | |
| CLIPPARD Pneumatics R-315 | |
| CLIPPARD Pneumatics R-321 | |
| CLIPPARD Pneumatics R-401 | |
| CLIPPARD Pneumatics R-402 | |
| CLIPPARD Valves R-431 | |
| CLIPPARD Valves R-451 | |
| COIL, SOLENOID COIL W/JUNCTION BOX , 24 VAC, 11 WATTS, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SOLENOID COIL, 220 VAC 50 HZ, 208240 VAC 60 HZ, WITH JUNCTION BOX, 11 WATTS, MOLDED COIL. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, SPARE, 22 MM, 110/120 VAC, 50/60 HZ, 4/2.5 VA, DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| COMBINATION VALVE, 3-WAY, SPRING RETURN, 150PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ALUMINUM REGULATOR, 250 MAX SUPPLY, 86 CFM, 23 TO 140F, 2.705" WIDE X 4.772" HIGH, 1/4 NPT 0 - 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT ALUMINUM REGULATOR, 3/8 NPT, 250 MAX SUPPLY PSI, 113 CFM, 23 TO 140F, 2.705" WIDE X 4.772" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PNEUMATIC REGULATOR, IN 400 PSIG, OUT 80 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACTS,MINI REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACTS,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONNECTION VALVE, PILOT OPERATED, 1/4, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 5/2, G1/8, 5/2 G1/8 ON LINE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DOUBLE LINKAGE, FOR 1.18/30MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SELF-MODULATING, 105-145DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, SWITCH BODY, SWIVEL, 3/2, (NP). FREE 2 YEAR RADWELL WARRANTY | |
| CYLINDER SEAL KIT, FOR ISO/VDMA PNEUMATIC CYLINDER RANGE, FOR USE WITH VDMA PROFILE CYLINDER. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL AIR REGULATOR, 1/2" NPT, PRESSURE RANGE: 5 TO 160 PSIG, RELIEVING, REMOTE OPERATED PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL AIR REGULATOR, 1/4" NPT, 2-40 PSIG, RELIEVING, DIAL GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL-AIR REGULATOR, 1 1/4" FLOW CAPACITY, ZINC BODY, 2 PORT NPT/BSPT-R/C, 0-160 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL-AIR REGULATOR, 2 IN NPT,1600 SCFM, 0-160 PSIG, 1/4IN REMOTE PILOT PORT, REMOTE OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL-AIR REGULATOR, 2", 1600SCFM, PISTON OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DIAL-AIR REGULATOR, 2INCH PIPE, 0-160PSI, 300PSI, 175F MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, SERIES LS04, 2X3/2 CLOSED CENTER, 24 VDC COIL, M8 CONNECTOR, 1/8 IN TUBING, 8 BAR, 116 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL VALVE, G 1/2, 24 VDC, 2 WATT, 0-10 BAR, 16 BAR MAX, 4500 L/MIN, FORM C, ISO 15217, PNEUMATIC DUMP VALVE, AS3-SOV DIRECTIONAL VALVE, AS3-SOV-G012-024. FREE 2 YEAR RADWELL... | |
| DIRECTIONAL VALVE,SOLENOID OPERATED,DUAL SOLENOIDS,120V/50-60 HZ,8.7W,4WAY,3/8IN NPTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANNUFACTURER, PRESSURE CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, BRASS, 2 PIECE BODY, SIZE 1/4IN, 600CWP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLDQ, 3/8 PORT THREAD (MALE), 3/8" CONNECTION FROM VALVE (FEMALE), BSP CYL 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CERAM SZ3 IP SS 2-POS, 230 AC, 50H, 230 AC, 50 H. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE REGULATOR, 0-60 PSI, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC PRESSURE CONTROL VALVE, 300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE REGULATOR, 1/2 INCH PORT SIZE, 0-125 PSIG, WITHOUT GAUGE, 0-125 PSIG REDUCED PRESSURE, TAMPER RESISTANT, SNAP LOCK, REMOVABLE KNOB, NPT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, KIT REPAIR, SERIES 3580 3581 3582 3583. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANIFOLD VALVE, 24VDC, 1.2W, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE REGULATOR, PIPE SIZE: 1/8''-1/4'' (NPT), PISTON TYPE, RELIEVING OR NOT RELIEVING, PRIMARY PRESSURE UP TO 400 PSIG (27.6 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/2 SIZE, 0/125 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, R3000 SERIES, 0.05-0.85 MPA, 1.0 MPA MAX, 3/8 NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, RELIEVING STYLE, 3/8 INCH FITTING, NPTF THREAD, 0/125PSIG, 0/9BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, TYPE R04, MINIATURE, 1/8 INCH PIPE SIZE, 5 TO 100 PSIG (0.3 TO 7 BAR), WITHOUT GAUGE, PTF THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, WITH GAUGE, 3/8 INCH NPT PORT, 0-60 PSI, 0-4 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE REPACK KIT, FOR 2.5-3 INCH VGF VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATICS VALVE, MAX PRESSURE: 10BAR, FD: 17W29. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1.0 MPA MAX PRESS, 60 DEG. C MAX TEMP, 0.05-0.85 RANGE (MPA). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/4 INCH TUBE STUB, -10 TO 30 PSIG PRESSURE SETTING, 316L STAINLESS STEEL BODY MATERIAL, 2 PORT, 500 PSI MAX INLET, ALTERNATIVE NUMBER:54016213-1. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 300 PSIG MAX P1, 0-60 PSI P2, 21 BAR MAX, 120`F TMAX 50`C, MINIATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, R08 SERIES, INCH NPT PORT, 300 PSIG MAX INLET PRESSURE, 150 PSIG MAN OUTLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, QUICK EXHAUST VALVE, RC1/4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATING CHECK VALVE, PNEUMATIC, 3/4 INCH NPTF, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR FILTER, OK3 ,W/ 214-103A GA160A GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR GAUGE, 1/4 INCH NPT, 0-200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 1/4 INCH NPT, 0-125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 3/8 IN, RANGE: 0-125 PSIG (0-8.6BAR), MAX INLET: 300 PSIG, MAX TEMPERATURE: 150F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 300 PSIG, 21 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, FOR VERTICAL STACKING, 12 BAR, SIZE 1, 10-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, MINATURE, 1/8IN, 0-60PSI, 300PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, MINI, 1/8 INCH NPT, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC, 0-125 PSI, MANUAL ACTUATION, 1/8 INCH PORT SIZE, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC, MINIATURE, 250 PSIG, 1/4 INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PRESSURE GAUGE EMBEDDED, 1/4 PORT SIZE, RC THREAD, 0.05 TO 0.35 MPA, WITH RELIEF MECHANISM, PRESSURE GAUGE READY, STANDARD FLOW (L TO R). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, R22 SERIES, W/ GAUGE, 200 PSI MAX, LOCKING NON-RISING ADJUSTMENT KNOB, G TAP (BSPP) THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ROBERTSHAW, R42710, AIR VALVE, 24V, 6 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SKINNER VALVE, 480/60, 10WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL ASSEMBLY, NORMALLY CLOSED, W/JUNCTION BOX, WATTS: 10 OR 11 WATTS, 208 VAC 50 HZ 240 VAC 60 HZ VOLTS K=JUNCTION BOX COIL TYPE, 1=COIL WATTS... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, NORMALLY CLOSED, W/JUNCTION BOX, 110-120 VAC, 50/60 HZ, 11 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8INCH, 120 VAC, 6 WATTS, 180 PSI WATER, 155 PSI AIR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 100PSIG MAX, -10-100F, DUAL COIL 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL, 2POSITION, DUAL 3WAY FUNCTION, DUAL COIL, 24VDC, 1.2W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24DC COIL, PIPE G1/4, COIL-4305278. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4-WAY, 150 PSI, 1/4 INCH, 20 WATTS, SUGGESTED REPLACEMENT PX8342C001-10541 120/60,110/50 (8342C001-061). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC/FLUID COMPATIBLE, 120V 50HZ RATING, 3/4INCH PROCESS CONNECTION, 5-150PSI PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, QM SERIES,110-120 VAC, 50/60 HZ, 2.5 VA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SWITCH BODY, 5/32 INCH INSTANT SWIVEL, FUNCTION: 3/2, NNP, BLACK, DIRECT REPLACEMENT P8SAGECNX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE CARTRIDGE, 1 SPRING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, COIL 120V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, RPU 2518 UNI/MICRO IP67/EXT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,SOLENOI D VALVE COIL ASSEMBLY,NORMALLY CLOSED,24VDC,16W,WIT H JUNCTION BOX,. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 4 WAY / 2 POSITION, COIL VOLTAGE 24 VDC, WORKING PRESSURE 20-150 PSI, 3/8 INCH, POLYACETAL ENGINEERING PLASTIC WITH BUNA N SEALS AND DIAPHRAGMS, SAME AS PW-067715-00005. | |
| DOUBLE SOLENOID, 4 WAY, 3 POSITIONS, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID, 4-WAY, 2-POSITION, 12-24 VDC, 1/4" TUBE, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL 4-WAY VALVE, 5-PORTED, 3-POSITION, AIR FLOW 250 L/MIN @ 100 PSIG, MAX PSI 150 PSIG, TEMPERATURE RANGE 32 TO 180F. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PILOT VALVE, 3-WAY, 40 PSIG MIN., 280 L/MIN AT 100 PSIG, 150PSIG MAX, RADIAL CABLE, 0.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| EXCELON Pneumatics R06-221-NNAA | |
| EXCELON Pneumatics R07-100-RNKA | |
| EXCELON Pneumatics R07-119-RGKA | |
| EXCELON Pneumatics R07-200-RNKA | |
| EXCELON Pneumatics R07-219-RGKA | |
| EXHAUST VALVE, NITRA PNEUMATIC, PUSH-TO-CONNECT, 1/4IN TUBE INLET, 1/4IN TUBE OUTLET, SILENCED EXHAUST, TECHNOPOLYMER BODY, INLINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPANSION VALVE THERMOSTATIC,FOR USE ON REFRIDGE AND/OR AIR CONDITIONING SYSTEM. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Valves R-3-M5 | |
| FILTER PRESSURE REGULATOR, 0.5-10 BAR, 7-145 PSI, POLYCARBONATE BOWL, 40 MICRON FILTRATION. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER PRESSURE REGULATOR, SERIES AS3, WITH PA PROTECTIVE GUARD, CONDENSATE DRAIN, 5100L/MIN, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE 3/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, SIZE 06, PRESSURE COMPENSATED, TWO WAY, 6 L /MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW-CONTROL VALVE, 1/4 NPTF, X 1/4 TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW-CONTROL VALVE, PNEUMATIC, AIR, 150 PSI, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| GAS PRESSURE REGULATOR, 3/8 INCH PIPE SIZE, 1/2 PSI, HOUSING MATERIAL: ALUMINUM, OUTLET PRESSURE RANGE: -1.5 INCH TO 1.0 INCH . FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 1/2 IN NPT, 5 PSIG, 3-6 IN SPRING RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 1/2 IN NPT, ZERO GOVERNOR, 1/2 PSI INLET PRESSURE, DOUBLE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| GASKET KIT, ISO/VDMA CYLINDERS, SERVICE KIT, SPARE KIT, COMPATIBLE WITH CYLINDERS FROM PRA/181000/M, PRA/182000/M, AND RA/8000 RANGES. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE AIR REGULATOR,1/4",65 CFM MAX. FLOW, MAX INLET PRESSURE:300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE REGULATOR, 17 SERIES, 1 INCH PORT SIZE, RELIEVING DIAPHRAGM, WITHOUT GAUGE, 5 TO 125 PSIG (0.3 TO 8.5 BAR), PTF THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERANT Pneumatics QE-44 | |
| GLOBAL VALVE, DCA LINKAGE, 3/4 INCH STROKE, 1/2 INCH SHAFT, FOR USE UP TO 300 POUNDS. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 3/4 INCH STROKE, 1 INCH SHAFT, 300 LB - IN, NON SPRING RETURN, USED W/ DIRECT COUPLED ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN Valves PVLB122606 | |
| HIGH-FLOW REGULATOR, 3/4", W/OUT GAUGE, (480 SCFM). FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY Valves QE-4 | |
| HUMPHREY Valves QE-5 | |
| HUMPHREY Valves QE2 | |
| HYDRAULIC VALVE 1-1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| LINE TAP VALVE, MAC, ADJUSTABLE, 1/4 - 5/16 - 3/8 INCH OD TUBE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| LINTRA RODLESS CYLINDER SERVICE KIT. FREE 2 YEAR RADWELL WARRANTY | |
| LS04-3/2CO-024DC-AF- D-MO-1/4" INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LS04-5/2DS-024DC-AF- I-MO-1/4" INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LS04-5/2SR-024DC-AF- D-M8-1/8" INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LS04-5/2SR-024DC-AF- D-MO-1/8" INCH. FREE 2 YEAR RADWELL WARRANTY | |
| LS04-5/3CC-024DC-AF- I-M8-D6-NEW. FREE 2 YEAR RADWELL WARRANTY | |
| LS04-5/3CC-024DC-AF- I-MO-1/4" INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MARTONAIR PRODUCT LINE,SPARES SET. FREE 2 YEAR RADWELL WARRANTY | |
| MINATURE PRESSURE REGULATOR, AIR, W/PANEL NUT, RELIEVING LOCKING ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| MINATURE REGULATOR, 0-125PSI, 150PSIG MAX, 10BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| MINI REGULATOR, ALUMINUM BODY, 4 PORTS, 1/4 INCH GAUGE PORTS, 0-125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| MINI REGULATOR, ALUMINUM BODY, GAUGE, 4-PORTS, (2) 1/8" GAUGE PORTS, 1/4" PORTS, 0-60PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| MINI REGULATOR, R07 SERIES, 1/8" PTF PORTS, 5-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE PNEUMATIC REGULATOR, R12 SERIES, 0-25 PSI, W/ PANEL-MOUNT NUT, LOCKING ADJUSTMENT KNOB, RELIEVING, 1/8 INCH NPTF THREADED PORT, 0-200 PSIG MAX, 0-14 BAR MAX. FREE 2 YEAR RADWELL WARRANTY... | |
| MINIATURE PNEUMATIC REGULATOR, R643, 1/4 INCH PORT, BRASS, 300 PSIG, WITHOUT GAUGE, 10 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE PRESSURE REGULATOR, W/GAUGE, 5 TO 100 PSIG OUT, 1/4" PORT SIZE, GAUGE PORT SIZE 1/8", THREAD TYPE PTF, R07 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, 1/4 INCH, PRESS RANGE: 0/125, 150 PSIG MAX, 2119. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, 150PSI, 10BAR, 1/8IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, NNL, 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, W/ GAUGE, BRASS, NPT 1/8", 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, W/OUT GAUGE, PORT: 1/4", 300 PSIG, FLOW: 10 SCFM, ALUMINUM BODY, DIAPHRAGM OPERATED, NON-RISING ADUSTING KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, WITH GAUGE, 1/4" BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR,1/4",THREA D TYPE: NPT, GAUGE PORT: 2 X 1/8". FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, QUIK FLO, 1/4 INCH NPT PORT, 0.44CV, BI-DIRECTIONAL, RECESSED WITH SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY | |
| NITRA PNEUMATICS Pneumatics QEU14-S | |
| NL1-SOV-N018-110. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics R04-100-NNEA | |
| NORGREN Pneumatics R06-100-RNKA | |
| NORGREN Pneumatics R06-221-NNKA | |
| NORGREN Pneumatics R07-100-RN4A | |
| NORGREN Pneumatics R07-100-RNAA | |
| NORGREN Pneumatics R07-100-RNKG | |
| NORGREN Pneumatics R07-200-RGKA | |
| NORGREN Pneumatics R07-200-RNEA | |
| NORGREN Pneumatics R07-200-RNEG | |
| NORGREN Pneumatics R07-200-RNKG | |
| NORGREN Pneumatics R07-237-RNLA-8E | |
| NORGREN Pneumatics R14-200-R20A | |
| NORGREN Pneumatics R16-200-R50A | |
| NORGREN Pneumatics R17-801-RGSA | |
| NORGREN Pneumatics R24-400-RNLA | |
| NORGREN Valves R04-200-RNKA | |
| PILOT OPERATED REGULATOR, 2", MAXIMUM PRESSURE RATING 300 PSIG (17.2 BAR), 40 DEGREES TO 120 DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, CERAM SERIES, PNEUMATIC, SINGLE AIR PILOT, 5 PORT / 2 POSITION, 1.1 CV FLOW, 1/4"-18 / 3/8"-18 PORT SIZES, (GT-010050-03340). FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, MODULAR, 3-WAY DELAY OUT, SPRING RETURN, FULLY PORTED VALVE, 40-150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PILOTAIR-D-N014-4WAY -OE-CC. FREE 2 YEAR RADWELL WARRANTY | |
| PILOTED VALVE, 3-WAY, SPRING RETURN, FULLY-PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| PIVOT VALVE, SUB BASE, 4WAY, 1/4INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMADYNE Valves QE11-M-61 | |
| PNEUMATIC AIR REGULATOR, COMPACT, 1/4-INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL & PRESSURE VALVE, 200PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 24VDC COIL, 150 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, 5/2 DIRECTIONAL VALVE, SERIES TC08, EXTERNAL PILOT, AIR SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, AV03-3/2CC-VT00-024V DC-LOC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, SERIES CD04, CD04-3/2NC-SR-012DC- I-N018-N018. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, TC08-5/3CC-DO-110AC- I-FORM_C-NP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, TC15-3/2CC-SR-110AC- I-FORM_C-NP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V740-5/2AR-D038-110V AC-MODI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-10MM-BASI C, WITHOUT COIL, WITHOUT CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-24VDC-CUR US. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V740-5/2SS-L/COIL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC DIRECTIONAL VALVE, V740-5/3CC-DS-024. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC FILET/REGULATOR, SERIES AS2, AS2-FRE-G014-GAU-080 -PBP-AO-05,. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, SWITCH BODY, 12183070, 3/2 VALVE BODIES, 5/32 INCH, INSTANT STRAIGHT CONNECTIONS, UNIVERSAL, PUSH F=10N/UNIT, 1-10BAR, 240L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC POWER VALVE 4/2 .375INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PRESSURE REGULATOR, SELECT-AIR, 1/2 INCH THREADED NPT, 5-160 PSI, 1/4 INCH VALVE PORT, MAXIMUM INLET PRESSURE: 300 PSI, MAXIMUM TMPERATURE: 150 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR 3/4IN INLET CONNECT 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR DIAL-AIR 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-150 PSI, GAUGED, 2 PORT, PORT SIZE 3/4 IN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/2IN, AIR, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/4 INCH, INLET: 300PSIG/21 BAR, RANGE: 0-100PSIG/0-7 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/4IN, MAX FLOW, SCFM-50,NPT 0.2500 PORT, 0 TO 125 PSI, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 24VDC, 0.3AMP, 0-6BAR, 0-10V, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 300 PSI, 20 BAR, TAMPER RES KNOB, 1/2 INCH NPT PORT, 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 300PSI, 125 F MAX TEMP, 1INCH. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 300PSIG MAX, 21BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 4-PORTS, 1/8 INCH NPT PORT, 0-125 PSI RANGE, ALUMINUM BODY, WITH GAUGE OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ALUMINUM BODY, 4-PORTS: IN, OUT, (2) 1/8" GAUGE PORTS, 1/4" PORTS, 0-25PSIG, NON-RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, BRASS, DIAPHRAGM TYPE, RELIEVING, 1/4IN PTF PORT, PRESET TO 80 PSIG, 12 SCFM FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, COMPACTS, INLET: 400 PSIG / 28 BAR, RANGE: 60 PSIG / 4.1 BAR, MAXIMUM TEMPERATURE 175 F. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, GENERAL PURPOSE, MINIATURE SERIES 07, 1/4IN PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, INLET- 400 PSIG; 25 BAR MAX, OUTLET- 100PSIG; 6.9 BAR MAX, 175 DEGREES FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, INLET- 400PSIG MAX; 28 BAR MAX, OUTLET- 50PSIG MAX; 3.4 BAR MAX, 175 DEGREES FAHRENHEIT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MAX TEMP 175 F, 0-125PSI, MAX INLET 300PSI, 7/16INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MINIATURE, 1/8 INCH NPT, 300 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MINIATURE, BRASS, 1/4-INCH NPT, 0-25 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MINIATURE, COMPACT UNIT, 07 SERIES, NON-RELIEVING, WITHOUT GAUGE, 1/4 PTF, 100/300 PSIG, 6.9/21 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MINIATURE, RELIEVING TYPE, 0-125 PSI, NO GAUGE, 10 SCFM, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, OPERATING PRESSURE RANGE 0.05 TO 0.85 MPA, PORT SIZE 3/8 NPT, WHITE, RELIEF MECHANISM, STANDARD PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, OPTION 8N-LT, MAX PRESSURE RANGE: 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, ORPERATING PRESSURE RANGE 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, R17 SERIES, INLET 300PSIG, OUTLET 50PSIG, ALUMINUM, 1IN PTF, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, W/O GAUGE, PORT 1/8 INCH PTF, 100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, WITH GAUGE, WITH PANEL NUT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, WITH STANDARD PRESSURE GAUGE, 7-120 PSI RANGE, 150 PSI MAX, 125 F MAXIMUM TEMPERATURE, 1/2 INCH NPT, WHITE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, 2 POSITION, 4 WAY, 0.02 AMP, 24 VDC, 0.5 W, AIR PILOT, RUBBER-PACKED SPOOL ACTUATION, -23 TO +46 DEGREES C. FREE 2 YEAR RADWELL WARRANTY... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK, DOUBLE... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/4 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY OPEN, MANIFOLD BLOCK, DOUBLE... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 1/8 INCH PORTS, DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), DIFFERENTIAL AIR RETURN (5TH POS. ONLY), 2-POSITION 4-WAY, MANIFOLD BLOCK, SINGLE SOLENOID OUTPUT,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 5/32 INCH PORTS (4MM), SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, MANIFOLD BLOCK,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, 6MM PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT, PLUG-IN DC... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY, VALVE UNIT ONLY, PLUG-IN DC W/... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY, OPEN CENTER, DUAL PRESSURE, VALVE UNIT... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY CLOSED, VALVE UNIT ONLY,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/ BODY TO BASE PLUG, VALVE UNIT ONLY, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B NORMALLY OPEN, VALVE UNIT ONLY,... | |
| PNEUMATIC SOLENOID VALVE, 2002 SERIES, RUBBER PACKED SPOOL W/BODY TO BASE PLUG, 1/8 INCH PORTS, SOLENOID PILOT W/ FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, A&B N/C, MANIFOLD BLOCK, DOUBLE SOLENOID OUTPUT,... | |
| PNEUMATIC SOLENOID VALVE, PVL SERIES, 2-10 BAR, 900 L/MIN FLOW RATE, PILOT/SPRING, 5/2 FUNCTION, G 1/8 6 MM THREAD, -15 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, PVL SERIES, REMOTE PILIT, 4 WAY, 2 POSITION, 1/4 INCH BSP. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VACUUM REGULATOR, (ED05-000-100-010-1M 12S), ED05 SERIES, 0-10 BAR, 24 VDC, XPC CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE 5/3WAY 24V 1.2W. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE H6. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 24 VDC, 4-20 MA, ED07-000-200-420-1M1 2A. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CERAM-ISO2-5/2DS-120 VAC-I. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CERAM-ISO3-5/2SR-E-A IR-PLT, 5 PORT, 2 POSITION, SINGLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, DOUBLE SOLENOID, REMOTE PILOT, 4 WAY/3 POSITION, 1/8 INCH BSP, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, V740-5/2SS, 110VAC-CR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICALLY OPERATED 4 WAY VALVE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICALLY OPERATED VALVE, SUPERSPOOL-N014-4WAY -TE-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC VALVE, AIR PILOT, 5/2, BI-STABLE, 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION PRESSURE REGULATOR, SERIES AS2-RGP, AIR REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE ELECTRO-PNUEMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 0-10 VDC, 0-50 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE PRECISION REGULATOR, SERIES AS2, AS2-RGP-G014-GAU-080 . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR WITH 300 PSI RANGE, 4 GAUGE PORT, 3/4 SIZE . FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0 - 125 PSI, 3/8 NPT PIPE SIZE, 300 PSI MAX INLET, 110 SCFM, 2 X 1/4 INCH NPT GAUGE PORTS, T HANDLE. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE REGULATOR, 07 SERIES, 1/8 INCH PTF PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1 INCH PORT SIZE, 400 SCFM, NO GAUGE, 300PSI, 21BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/2 INCH NPT PORT SIZE, 0-125 PSIG, RELIEVING, WITHOUT GAUGE, REPLACEMENT FOR R18-04-F000. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4 IN PORT SIZE, 0-125PSA, RELIEVING TYPE, STANDARD, ZINC BODY, W/ GAUGE, SUFFIX B = BLACK BODY, SAME AS R08-02-F0G0. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4 IN PORT SIZE, 0-125PSA, RELIRVING TYPE, STANDARD, ZINC BODY, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4 INCH NPT PIPE SIZE, 0-25 PSI REDUCED RANGE, 300 PSI MAX INLET, 10 SCFM, 2 X 1/8 INCH NPT GAUGE PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4 INCH NPT, 0-125 PSI, 300 PSI MAXIMUM INLET, 10 SCFM MAXIMUM FLOW, 2 X 1/8 INCH NPY GAUGE PORT, BUNA-N O-RING DIAPHRAGM, KNOB ADJUSTMENT. FREE 2 YEAR... | |
| PRESSURE REGULATOR, 5-100 PSI OUTPUT PRESSURE, NON RELIEVING, 1/4 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, COMPRESSED AIR/NEUTRAL GASES, POLYAMIDE HOUSING, G 3/8" PORT, 0.5/16 WORKING PRESSURE MIN/MAX, 0.5-10 ADJUSTMENT RANGE MIN/MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, IN-LINE, HIGH-FLOW, MANUALLY ACTUATED, LEFT TO RIGHT FLOW, R24 SERIES, 1/2 INCH PTF FEMALE PNEUMATIC THREADED PORT X 2, 1/2 INCH PTF GA PORT, 0.7-17 BAR/ 10-246 PSI,... | |
| PRESSURE REGULATOR, IN: 300 PSIG, OUT: 100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R07 SERIES, 0.3-7 BAR, G1/4 PORT, RC1/8 PORT SIZE, 15 SCFM FLOW, RELIEVING, MEDIUM: COMPRESSED AIR, -34 TO +65 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R07 SERIES, G1/8, 0.3-7 BAR OUTLET PRESSURE ADJUSTMENT, 20 BAR MAXIMUM INLET PRESSURE, RELIEVING, WITHOUT GAUGE, -34 TO +65 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R374 ALUMINUM, PORT SIZE: 1/4 INCH NPT, REDUCED PRESSURE RANGE: 0-125 PSIG, PANEL MOUNT NUT, MAX INLET PRESSURE 300 PSI, GAUGE PORTS 2 X 1/8 IN NPT, MAX... | |
| PRESSURE REGULATOR, RELIEVING, 1/4 PI X 1/8 NPT (F). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SELECT-AIR, 3/4 INCH NPT, 5-160 PSI, MAXIMUM INLET PRESSURE: 300 PSI, MAXIMUM TEMPERATURE: 150 DEGREES FARENHEIT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES AS3-RGS, AS3-RGS-G038-GAN-040 -DS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES AS3-RGS, G1/2, WITHOUT GAUGE, 7-116 PSI, 0.5-8 BAR, ADJUSTABLE RANGE, MANIFOLD TYPE, AS3-RGS-G012-GAN-080 -DS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTION AIR INC Valves QB2TBNEEZP100PSG | |
| PXF MOTORIZED VALVE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 1 INCH PORT, 1.0 MPA MAX PRESSURE, ALUMINUM ALLOY BODY,. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 2POSITION, 1/4IN NPT, 3PORT, 120CFM, 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, CKD, QEV SERIES, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, PRESSURE DIFFERENTIAL OPERATION, QUICK RELEASE, INLINE/DIRECT PIPING, AIR/INERT GAS MEDIA, 1/2 INCH PORT SIZE NPT, 3/4 INCH EXHAUST PORT / HIGH FLOW, 3 PORTS/2 POSITIONS, 1-150 PSI... | |
| QUICK EXHAUST, 3/8" NPT INLINE PIPING QUICK EXHAUST VALVE, 200 PSI MAXIMUM WORKING PRESSURE, P-052935-00003. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK-RELEASE VALVE, N014, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| R03 SERIES, REGULATOR, REDUCE AIR LINE PRESSURE TO ACCEPTABLE LEVELS, 1/8" NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| R374-01BG, 1/8 INCH, MINIATURE REGULATOR, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| R374-02CP NNL, MINIATURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| R414007321, AVENTICS, PNEUMATIC DIRECTIONAL VALVE, CD04-5/2XX-MODI. FREE 2 YEAR RADWELL WARRANTY | |
| R43 REGULATORS,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REFLEX SOLENOID VALVE, NAMUR MOUNTED, TOP FACE AIR CONNECTION, 1/4" BSP, 3-10 BAR WORKING PRESSURE, 1.0 CV, 1000 L/MIN FLOW RATE, EXHAUST-TO-SPRING IN 3/2 POSITION, 24 VDC, (ROSS CONTROLS). FREE... | |
| REGULATOR 1/2" GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 1/4". FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 1IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR AIR,1/4IN,0-300 PSI,NO GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR PISTON TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR W/GAUGE, 1/8IN NPT . FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR WITH DIAL GAUGE, PORTS SIZE 3/4" NPT, PRESSURE RANGE: 2040 PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 0-60 PSI, 1/4 INCH NPT, 20 BAR MAX, 52 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 0.50-0.83 MPA, 1/4 SUPPLY SIDE, AIR COMPATIABLE, STANDARD TYPE, RIGHTWARD DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1-1/2 NPT 10 - 450 PSI HI-FLOW PILOT OPERATED, ALUMINUM REGULATOR, 450 MAX SUPPLY PSI, 2000 CFM, 0 TO 175F, 5.98" WIDE X 7.24" HIGH. FREE 2 YEAR RADWELL... | |
| REGULATOR, 1/2 ICH NPT, 0-125 PSIG,WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/2"BSPP, 5 - 160 PSIG, STANDARD, WITH DIAL GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/2IN, 5-125PSIG, NON-RELIEVING, 0.4-8.6BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCH NPT PORT, WITHOUT GAUGE, 0-125 PSI REDUCTION RANGE, 300 PSIG MAX OPERATING PRESSURE, 40-120 F (4.4-48.9 C) TEMPERATURE RANGE, 100 SCFM FLOW RATE. FREE 2 YEAR RADWELL... | |
| REGULATOR, 1/4 INCH, 300 PSI / 20 BAR MAX, 52C / 125F MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCH, GENERAL PURPOSE, 22 CFM MAX. FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4IN, 4 ADJUSTING PRESSURE RANGES AVAILABLE, 2 GAUGE PORTS, NON-RELIEVING, 5-125PSIG, 0.4-8.6BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4IN, GAUGE 0-160 PSI, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4IN, PREC REG, 0-2 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/8 INCH NPT, RELIEVING MINIATURE REGULATOR 1/8 INCH, NPTF 200 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/8 INCH PORT, 1/8 INCH PTF GAUGE PORT, 5-50 PSI ADJUSTMENT, 300 PSIG MAX, 5 - 50 PSI ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/8" NPT PORT SIZE, RELIEVING, LOW PRESSURE SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/8IN NPT PORTS, 300PSI, 125DEGREE F. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 17 SERIES FRL'S, 3/4IN PTF, 480 SCFM, RELIEVING DIAPHRAGM, 5-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 17 SERIES, 1-1/2 INCH, PTF REL, 125 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 17 SERIES, GENERAL PURPOSE, 1 INCH PORT SIZE, 125 PSIG, STANDARD KNOB, STANDARD RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 2 PORTS, AIR MANUAL KNOB, PLASTIC, NPTF OUTLET, NPTF INLET, MANUAL KNOB AIR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 2 X 1/2 INCH NPT OVERPORT, SPRING LOADED, BALANCED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/4IN NPT, INLET: 300 PSIG/ 21 BAR, OUTLET: 125 PSIG/ 8.6 BAR, 175 DEG F/ 80 DEG C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/8 INCH, NPT, NO GAUGE, 5-125 PSIG PRESSURE RANGE, RELIEVING FUNCTION. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 3/8IN NPT, 0-125PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 300PSIG/IN, 21BAR, 150PSIG/OUT, 0.3-3.5 BAR, 150DEG F MAX, 07 SERIES, 1/4 INCH PTF PORT, NON-RISING ADJUSTABLE KNOB, SNAP-ACTION LOCK, WITH GAUGE, 0-60PSI, 0-4.0BAR, 0.40MPA . FREE 2 YEAR RADWELL... | |
| REGULATOR, COMPACTS, 1/4NPT, BRASS REG, NON REL. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, DIAL-AIR, 1", 650 SCFM, 0.05 SCFM BLEED RATE, 300 PSIG MAXIMUM SUPPLY PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, DIAL-AIR, 3/4 INCH NPT, 400 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, GAS, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, 0-25 PSIG, 1.5 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 1/4 INCH PORT SIZE, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, NON-RELIEVING, G TAP (BSPP) THREADS, 1/4 INCH PORT SIZE, GAUGE, TAMPER RESISTANT. FREE 2... | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, 0-25 PSIG OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, PANEL MOUNT NUT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/8 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 3.8 OZ BOWL, INTERNAL CHECK, G TAP (BSPP) THREADS, 1/4 PORT SIZE, 0-60 PSIG OUTPUT. FREE 2... | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 3.8 OZ BOWL, INTERNAL CHECK, NPTF, 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 3.8 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 3/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 3.8 OZ BOWL, RELIEVING, NPTF, 1/2 PORT SIZE, GAUGE, 0-25 PSIG OUTPUT. FREE 2 YEAR RADWELL WARRANTY... | |
| REGULATOR, INLET 300PSIG, 21BAR, OUTLET 50PSIG, 3.4BAR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MINI, 0-125 PSIG, 1/8 IN PORTS, 4 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MINI, W/ GAUGE, 1/4 IN PTF, 300 PSIG 20 BAR MAX INLET, 100PSIG 7 BAR OUTLET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MINI, W/O GAUGE, NON RISING ADJUSTABLE KNOB, PNEUMATIC, RELIIEVING, 1/4 INCH NPT, 1/8 INCH GAUGE PORT, 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MINIATURE, 0-20 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MINIATURE, SERIES 12, RELIEVING, 1/4 INCH NPTF, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, 1/4 INCH NPT, 0-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, 1/4 NPT, 150PSI, 125 DEGREE F MAX, 7-120PSI RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, 1/8 INCH NPT, RELEIVING, W/O GAUGE, 5-100 PSIG, PTF. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, PILOT OPERATED, 1/2 INCH, 300PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PNEUMATIC, R46, INLET 250 PSIG, 17 BAR MAX, OUTLET 150 PSIG, 10.3 BAR MAX, 150 DEG FAHRENHEIT, 65 DEG CELSIUS. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PORT SIZE 1/2 INCH, THREAD TYPE NPT, 140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PORT SIZE 1/8 NPT, FLOW RATE 21, PRESSURE RANGE 7-140 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESSURE 21BAR,300PSIG, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, R100, MODULAR, 1/4, 0-15 PSI ADJUSTABLE RANGE, 300 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, R14 SERIES, 1/4" PTF, AIR, PRESET 30 PSI, GAUGE PORTS, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, REDUCE AIR LINE PRESSURE TO ACCEPTABLE LEVELS, 1/4" NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, W/ GAUGE, MINI, RELIEVING, FULL FLOW GAUGE PORT, NON RISING, LOW TORQUE, R07 SERIES, ZINC MATERIAL, 1/4 INCH PTF, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, W/DIAL GAUGE, PORT SIZE 1 1/2 INCH NPT, PRESSURE RANGE 2 TO 40 PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, W/GAUGE, 1/4 INCH NPT, 50 CFM, 5-125 PSIG, 250 PSIG MAX, -40 TO 120 F OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, W/O GAUGE, RELIEVING, MINI, FULL FLOW GAUGE PORT, NON RISING, LOW TORQUE, R07 SERIES, 1/4 INCH PTF, 5-125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH BLACK BODY, 14 SERIES, 1/8" NPT, 0-125PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH DIAL GAUGE, PORT SIZE 1 BSPP(G), 5 TO 160 PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH GAUGE, 300 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITH GAUGE, REGULATOR 12 SERIES, 1/4 INCH, NPT, 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, WITHOUT GAUGE, 3/8IN, NPT, PRESSURE RANGE: 10-250PSIG, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,GAS, 1/2"REG 5#IN 3-8", SPRING OUT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,RELIEVING, 1/2IN NPTF PORTS,300PSIG INLET MAX,125PSIG OUTLET MAX,. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT PILOTAIR-D-N014-3WAY &. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR TYPE 3582 POSITIONER. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, ISO/VDMA CYLINDERS, SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SPARE KIT FOR VALVES, PILOTAIR-D-N012-2WAY . FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, 3/2 CLOSED MONOSTABLE, MECHANICAL, NOMINAL FLOW 80, OPERATING PRESSUE -0.95-8 BAR, DIRECT CONTROL, M5 CONNECTION, NBR SEALS, 3629. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, 7 MM, -0.95 TO 10 BAR, 600 L/MIN FLOW RATE, 3/2 WAY (CLOSED) MONOSTABLE, PISTON SEAT, 3 X G1/4 CONNECTION, THROUGH HOLE MOUNT, -10 TO +60 DEGREES... | |
| SCHRADER BELLOWS Pneumatics PVL-B103618W2 | |
| SCHRADER BELLOWS Pneumatics PVL-B111618 | |
| SCHRADER BELLOWS Pneumatics PVL-B121618 | |
| SCHRADER BELLOWS Pneumatics PVLB1016067W1 | |
| SCHRADER BELLOWS Pneumatics PVLB1016067W2 | |
| SCHRADER BELLOWS Pneumatics PVLB1116067 | |
| SCHRADER BELLOWS Pneumatics PVLB121606 | |
| SCHRADER BELLOWS Pneumatics PVLB122618 | |
| SCHRADER BELLOWS Pneumatics PVLB17297 | |
| SCHRADER BELLOWS Pneumatics PVLC1116097 | |
| SCHRADER BELLOWS Pneumatics PVLC122419 | |
| SCHRADER BELLOWS Pneumatics PXBB4931 | |
| SCHRADER BELLOWS Pneumatics R119-02C | |
| SCHRADER BELLOWS Pneumatics R119-04J | |
| SCHRADER BELLOWS Pneumatics R119-06C/M2 | |
| SCHRADER BELLOWS Pneumatics R119-06J/M2 | |
| SCHRADER BELLOWS Pneumatics R119-08C/M2 | |
| SCHRADER BELLOWS Pneumatics R119-08CG/M2 | |
| SCHRADER BELLOWS Pneumatics R119-12J/M2 | |
| SCHRADER BELLOWS Pneumatics R25-02CK | |
| SCHRADER BELLOWS Pneumatics R35-02B | |
| SCHRADER BELLOWS Pneumatics R35-02C | |
| SCHRADER BELLOWS Pneumatics R35-02CP | |
| SCHRADER BELLOWS Pneumatics R364-01C | |
| SCHRADER BELLOWS Pneumatics R364-01CG | |
| SCHRADER BELLOWS Pneumatics R364-02C | |
| SCHRADER BELLOWS Pneumatics R364-02CG | |
| SCHRADER BELLOWS Pneumatics R364-02CSS/M1 | |
| SCHRADER BELLOWS Pneumatics R364-02JK | |
| SCHRADER BELLOWS Pneumatics R374-01BG | |
| SCHRADER BELLOWS Pneumatics R374-01C | |
| SCHRADER BELLOWS Pneumatics R374-01CG | |
| SCHRADER BELLOWS Pneumatics R374-02AG | |
| SCHRADER BELLOWS Pneumatics R374-02B | |
| SCHRADER BELLOWS Pneumatics R374-02BG | |
| SCHRADER BELLOWS Pneumatics R374-02C/N | |
| SCHRADER BELLOWS Pneumatics R374-02C | |
| SCHRADER BELLOWS Pneumatics R374-02CG | |
| SCHRADER BELLOWS Pneumatics R374-02CP/N | |
| SCHRADER BELLOWS Pneumatics R374-02CP | |
| SCHRADER BELLOWS Valves PVLB102618W2 | |
| SCHRADER BELLOWS Valves PVLB112618 | |
| SCHRADER BELLOWS Valves PVLB1216204 | |
| SCHRADER BELLOWS Valves PVLB122606 | |
| SCHRADER BELLOWS Valves PVLC111619 | |
| SCHRADER BELLOWS Valves PXBB3912 | |
| SCHRADER BELLOWS Valves PXBB3922 | |
| SCHRADER BELLOWS Valves PXBB4932 | |
| SERVICE KIT, FOR CYLINDER VALVE, 100 MILLIMETER BORE, 100 MM CYLINDER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, 1/4 PORT SIZE, 200PSI, AIR OR INERT GAS. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID, IN-LINE 1/8 INCH, REMOTE PILOT, 4 WAY, 2 POSTION. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID, VALVE MODEL NUMBER: GS-020061-03940, CERAM™ VALVES, METAL SPRING RETURN, SUBBASE MOUNTED, ISO SIZE: 2, VOLTAGE: 24 VDC, FLOW CV (NI/MIN): 2.4 (2400), PORT SIZE: 1/2"-14, MIN. BAR: 2.0,... | |
| SOLENIOD VALVE, 120V/60HZ, PX5 L65960AB6A0Z*966. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL STECKER 12M K. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL STECKER, 12 M K, 24 VDC, 3.0W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 22MM, 110/120VAC, W/ PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 22 MM COIL WIDTH, 0.25 AMP, 6 WATT, -20 TO +50 DEGREE C, IP65, WITHOUT CONNECTOR PLUG. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, IP65, 83J ,0.25AMP, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID KIT, 120 VAC, 50 / 60 HZ, 4.3 AMP, 100 PERCENT ED, FOR USE WITH 740 SERIES SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED VALVE, 24 VDC, 5/3 INCH VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 120V 50/60HZ 8.2W 0-125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 48V 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE DUAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 1.2 W, 150 PSIG, 3 POSITION, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY, 2 POSITION, 1/4IN TUBE, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-200PSI, ORIFICE: 1/4, VOLT: 120/60 110/50, 11WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR CONTROL, 5 PORT, 2 POSITION, SINGLE SOLENOID, 120 VAC, 150 MAX PSI, BASE MOUNTED / SUBPLATE NOT INCLUDED, (GS-020061-02440). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, 5/2, 1/4BSB. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PVL SERIES, 1/8 INCH, DOUBLE SOLENOID, 4-WAY, 2-POSITION, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SPRING RETURN, INST 1/4" TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 6 MM TUBE, SERIES PVLB. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, IN-LINE, 1/8" NPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, REMOTE PILOT, 4WAY, 2POSITION, 1/4IN, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STACK ,1/8" ,SINGLE SOLENOID / REMOTE PILOT, 4-WAY, 2-POSITION ,SPR RET, NPT, 0.6 CV. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, STACK, 1/8 IN PORT BSP, SINGLE SOLENIOD, REMOTE PILOT, 4 WAY, 2 POSITION, STACKING VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,150 PSI,120/60V, 110/120VAC, 50/60HZ, 11WATTS ,ORIFICE 3/32, CODE EC5. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE, BASE MOUNTED, 5 PORT, 3 (CLOSED CENTER) POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SPOOL VALVE 551 NAMUR 3/2 - 5/2 SPRING RETURN&&WITH MANUAL OVERRIDE COMPLETE REFERENCE : PV&&G551A002 MS. FREE 2 YEAR RADWELL WARRANTY | |
| STACKABLE VALVE MONO 5/2 G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| SUB-BASE 1/4IN NPTF 1AMP 24VDC FRAME SIZE-26MM. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH BODY, SQUARE BODY, BLACK, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| TACO Pneumatics R31-100-0000-02 | |
| TC15-5/3CC-DO-110AC- E-FORM_C-NPTF-VTS. FREE 2 YEAR RADWELL WARRANTY | |
| TEMPERATURE CONTROL VALVE, ARMORER-COPPER CAPILLARY TUBE, REVERSE ACTING, 3/4 INCH FPT CONNECTION, 105-145 DEG F TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 5/8IN ODF 2WAY NC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, 3/2, NC/NO SWITCH ,VALVE D4 ELBO, CONNECTIONS: 5/32", INSTANT SWIVEL FUNCTION, 3/2 TYPE OF SWITCHING, UNIVERSAL 3-WAY, NOTES NNP: NORMALLY NON-PASSING.. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CD01-PI-3/2CC-VD01-1 15AC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CD01-PI-5/2SR-VD01-0 24DC-H. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CL03-EV 5/3CC-024DC/&. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE CONTROLLER PROPORTIONAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE LINKAGE FOR MOD IV MOTORS, STEAM FORCE RATING 160 OR 320 LBF,3/4" STROKE, STEM FORCE RATING 712 N OR 1355 N. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MANIFOLD END KIT, PNEUMATIC, CKD, TC15, RIGHT CON, INTERNAL NPTF, 2 X END PLATES, 6 X ROD MOUNTING SCREWS, SEALING COMPONENTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MODULE, FOR ELECTRIC HIGH POWER SOLENOID OR AIR ACTUATOR, 5/2, DOUBLE ACTING, G1/4 . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE QUICK OPENING ON/OFF CONTROL SERIES4000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE R/KIT, 20SM. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REDUCING, PRECISION AIR, 1/4INCH REG, 200 INLET, 3-150 OUT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT FOR VP VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, MARTONAIR PRODUCT LINE, SPARES SET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, PNEUMATIC MANIFOLD, 1/2 INCH AIR SUPPLY PORT, BRACKET MOUNTING, NPTF THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID 110/120V 50/60HZ 100PSI 11W. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SUB BASE, 1/8IN NPT, 4-WAY, 5/32IN OD TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2 D, PILOTAIR-D-N012-4WAY -OE-CC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2-10BAR, 100MA, 24-115VAC, 12-40MS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 WAY, MIN 40 PSIG, FULLY PORTED, AIR RETRACTED, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3-WAY DELAY IN, SPRING RETURN, FULLY-PORTED VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 4-WAY SPRING RETURN, ELECTRONIC VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR PRESSURE, REDUCING, 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, ROTAIRSERIES, 1/4NPT, 5/3, 3-POSITION, OC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, LS04-5/3CC-024DC-AF- D-MO,1/4" INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, 4-WAY, DOUBLE PILOT, W/ 1/4 INCH SUB BASE, 1/4 / 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, QUICK OPENING, 3WAY, 1/4IN NPT, ON/OFF CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, QUICK RELEASE, 3/4 INCH, SEE SRKQE45 FOR REBUILD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, QUICK RELEASE, PNEUMATIC, FEMALE, THREADED, NPTF, NITRILE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, 12 VDC, 60W, REPLACES 492105 IN PARALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SUPER QUICK, EXHAUST, 3/8 INCH PIPE, 3 PORTS, 2 POSITIONS, QUICK EXHAUST, -25~180. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SUPERSPOOL,N038,4 WAY,TE-DS,120 VAC,I-L/SR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VALVE MODULE FOR ELECTRIC LOW POWER SOLENOID OR AIR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| WATER/AIR REGULATOR, 1/8 INCH PORT SIZE, BRASS BONNET, NON-RELIEVING DIAPHRAGM, WITHOUT GAUGES, 5 TO 100 PSIG (0.3 TO 7 BAR) OUTLET PRESSURE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| WATER/AIR REGULATOR, R06 SERIES, 1/4" NPT PORTS, BRASS BODY, PLASTIC BONNET, NON-RELIEVING, WITH GAUGE, 5-100 PSI OUTLET PRESSURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS FLUIDAIR Pneumatics R364-02CG | |
| WILKERSON PNEUMATIC Pneumatics R03-01-MP0 | |
| WILKERSON PNEUMATIC Pneumatics R03-01-P00 | |
| WILKERSON PNEUMATIC Pneumatics R03-02-000 | |
| WILKERSON PNEUMATIC Pneumatics R08-02-F0G0 | |
| WILKERSON PNEUMATIC Pneumatics R08-02-F0G0B | |
| WILKERSON PNEUMATIC Pneumatics R09-02-FB00 | |
| WILKERSON PNEUMATIC Pneumatics R16-02-000 | |
| WILKERSON PNEUMATIC Pneumatics R16-02-H00 | |
| WILKERSON PNEUMATIC Pneumatics R16-03-000 | |
| WILKERSON PNEUMATIC Pneumatics R16-03-H00 | |
| WILKERSON PNEUMATIC Pneumatics R18-03-F000B | |
| WILKERSON PNEUMATIC Pneumatics R21-03-000 | |
| WILKERSON PNEUMATIC Pneumatics R21-04-R00 | |
| WILKERSON PNEUMATIC Pneumatics R26-04-000 | |
| WILKERSON PNEUMATIC Pneumatics R31-0A-R00 | |
| WILKERSON PNEUMATIC Pneumatics R31-C8-R00 |
| << Prev | Next >> |