ASCO Solenoid Valve L12BA452O000030

Description
SOLENOID VALVE, SINGLE SOLENOID PILOT, SPRING RETURN, PLUG-IN, 1/4 IN INLINE, 0.07 AMP, 14.5/145 PSIG, 1/10 BAR, 110/120 VAC, 5 WAY. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, SINGLE SOLENOID PILOT, SPRING RETURN, PLUG-IN, 1/4 IN INLINE, 0.07 AMP, 14.5/145 PSIG, 1/10 BAR, 110/120 VAC, 5 WAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 4847726 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
4847726
Solenoid Valve 4847726
SOLENOID VALVE, SINGLE SOLENOID PILOT, SPRING RETURN, PLUG-IN, 1/4 IN INLINE, 0.07 AMP, 14.5/145 PSIG, 1/10 BAR, 110/120 VAC, 5 WAY. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, SINGLE SOLENOID PILOT, SPRING RETURN, PLUG-IN, 1/4 IN INLINE, 0.07 AMP, 14.5/145 PSIG, 1/10 BAR, 110/120 VAC, 5 WAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ASCO NUMATICS Valves L12BA452O000030

ASCO NUMATICS Valves L12BA452O000030

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 4847726
Product Name Solenoid Valve Solenoid Valve
Valve Type Pilot; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
Ball Check Valve 0 5 4 - 1213010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details