Norgren LLC Pneumatic Function Fittings M/837

Description
Norgren heavy duty flow regulator,G1/4
Request a Quote
Description
Norgren heavy duty flow regulator,G1/4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Function Fittings - 3158714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Function Fittings
3158714
Pneumatic Function Fittings 3158714
Norgren heavy duty flow regulator,G1/4

Norgren heavy duty flow regulator,G1/4

Supplier's Site
Pneumatic Regulator - 15223506 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
15223506
Pneumatic Regulator 15223506
FLOW REGULATOR, G 1/4 FEMALE INLET PORTXG, 1/4 FEMALE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY

FLOW REGULATOR, G 1/4 FEMALE INLET PORTXG, 1/4 FEMALE OUTLET PORT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 3158714 15223506
Product Name Pneumatic Function Fittings Pneumatic Regulator
Valve Type Flow controller
Primary Material Brass
Media Air Air
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Pressure Regulator - PRU - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-CP115 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
15mm MICROSOL - 01-211P204-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.08 inch (2.00 mm)
View Details