ABB AB Pressure Relief Valve M5162N-2M

Description
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 21173956 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
21173956
Pressure Relief Valve 21173956
DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 21173956
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details