Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1-1/2" PIPE, CLASS 125, SOLDERED BRONZE SOLID WEDGE STEM GATE VALVE 200 WOG, 125 WSP, SCREW-IN BONNET. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4 INCH GATE VALVE, T-174-A, CLASS 300, BLOCK PATTERN, COPPER NICKEL ALLOY WEDGE, FEMALE CONNECTION TYPE, BRONZE, STANDARD HANDWHEEL. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE BRONZE DISC, UNION BONNET, 600 PSI WOG, 300 PSI WSP, CLASS 300. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" PIPE, SOLDERED ENDS, BRONZE INTEGRAL GLOBE VALVE PTFE DISC, UNION BONNET, 300 PSI WOG, 150 PSI WSP, CLASS 150. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" FEMALE NPT X 1/8" GAGE PORT SOFT START-UP VALVE 110V, AC INPUT, DIN ELECTRICAL ENTRY & 30 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, INLINE NEEDLE VALVE FNPTF X FNPTF ENDS, BRASS VALVE, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" PIPE, THREADED ENDS, BRONZE INTEGRAL GLOBE VALVE PTFE DISC, SCREW-IN BONNET, 200 PSI WOG, 125 PSI WSP, CLASS 125. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-76, NEEDLE VALVE, BRASS, 1/8INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-78, NEEDLE VALVE, BRASS, .25INCH NPT, 2000PSI (138 BAR), FEMALE-TO-FEMALE, 10000-78, 3.2 (12.1) TO 34.0 (128.7). FREE 2 YEAR RADWELL WARRANTY | |
| 10000-85,FLOW VALVE, 1/4IN, FEMALE PIPE PORTS, 2000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-88, NEEDLE VALVE, BRASS, WITH KNOB, FEMALE-TO-FEMALE, 3/8 INCH NPT PORTS, 2000 PSI MAX, 13.5 GPM MAX FLOW, 10000-88. FREE 2 YEAR RADWELL WARRANTY | |
| 10000-92, INLINE NEEDLE VALVE, FEMALE TO FEMALE 1/4" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 7.0 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED... | |
| 10000-96, NLINE NEEDLE VALVE, FEMALE TO FEMALE 3/8" NPTF THREADS, CARBON STEEL, TAMPERPROOF ADJ. KEY, NO KNOB INCLUDED, 13.5 GPM MAX RECOMMENDED FLOW RATE, 5,000 PSI MAX OPERATING PRESSURE, PREFERRED... | |
| 2" PIPE, CLASS 300, THREADED BRONZE ALLOY SOLID WEDGE RISING STEM GATE VALVE 600 WOG, 300 WSP, UNION BONNET. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY N.C. PINCH VALVE, 1.250" DIA., 1/16" ID-3/16" OD TUBING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| 3 GPM 1/8 INLET, BRASS HYDRAULIC CONTROL VALVE, 1/8-27 THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| 3" BRONZE CHECK VALVE Y-PATTERN, FNPT X FNPT, 300 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 3" BUTTERFLY VALVE, VALVE SIZE 3, LD-2000-3, 3 LUG BFV, STAINLESS STEEL, 200PSI, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" BRONZE CHECK VALVE INLINE, FNPT X FNPT, 250 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" BRONZE CHECK VALVE Y-PATTERN, FNPT X FNPT, 200 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 4" PIPE, LUG BUTTERFLY VALVE LEVER HANDLE, DUCTILE IRON BODY, EPDM SEAT, 200 WOG, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY | |
| ADJ NEEDLE VALVE ASSEMBLY, 7 GPM MAX, 5000 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 120PSI, 4WAY, 5PORT, 2 POSITION, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| AIR OPERATED VALVE, 7-120PSI, SPACE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT, POPPET VALVE, CV 2.0, O.P. 30, 145 PSIG, NPTF, SPRING RETURN, LINE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PRESSURE RELIEF VALVE,RC3/4 PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, AIRLINE EQUIPMENT, AR 3/8INCH STANDARD (NPT), SMC FAMILY CODE: ED, SET PRESS 0.5-8.5 KGF/CM2 / 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 24 VDC, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR VALVE, 3 PORT, 2 POS, MANUAL, 1/8" NPTF PORT, TWO-POSITION ACTUATOR, DETENT RET. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Valves NV-30-4-K | |
| ANDERSON GREENWOOD Valves H5RIC-22 | |
| ASCO NUMATICS Valves NCPGG-021-021 | |
| ASCO NUMATICS Valves NCPGG-022-022 | |
| BALL VALVE, 1-1/4 INCH PIPE SIZE, 600 PSI MAX PRESSURE, FULL PORT, FNPT X FNPT CONNECTION, 2-PIECE STRUCTURE, INLINE BODY STYLE, BRONZE BODY MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 3/4 INCH VALVE, 600 CWP, FEMALE PRESS X FEMALE PRESS, QUARTER TURN OPERATION, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, BRONZE, FEMALE NPT THREAD, 3/4 VALVE SIZE, RPTFE SEAL, RPTFE SEAT, NIB-SEAL EXTENDED INSULATED HANDLE, QUARTER-TURN, (T-585-70-NS). FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, LEAD-FREE, FULL PORT, 1/4 TURN, 3/4 INCH NPT, FEMALE PRESS X FEMALE PRESS ENDS, 250 PSI, CS STANDARD LEVER HANDLE, METAL / STEEL / ZINC-PLATED. FREE 2 YEAR... | |
| BALL VALVE, T-595-Y-66, 3 PIECE BRONZE BALL, FULL PORT, 1 1/2 IN THREADED, FEMALE NPT, STAINLESS STEEL TRIM, QUARTER TURN. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, THREE PIECE BRONZE, LEVER, 2 INCH PORT, FULL PORT, IN-LINE ONE WAY FLOW, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BRONZE CHECK VALVE, 1-1/2 INCH, Y-PATTERN, FNPT X FNPT, 200 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| BUS DOOR MAGNET VALVE, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 2.5IN ID, LUG CONNECTION, 200PSI, SS STEM, DUCTILE IRON BODY, EPDM SEAT LINER, ALUMINUM BRONZE DISC, LOCK LEVER HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 3". FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, LD-2000 SERIES, 6INCH, BARE STEM, SS STEM, DUCTILE IRON VALVE BODY, ALUMINUM / BRONZE DISC, EPDM MOLDED SEAT LINER. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Pneumatics MX2-1/2-FR0004 | |
| CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FULLY ADJUSTABLE NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE LQA - D: AK6000-N06. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1" PIPE, INLINE, FNPT X FNPT, 250 PSI, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 2", BRONZE, Y-PATTERN, FNPT X FNPT, 600 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, ALUMINUM, 2PORT, 1/4IN NPT, .05-2-1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, BRONZE, 1/4 INCH THREADED END, Y-PATTERN, NON-SHOCK, REGRINDING TYPE, RENEWABLE DISC, INTEGRAL SEAT, HORIZONTAL SWING, 125 LB SWP/200 LB WOG. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, BRONZE, THREADED END CONNECTIONS, 1-1/4 INCH VALVE DIAMETER, FEMALE NPT THREAD, NON-MANUAL, SWING BRONZE CHECK VALVE CLASSIFICATION. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, NPT, PORT SIZE: 1/8". FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, 1-10 BAR, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, 3/8" NPT, NBR SEALS, COMPRESSED AIR. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, SERIES AK, BODY SIZE: 1/2", NPT. PORT SIZE: 1/4", 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Valves MTV-4 | |
| CLIPPARD Valves MTV-5 | |
| CONTROL VALVE SWITCH, 3WAY, 100PSI, 1/8 INCH, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 15GPM, 3500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 PORTS, BODY PORTED, 2 POSTIONS, 2-WAY FLOW DIRECTION, LEAF SWITCH, 0.11 CV, 120 PSI, NC, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3 WAY, 100 PSI, STANDARD PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DELTROL FLUID PRODUCTS Hydraulics N20BK | |
| DELTROL FLUID PRODUCTS Valves N20B | |
| DISCONTINUED BY MANUFACTURER 12/01/2014, SOLENOID VALVE, 24 VDC COIL, 2-10 BAR (29-145 PSI), 1/4IN NPT, (114899). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, , NVFS21203DZ02T, VALVE SOL/PILOT 110VAC ,VALVE SOL/PILOT 110VAC, VFS2000 SOL VALVE 4/5 PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5/2 DOUBLE OPERATOR, 110-120V, 50-60HZ, 20-120PSI, JUST PART SHOWN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR REGULATOR VALVE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, QUICK GRIP, 2 POSITION SWITCH, OPEN/CLOSE, STAINLESS STEEL, 1". FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, SERIES AK, BODY SIZE: 1/2", NPT, PORT SIZE: 3/8", 0.02-1 MPA OPERATING, 1.5 MPA PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 2-WAY, 120VAC 2POS, 2W, N.O, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, MANUAL AND AIR ACTUATED, 17CG, 250 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELBOW FITTING, SPEED CONTROLLER ELBOW COMPACT, TUBE SIZE: 5/32 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, 5PORT, 3POSITION, 110V , AVAILABLE, SURPLUS, NEW SUPLUS, 2 YEAR WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR MODULAR, ROUND BODY, SET PRESS 0.05-0.85 MPA, MAX PRESSURE 1.0 MPA, MAX TEMPERATURE 60 C, NAW 4000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 1/8 BODY SIZE, NPT PORT THREAD, 1/8 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, 3/8 BODY SIZE, NPT THREAD TYPE, 3/8 PORT SIZE, OPTIONAL SPECIFICATION ADDED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, AIR PREPARATION, MODULAR TYPE, SERIES (N) AW, 4000 FLOW RATE N/MIN., STANDARD, 1/2 INCH PORT SIZE, NPT PORT THREAD, R=IN-OUT REVERSAL, REPLACEMENT PART AW40-N04-RZ-A. FREE... | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, BODY SIZE 3/8, NPT PORT THREAD, PORT 3/8 IN, MAX PRESS 1 MPA / 10.2 KGF-CM2 / 145 PSI, SET PRESS 0.05-0.85 MPA, MAXIMUM TEMPERATURE... | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR ASSEMBLY, 3/8 INCH BODY SIZE, 1/4 INCH PORT SIZE, DIE CAST ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR/LUB RICATOR ASSEMBLY, 1/8 INCH BODY SIZE, NPT THREADS, 1 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL, SLOW START, 3/8 IN NPT, .7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FULL PORT BRASS BALL VALVE, 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLET POPPET VALVE, N SERIES, 3 WAY, 2 POSITION, 20-140 PSI, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE REGULATOR, PNEUMATIC, 4/5PORT, .05-.83MPA, 7-120PSI,W0-15PSI MINI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAINTENANCE KIT, COMBINATION REGULATOR WITH MIST SEPARATOR, HIGH FILTRATION (0.3 M), PORT SIZES:, 1/4 IN, 3/8 IN, 1/2 IN, 3/4 IN, 1 IN, KT-AMR4000. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MANUAL SAMPLING VALVE, MV- 8 SERIES, PTFE BODY, 3/4 INCH PARFLARE THROUGH, 1/2 INCH PARFARE SAMPLING PORT, 1/4 INCH PARFLARE PURGE PORT, RANGES 27 INCH HG VAUUM... | |
| DISCONTINUED BY MANUFACTURER, MODULAR AIR COMBINATION UNIT, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, LUBRICATOR/FILTER REGULATOR, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT AIR REGULATOR, SIZE 1/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER, 1/2 IN PORT, 1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, .05-.85 MPA, 7-123 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 0-10VDC, 80-100 PSI . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 1/4 INCH ENDS, 2 PORT, 250 PSI, 54016855. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 3/4 INCH NPT, .05-.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 316 STAINLESS STEEL, MAX INLET 250 PSI, P/N:54017674. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, 7-120PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, PILOT OPERATED, .05-7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR,1/4IN NPT BODY SIZE,1/4IN PORT SIZE,W/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, LOCKOUT, SLOW START, MODULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, 30-145 PSIG, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, 2-WAY, 3/4 INCH, 30-145 PSIG, 24 VDC COIL, NF5BAG524N00061. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, 3-WAY, 1/8 INCH NPT PORTS, REPLACED BY NF1BAP522N00030. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE, NF SERIES, COMPRESSED AIR, 3/4" PORTS, SOLENOID PILOT W/ SPRING RETURN, 2 POSITION, 2-WAY, NORMALLY CLOSED (NON-PASSING), LINE MOUNTED, DIN STYLE PLUG-IN SOLENOID, DC VOLTAGE,... | |
| DISCONTINUED BY MANUFACTURER, POPPET VALVE,2 POSITION 2 WAY NC, AIR PILOT, 1.7 TO 10 BAR, 3 / 4 FEMALE THREADED PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 1/2 INCH, 30LBS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, NCHL2 SERIES, 60 PSI, SOLID BRASS BODY AND SPRING, STAINLESS STEEL SPRING/GUIDES/PULL RING, VITON SEAL STANDARD, TEMP RANGE 0-350 DEG FAHRENHEIT, RELIEVES +/- 10... | |
| DISCONTINUED BY MANUFACTURER, REAGULATOR, 1/2IN BODY SIZE, NPT THREAD TYPE, 1/2 PORT SIZE, BRACKET, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REFRIGERANT VALVE, 22 VA, 2500 KPA, FOR AMMONIA AND SAFTY REFRIGERANTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR CHECK VALVE, 1/2 INCH BODY SIZE, 3/4 INCH PORT SIZE, NPT THREAD, GAUGE PRESSURE 0-160 PSI/0-1.1 MPA, SET PRESSURE 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, AIRLINE EQUIPMENT FILTER, SET PRESS 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, EXTERNAL ALARMS, OVP-ALM8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, MODULAR, 3 PORT, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, NPT THREAD TYPE, 1 INCH PORT SIZE, BODY SIZE 60, SET PRESSURE: 0.05~0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, REAR BRACKET, 3/8 INCH BODY SIZE, NPT THREAD, 3/8 INCH PORT SIZE, 3 TO 30 PSIG SETTING, NON-RELEIVING, PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, PISTON SEAL, 3.2 INCH BORE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SI UNIT, APPLIED MATERIALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMC SOLENOID VALVE, PILOT, 110VAC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID ACTUATED VALVE, MINI PNEUMATIC, 5/3 WAY VALVE, WITH NOMINAL BORE 2.3, 24 V DC, 2-8 BAR, (34305). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID INTERMEDIATE PLATE, ISO SIZE 1 2 3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT VALVE, 132/138 V, 50/60 HZ, THIS IS A LEGACY PRODUCT, AND REPLACED BY VFS2100-3FZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID START UP VALVE, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE PNEUMATIC, 5 PORT, SUPPLY PRESSURE: 0.2/0.9 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0-100 PSI, 21-26 VDC, 12" LEAD CONNECTION, W/ SURGE PROTECTION, 1/8" PORT SIZE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.15-1 MAX PRESSURE, L-CONDUIT CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1 (2 POSITION SINGLE), 1 (DIRECT), INTERNAL PILOT, 24VDC, DIN TERMINAL, LIGHT SURGE VOLT SUPPRESSOR, NON-LOCKING PUSH TYPE, PORT SIDE SPEC, W/O SUB-PLATE, RC THREAD,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 VAC, 50/60 HZ, 4-WAY, .1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 4-WAY, .1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110VAC, VFR3000 SERIES, 4/5 PORT, 0.2/0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 21-26 VDC, 0.1-1 MPA, 15-145 PSI, DOUBLE ACTING, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, 24 VDC, REPLACED BY VFR2100-5FZB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, INTERNAL PILOT, 1-1 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-SINGLE POSITIONS, INTERNAL PILOT OPERATED, PLUG IN BODY STYLE, REPONSE TIME 15MS OR LESS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 20.4-26.4 VDC, 24VDC COIL, 2.5 WATT, 0.9-8 BAR, IP65, ALTERNATE PART NUMBER 157540. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 21-26 VDC, 3 POSITION, 0.15-0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 15/150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 4-WA, 15-150 PSI, 1/2 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 5 PORT, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, SEE REPLACEMENT VFR2200-5FZB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 15-150PSI, SINGLE COIL, 24VDC, PLUG-IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 30-130PSI, 2-9KGF/CM2, 5PORT, AC88-132V 50HZ, AC94-138V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4 WAY SOLENOID, 5/2 MONOSTABLE, STANDARD NOMINAL FLOW RATE=1300 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, 21-26 VDC, 0.1-1 MPA, 15-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 4/5 PORT, SEE UPDATED PART # VFS1120-5DZ-01T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE, PLUG-IN, INTERNAL PILOT, 24 VDC, THROUGH-BASE ELECTRICAL ENTRY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, BASE MOUNT, 2 POSITION SINGLE, 132/138 VAC, 50/60 HZ, PLUG-IN, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, METAL SEAL, SUPPLY PRESSURE 0-1.0 MPA, PILOT PRESSURE 0.15-1.0 MPA, 2 POSITION SINGLE SYMBOL, EXTERNAL PILOT, COIL VOLTAGE 110-120 VAC, 50/60 HZ, WITH... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 WAY, 1/8 INCH THREAD, 29-145 PSI, 1 TO 10 BAR, (116000). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2, SINGLE, WITH MANUAL OVERRIDE, WITH LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/3-WAY VALVE, MID-POSITION CLOSED, 0.9/10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, RED HAT, 3-WAY, NORMALLY OPEN, BRASS BODY, 72 INCH LEAD, 125 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, AIR OPERATED, NVFA SERIES, 0.15-0.9 MPA SUPPLY PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ISO 5599/2, 120PSI, 110/120V, 50/60HZ, 2.9W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MIDI, 3-POSITION, 5WAY, CENTER PRESSURISED, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MT2H SERIES, 5/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 17.8 MM WIDTH, 700 L/MIN STANDARD NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, SUB-BASE PORTS, 159452. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT 24VDC, VFS2000, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT OPERATED, 24 VDC, W/ LIGHT + SURGE VOLTAGE SUPPRESSOR, LOCKING MANUAL OVERRIDE, REPLACED BY VFS2100-5FZB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT, 0.1-1.0 MPA, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PLUG IN TYPE, SINGLE SOLENOID, 2 POSITION, W/INDICATOR LIGHT, COIL (AC88-132V/50HZ-AC94 -138V/60HZ). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 2 POSITION, 5 PORT, PILOT OPERATED, BASE MOUNT, PLUG-IN TYPE, 1/8 INCH NPTF, SINGLE COIL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES: NVF3000, 2 POSITION / DOUBLE SOLENOID, BODY PORTED (OR TYPE 30 MANIFOLD), INDIVIDUAL EXHAUST FOR THE PILOT AND MAIN VALVE, 24 VDC, DIN CONNECTOR,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES: NVF3000, 2 POSITION / SINGLE SOLENOID, BODY PORTED (OR TYPE 30 MANIFOLD), INDIVIDUAL EXHAUST FOR THE PILOT AND MAIN VALVE, 24 VDC, DIN CONNECTOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SOL/PILOT, 110VAC*LQA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TIGER 2000, SINGLE SOILENOID, WITH V SOLENOID COIL, 5/3-WAY VALVE, NORMAL POSITION CLOSED, G1/8 PNEUMATIC CONNECTION, MECHANICAL SPRING RESET, INTERNAL PILOT AIR SUPPLY, B SERIES,... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VAC TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VFS2000, 110 VAC, 4/5 PORT, REPLACED BY VFS2300-3FZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VLAVE, NVF SERIES, SINGLE, 2 POSTION, BODY PORTED, 24 VDC, DIN CONNECTOR, 1/4" NPFT, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, VALVE, 24VDC, 4/5 PORT, BASE MOUNTED, 3.4VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID-OPERATED AIR CONTROL VALVE, BODY PORTED SUB PLATE INCLUDED, 5 PORT, 2 POSITION, 24VDC, SINGLE SOLENOID, SUBPLATE PORT SIZE 1/4 NPTF, PORT SIZES 1/4 NPTF, REPLACED WITH... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID/PILOT VALVE, VFS3000 SERIES, 24 VDC, 4/5 PORT, 3 POSITIONS, CLOSED CENTER, 21-26 VDC, 0.1-1.0 MPA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, BODY SIZE 1/2, PORT THREAD- G(PF), SET PRESS. 7-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, SET PRESS 0.1-0.83 MPA, 15-120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPACER REGULATOR, SET PRESS 7-120 PSI, BODY SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COVER PLATE WITH INTEGRAL FLOW CONTROLS PLATES: N-07004, VACUUM TO 150 PSI, PRESSURE SEAL BETWEEN VALVES: 16368. TIE-ROD (X2):1 7519674.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE MODULAR LOCK-OUT, 3/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, DIAPHRAGM ASSEMBLY, VALVE SEAT, VALVE GUIDE, 14 MM DIAMETER, PVC MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, DIAPHRAGM ASSSEMBLY, VALVE GUIDE, VALVE SEAT, PVC MATERIAL, 10 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SGL PLUG-IN BASE MOUNT -. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOL/PILOT, 110VAC, LQA A: VFS21, REPLACED BY VFS2100-3F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 24 VDC, 15-150 PSI, TEMP: 14 F- 140 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 150PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 24VDC COIL, 2.5W, 29-145PSI, 2-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 24VDC, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 5 PORT SOLENOID/PILOT, 110 VAC, PLUG-IN BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, EXHAUST, 3, 1/4 IN., NPT, 1/4, ALUMINUM DIE CASTED, 0.05 TO 1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, N SERIES, REMOTE PILOT OPERATED, 2-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 1/2" EXHAUST, REMOTE OPERATED, INTERNAL PRESSURE RETURN W/SWITCH REACTOR. | |
| DISCONTINUED BY MANUFACTURER, VALVE, N SERIES, REMOTE PILOT OPERATED, 2-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 3/4" EXHAUST, SOLENOID W/JUNCTION BOX, STANDARD - P-PILOT, INTERNAL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 3/4" EXHAUST, SOLENOID W/LMO, STANDARD - P-PILOT, INTERNAL PILOT... | |
| DISCONTINUED BY MANUFACTURER, VALVE, NVFS2000, BASE MOUNTED, 3 POSITION, CLOSED CENTER, NON PLUG-IN, INTERNAL PILOT, 110 VAC, 50/60 HZ, DIN CONNECTOR, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, (SUGGESTED REPLACEMENT VFS2310-3DZ). FREE... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID/PILOT, 24VDC, *LQA A: VFR330, PLUG-IN & NON PLUG-IN TYPES, MAXIMUM OPERATING PRESSURE: 130 PSI, AMBIENT & FLUID TEMPERATURE: 32 ~ 120F, MANUAL OVERRIDE: NON LOCKING... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SPEED CONTROL, SLOWSTART, 0.7 MPA, 100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, VFS3000 SERIES, SOLENOID, PILOT, 24VDC, 5 PORTS, 14.4 CFM, AIR/ INERT GAS, 0.1-1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,REGULAT OR, W/CHECK VALVE, 3/8INCH, L TO R FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MAUFACTURER. SOLENOID VALVE, 24 VDC, 1.8 W, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DIVERTER BLOCK, 1/2" IN/OUT PORT SIZE, 1/4" AUXILIARY PORT SIZE, N18 MODEL. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID PILOTED VALVE, 110 TO 120 V, 50/60 HZ, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, BODY PT. FREE 2 YEAR RADWELL WARRANTY | |
| DURR, N26010101, ECOFLOW LPF, LOW PRESSURE FLUID REGULATORS, PNEUMATIC, CONNECTOR INLET/OUTLET: G 1/8", CONNECTOR AIR: PUSH-IN 6 MM, FLUID PRESSURE MAX.: 20.0 BAR (290 PSI), FLOWRATE FLUID MAX.:2.5 I/MIN (0.66... | |
| ELECTRO-PNEUMATIC REGULATOR, 4-20 MADC, SUPPLY: 80 - 100 PSI, OUTPUT: 1 - 70PSI. FREE 2 YEAR RADWELL WARRANTY | |
| END PLATE KIT, PNEUMATIC, G1/8 PILOT AIR PORT, G1/2 PNEUMATIC CONNECTION, 2 PIECE, DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Valves MT2H-5/2-4,0-L-S-VI- B | |
| FESTO Valves MVH-5-1/4-B | |
| FESTO Valves MYH-5/2-2.3-LED-SA | |
| FESTO Valves NVF3-MOH-5/2-K-1/4-E X | |
| FILTER MODULAR, 1/8 INCH BODY SIZE, 1/4 INCH NPT, WITH BRACKET, WITH BOWL GUARD, NYLON BOWL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR 1/2IN NPT 7/120PSI W/BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR MODULAR, LQA*, SET PRESS 0.05~0.85 MPA, MAX PRESS 1.0 MPA, 145 PSI, MAX TEMP 60`C (140`F). FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, INLET: FEMALE THREAD 3/8 INCH, 20 MICRONS, SIZE 2, MANUEL DRAIN, ADJUSTING RANGE: 0-8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER-REGULATOR WITH MANOMETER INCLUDED, G 1/4 INCH, 0-8 BAR, SIZE 1, THREADED ALUMINUM INSERTS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE (NG6), MAX FLOW = 9.3 GPM (35 LPM), MAX PRESSURE = 3675 PSI (250 BAR), CONTROL PORTS = A & B, DUAL... | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, 10GPM MAX, 3000PSI MAX, METER IN / METER OUT, CONTROL PORTS = A & B, VITON SEALS (STD), REPLACED BY F03MSV-NDC-GC-D. FREE... | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D05 SIZE (NG10), MAX FLOW = 20 GPM (70 LPM), MAX PRESSURE = 3675 PSI (250 BAR), CONTROL PORTS = A & B, DUAL... | |
| FLOW CONTROL VALVE, NON-COMPENSATED, D03 SIZE, MAX FLOW = 9.3 GPM (35 LPM), MAX PRESSURE = 3675 PSI (250 BAR), METER IN FUNCTION, FUNCTION PORT = P PORT WITH SERIES... | |
| GATE VALVE, BRONZE, T-174-A, 1-1/2 INCH SIZE, CLASS 300, BLOCK PATTERN, CONNECTION TYPE: T FEMALE NPT THREAD (FIPT), STANDARD HANDWHEEL, UPC CODE: 039923620248 . FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, BRONZE, 1/4IN NPT, 3WAY, 4000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| HAND LEVER VALVE, 5 PORT, 2 POSITION, NPT PORT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| HAND LEVER, VALVE, 1/4 NPT, 4 WAY, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| HAND VALVE, 2PORT, 2POSITION, PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| HAYWARD , NV10037T, NEEDLE VALVE, 1/4IN NPT, PVC. FREE 2 YEAR RADWELL WARRANTY | |
| HOT WATER AIR VENT, AUTOMATIC, 1/8 INCH I.P MALE CONNECTION, 50 PSI, VERTICAL MOUNTING, COPPER FINISH WITH POLISHED BRASS COVER. FREE 2 YEAR RADWELL WARRANTY | |
| HUMPHREY, N461, AIR VALVE, GENERAL NPURPOSE, 120V 50/60HZ 30-125PSI 3.2W. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC NEEDLE VALVE, 2,000 PSI, 5.0 GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION Valves N600S | |
| INT REG KIT-NVJ/NVZ *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, PLUG IN, W/ GAUGE, GAUGE RANGE: 0 TO 160 PSI, FOR VFS2000 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, SET PRESSURE 0.1 - 0.83 MPA, VV82 MFLD ISO SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR, VFS4000 SOLENOID VALVE, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| INTERFACE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| LEGRIS Valves MV608-2 | |
| LOCKOUT VALVE, SERIES N06, PORT 1&2 1/2IN, PORT 3 3/4IN, FLOW L/MIN 6994, ALUMINUM BODY, SEAL NBR. FREE 2 YEAR RADWELL WARRANTY | |
| LP-GAS EQUIPMENT, 3/4" NPT ANGLE VALVE, DUCTILE IRON, 400 PSIG MAX PRESSURE . FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES INC Valves MV-A2B-A312-PM-502JE | |
| MAC VALVES, N-P2009, BLACK ADAPTER PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| MAN BLOCK ASSY, VP7-8, SOLENOID VALVE, 4/5 PORT, LQA*. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR BLOCK, NPT, 1/4 INCH, 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, MODULAR TYPE, ARM2500 SERIES, 5 REGULATORS, 1/4IN FNPT OUTLET PORTS, 3/8IN FNPT INLET PORTS, 0.05-0.85MPA. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, WITH GAUGES. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL VALVE, 1/8INCH NPT, 3PORT, 2 POS. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Pneumatics MV-5 | |
| MEAD Pneumatics MV-TP | |
| MEAD Pneumatics N2-DP | |
| MEAD Valves MV-15 | |
| MEAD Valves MV-45 | |
| MEAD Valves N2-SCD-120VAC | |
| MECHANICAL AIR CONTROL VALVE, 1/8 INCH NPT PORT, +120 PDI VACUUM PRESSURE RANGE, 3 PORT, 2 POSITION, 35 TRAVEL, 0.11 CV, NORMALLY OPEN STATE, SPOOL FUNCTION, FLIP TOGGLE. FREE 2... | |
| MECHANICAL VALVE, 2POS, 6MM TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, VFM SERIES, INTERNAL PILOT, 1/4IN NPT PORT, BASIC STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| METERING VALVE, COLORFLOW SERIES, NPT PORTS, 8 GPM (30 LPM) MAX FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| METERING VALVE, MV SERIES, IN-LINE, NPT, STEEL BODY, 3/4" CONNECTION, NITRILE SEAL, 5000 PSI (345 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| METERING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MINDMAN Valves MVAA-220-4A2 | |
| MINDMAN Valves MVHA-34C | |
| MINDMAN Valves MVHB-220-4TVC-SP-NPT | |
| MINDMAN Valves MVSC-220-3E1-NC-DC24 -NPT | |
| MINDMAN Valves MVSC-220-4E1-AC110-L | |
| MINDMAN Valves MVSC-220-4E1-AC220 | |
| MINDMAN Valves MVSC-220-4E1-DC24-NP T | |
| MINDMAN Valves MVSC-220-4E1-DC24 | |
| MINDMAN Valves MVSC-260-4E2-DC24-NP T | |
| MINDMAN Valves MVSC-300-4E1-DC24-NP T | |
| MINI BALL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE DIRECTIONAL VALVE, 15 MM, 3/2 WAY NC, 3 PIN PLUG CONNECTION, 24 VDC, PLUG CONNECTION UPWARDS 1.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE REGULATOR, NARJ SERIES, 1/8 MALE THREAD, M5 X 0.8 FEMALE THREAD, 175 PSIG PROOF PRESSURE, 115 PSIG MAX OPERATING PRESSUE, -5 TO 60 DEGREE C. FREE 2 YEAR RADWELL... | |
| MIST SEPARATOR, 1/4 INCHNPT, PRESSURE RANGE: 7 PSI TO 150 PSI, TEMPERATURE RANGE: 5 TO 60 C, FLOW RATE: 758 PER MIN., REPLQACEMENT ELEMENT # AM-EL250. FREE 2 YEAR RADWELL... | |
| MODULAR AIR COMBINATION UNIT, FILTER/REGULATOR/LUB RICATOR, INTER CHECK VALVE, 0.1 TO 0.85 MPA, 3/4 IN BODY SIZE/ NPT, 3.4 IN PORT SIZE/ NPT. FREE 2 YEAR RADWELL WARRANTY | |
| NARM*, REGULATOR MANIFOLD SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 10-32 X 10-32 F. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 6000PSI, 1/2IN NOMINAL PIPE SIZE, NPT THREAD, STEEL, PTFE TRIM, 2 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, BRASS, 416S/S, BUNA, 1/2IN SAE ORB, 2000PSI, 138BAR, 3:1 RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, BRASS, 416S/S, BUNA, 1/4IN NPT, 2000PSI, 138BAR, 3:1RATIO. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, CARTRIDGE FLOW CONTROL, WITH REVERSE FLOW CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, 2-PORT FLOW CONTROL, 5000 PSI, 12 GPM, T-5A CAVITY, 1-1/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, 60 GPM, T-18A CAVITY, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, BI-DIRECTIONAL, T-13A CAVITY, 7 GPM (0.19 INCH), 5000 PSI MAX, 7/8" VALVE HEX, 9/16" LOCKNUT HEX. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, CAPACITY 7 GPM, 5000 PSI MAX, VALVE HEX SIZE 7/8 IN, LOCKNUT HEX SIZE 9/16IN. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, FULLY ADJUSTABLE, FLOW CONTROL CARTRIDGE, REVERSE-FLOW CHECK, TWO PORTS, SERIES 3, 30 GPM, 5000 PSI, 55 COUNTERCLOCKWISE TURNS, 1-1/4 INCH VALVE HEX, 150-160 LB/FT TORQUE, 203-217 NM. FREE... | |
| NEEDLE VALVE, NFDC SERIES, 0.25 INCH MAX NOMINAL ORIFICE, T-5A CAVITY, STANDARD SCREW ADJUSTMENT, NO CRACKING PRESSURE, 12 GPM CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, REVERSE FLOW CHECK, 7GPM, 5000PSI, 7/8 IN HEX SIZE, 30PSI 2BAR. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| NORTHMAN Hydraulics MT-02W-K-30 | |
| PILOT OPERATED CHECK VALVE, 1/4 NPT, FEMALE 10-32, UNF PILOT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED CHECK VALVE, 1/8" NPT, MALE/FEMALE, 10-32 UNF PILOT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED CHECK VALVE, D03 SIZE, MAX FLOW = 50 LPM, MAX PRESSURE = 350 BAR, SEAL LOCATION = ON ACTUATOR A & B SIDE, DESIGN SERIES # 50, BUNA... | |
| PILOT OPERATED SOLENOID VALVE, 3/2-1/4"&&(DN8)-ORIF ICE: 6, 0-MONOSTABLE-STAINLE SS&&STEEL-RESILIENT: NBR-1, 8 W-COIL CLASS, &&F-II2GEXDIICGB/II2 DEXTBIIICDB-T6/5-IP6 6/67. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMADYNE Valves NV-32 | |
| PNEUMATIC REGULATOR 0-5VDC 110-130PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, INPUT 0-5 V DC/3, SUPPLY 28 PSI, OUTPUT 0-14PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, 100VAC 50/60HZ COIL, PRESSURE RANGE: 0.1 0.7MPA, 3, 5-PORT PILOT OPERATED PNEUMATIC SINGLE VALVE MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, LIGHT ON TOP, INTERNAL PILOT, MAX 150 PSI, 24 VDC, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, PLUG-IN STANDARD, NON-LOCKING. FREE... | |
| PNEUMATIC VALVE, 5 PIN CONNECTOR, 4 SCREW, ADAPTER PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR/PILOT, 5 PORT, SUPPLY PRESSURE 0.15 - 0.9 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, NAV SERIES, SOFT START-UP, 24 VDC, 2 POSITIONS, NC, 3/8" FEMALE NPT, DIN TERMINAL, 1.8W, W/ INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, SOL/PILOT, 2 POSITION/SINGLE, 110-120 VAC, 4/5 PORT, NO SUB-PLATE, 7.2 CFM. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Pneumatics N171BEMBD | |
| PNEUMAX Pneumatics N172BEMBC | |
| PNEUMAX Pneumatics N173BEMBC | |
| PNEUMAX Valves N331-R0A | |
| PNEUMAX Valves N331.0A | |
| PNEUMAX Valves N331.0B | |
| PNEUMAX Valves N331.1A | |
| PNEUMAX Valves N335.0A | |
| PNEUMAX Valves N338.0E | |
| PNEUMAX Valves N338.R0E-8 | |
| PRECISION NEEDLE VALVE, 1/8 BARB KNURLED KNOB ADJ, ,ADJUSTABLE FLOW CONTROL, USED IN PNEUMATIC AND FLUIDIC SYSTEMS.FLOW CONTROL, 3 DEGREE PIN ANGLE, -40 TO 200 F (-40 TO 93 C),... | |
| PRESSURE REGULATOR, PILOT OPERATED, BODY SIZE 2, 0.05~0.83MPA, NPT THREAD, 2IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST 1/8"NPT. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, 3/4 INCH NPT, 3 PORTS, M5 X 0.8, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, PNEUMATIC, SERIES AQ, 1/4 INCH BODY SIZE, NPT PORT THREAD, 1/8 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, SERIES AQ, 1/4 INCH PORT SIZE, DIAPHRAGM TYPE, NPT PORT THREAD, USA. FREE 2 YEAR RADWELL WARRANTY | |
| REFRIGERANT VALVE, 2-PORT, INTERNAL SOLDER CONNECTION, DN15, KVS 0.4, AC / DC 24 V, DC 0/2...10 V / 0/4...20 MA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR ,1/8"NPT, W/GAUGE PORT,AR REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 3/8" NPT *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR RELIEF 1/4INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1 INCH, M 29M, SIZE 1, MANUAL DRAIN, GAGE, INCORP. 0-12 BAR (EM). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 NPT, W/GAUGE PORT, 3 PORT, PRESSURE RANGE PSIG (MPA) 7~100 (0.05 ~ 0.7), TEMPERATURE RANGE 23~140F (-5~60C), MAX. SUPPLY PRESSURE PSIG (MPA) 220 (1.5). FREE 2 YEAR RADWELL... | |
| REGULATOR, AR SERIES, AR 3/8 INCH STANDARD (NPT), (NON-REL). FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MFLD W/GAUGES. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MODULAR, 1/2 INCH BODY, 7-120 PSIG, 1/4 INCH PIPE SIZE NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PANEL MOUNT *LQA, PORT 1/8IN, 3-30PSIG, 0.02-0.2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, SERIES 2, 3 GPM CAPACITY, 5000 PSI MAX PRESSURE, 1-1/8 INCH HEX SIZE, 80 - 90 LBF FT INSTALLATION TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| SAMPLING VALVE, HIGH PURITY, MANUAL, 1 INCH FLARE. FREE 2 YEAR RADWELL WARRANTY | |
| SAMPLING VALVE, PTFE, MANUAL, MV-8 SERIES, 27" HG VACUUM- 120 PSIG, THROUGHT PORT CV 3.2, 1/2 INCH THROUGH PORT, 1/4 INCH SAMPLING PORT, NO PURGE PORT. FREE 2 YEAR RADWELL... | |
| SCHRADER BELLOWS Pneumatics N1642003 | |
| SCREW-IN CARTRIDGE VALVE, NEEDLE VALVE, NV1-10V-R-0. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, STANDARD, 8.5 OZ BOWL, NPTF, 1 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS, MXE12.20/2, MXE12202, VALVE, 120VAC, 50/60HZ, 5.5VA, . FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE PRESSURE VALVE, 5/2 SINGLE OPERATOR, INTERNAL, 120/60-110/50 V/HZ, NON-LOCKING, 1/2 IN NPS CONDUIT W/ FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SMC ,NAS2051F-07 ,NAS2051F07 ,SPEED CONTROL, W/FITTING,1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC ,NVFR34005FZ, NVFR3400-5FZ, VALVE SOL/PILOT ,220VAC, VFR3000 ,SOL VALVE ,4/5 PORT,VALVE SOL/PILOT 220VAC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics NAQ2000-N02 | |
| SMC Pneumatics NAR2000 | |
| SMC Pneumatics NAR5060-N06 | |
| SMC Pneumatics NARBF2000-00-P-1 | |
| SMC Pneumatics NARM2500-05A-N02 | |
| SMC Pneumatics NVF2000-1 | |
| SMC Pneumatics NVFM250-N02-00 | |
| SMC VALVE SOL/PILOT *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE SOL/PILOT 24VDC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE SOL/PILOT 24VDC *LQA, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves NAQ3000-N03 | |
| SMC Valves NAV4000-N04-5DZ | |
| SMC Valves NVFR2100-5FZ | |
| SMC Valves NVFR2100-5FZB | |
| SMC Valves NVFR3100 | |
| SMC Valves NVFR4100-9EZ(AC88-13 2V/50HZ-AC94-138V/60 HZ) | |
| SMC Valves NVFS2100-3FZ | |
| SMC Valves NVFS2100-5FZ | |
| SMC Valves NVFS2200-3FZ | |
| SMC Valves NVFS2200-5FZ | |
| SMC Valves NVFS2300-3FZ | |
| SMC Valves NVFS2300-5FZ | |
| SMC Valves NVFS3100-5FZ | |
| SOLENOID AIR VALVE BODY, PILOT OPERATED, NVFS2000 SERIES, 5 PORT, BASE-MOUNTED/PLUG-IN TYPE, 2 POSITION/SINGLE SOLENOID, 12 VDC VOLTAGE, 1/8 INCH NPTF PORT SIZE, SIDE PORT, FLUSH MANUAL OVERRIDE. FREE 2... | |
| SOLENOID AIR VALVE, 110VAC, 3-WAY, NAMUR MOUNT, SINGLE ACTING, 1/2" CONDUIT CONNECTION WITH 13" WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 2.5 W, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 110/120VAC 50/60HZ 4.6W 48VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5/3WAY 2-7BAR W/INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5/3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE AC110V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE BODY WIDTH: 18 MM, PORT SIZE: RC1/8, OPERATING PRESSURE RANGE:0.15~0.8 MPA, PROOF PRESSURE: 1 MPA, FLOW: 490~817 L/MIN, REPLACES MVSD-180-4E1-DC24-NP T. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE DUAL 24VDC 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE SINGLE 24VDC LED NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 PORT SIZE, 4 WAY, SINGLE SOLENOID, AC220 VOTAGE, LEAD WIRE, NPT PORT THREAD 18MM BODY WIDTH, 5 PORT, 2 POSTION, MAXIMUM OPERATING. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 2-7 BAR, LED, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 20-130 PSI, 132/138 VOLT, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 2.4 WATT, 120 PSI, PLUG IN WITH M.O.V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 5.4 WATT, 120 PSI, DOUBLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0-10 BAR, 3/2 NORMALLY CLOSED, ELECTROVALVE, NC 24DC D.1, 1 FASTON DIN, DIAMETER 1.1. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 0.1-0.9MPA, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1/4IN NPT, 3PORT, 2POS, F CLASS, DIN CONNECTOR, NC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 5.4W,120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POS, 5PORT, 1/4IN NPTF, 120VAC COIL, TEMP RANGE 0F TO 120F. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4 WAY PLUG IN BASE, ISO 2, SOLENOID, DOUBLE OPERATOR SINGLE PRESSURE, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY NON PLUG-IN BASE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4/5 PORT, 0.2 TO 0.9 MPA, 24 VDC, 2 POSITION/SINGLE, LIGHT/SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE, PILOT EXHAUST, 110/120 VAC, 50/60 HZ, DIN TERMINAL, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, LOCKING TYPE, NPTF THREAD TYPE, 1/4 INCH PORT SIZE. FREE 2... | |
| SOLENOID VALVE, 5 PORT, 2 POSITION, 24 VDC, 2.5 W, 1/4 INCH NPT, F CLASS INSULATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, ELECTRICAL ACTUATION, 2-10 BAR OPERATING PRESSURE, G1/8 PORT CONNECTION, 750 L/MIN NOMINAL FLOW RATE, PILOTED, NON REVERSIBLE, MECHANICAL SPRING RESET, 24 VDC COIL, 2.5 W, DIE-CAST... | |
| SOLENOID VALVE, 5/2 WAY, SINGLE SOLENOID, 10 BAR PRESSURE, 900 L/MIN, G1/4 CONNECTION, 535987, SUGGESTED REPLACEMENT FOR MFH-5-1/4-NA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3-WAY VALVE, 3-10 BAR OPERATING PRESSURE, 1600 L/MIN NOMINAL FLOW RATE, SINGLE SOILENOID, NORMALLY CLOSED, G1/4 PNEUMATIC CONNECTION, MECHANICAL SPRING RESET, 24 VDC COIL, 2.5 W, DIE-CAST ALUMINUM,... | |
| SOLENOID VALVE, BORE NO. 8A, OPERATING PRESSURE RANGE 0~0.8 MPA, AMBIENT TEMPERATURE 5~60 (NO FREEZING). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, CONTROL VOLTAGE 24VDC, LR51090 8-22 NASS MAGNET FREE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE OPERATOR, 5/2 WAY, INTERNAL PILOT, 24 VDC, 5.4 WATT, NON-LOCKING, PLUG IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE, 120VAC, NOVA SERIES, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE, 24 VDC, 1/4" PORTS, NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, 3 POSITION CLOSED CENTER, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, DOUBLE SOLENOID, 24 VDC, 5.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTION WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, SINGLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 4-WAY, 0-150PSI, 24VDC, 5.4W, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 1, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN / LIGHT ON TOP, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 120 PSI, PLUG IN BASE. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, ISO 2, 3 POSITION CLOSED CENTER, 24 VDC, 2.4 WATT, 120 PSI, PILOT EXHAUST MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 3 POSITION, DUAL PRESSURE, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 4 WAY PLUG-IN BASE, 3 POSITION CLOSED CENTER, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 2.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 4 WAY PLUG-IN BASE,3 POSITION CLOSED CENTER,STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, 4-WAY, 20-120 PSI, DOUBLE OPERATOR, 24 VDC, 5.4 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, DOUBLE OPERATOR, SINGLE PRESSURE, EXTERNAL PILOT 12 END, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 120 PSI, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, DOUBLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, DOUBLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, EXTERNAL PILOT 14 END, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, EXTERNAL PILOT 12 END, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 120 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, DUAL PRESSURE, STANDARD RETURN, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, 20-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, INTERNAL PILOT AIR, 24 VDC, 2.4 WATT, 120 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN TYPE CONNECTION WITH M.O.V.. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, MEMORY SPRING, PILOT EXHAUST MUFFLED, 24 VDC, 5.4 WATT, NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, PILOT EXHAUST MUFFLED, 150 PSI, 24 VDC, 5.4 WATT, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 2, SINGLE OPERATOR, SINGLE PRESSURE, STANDARD RETURN, LIGHT ON TOP, 24 VDC, 5.4 WATT, 150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO 3, 3 POSITION OPEN CENTER, PILOT EXHAUST MUFFLED, 30-120 PSI, 110/120 VAC, 50/60 HZ, 2.9 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, 24 VDC, NON-LOCKING RECESSED MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. OPEN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, EXTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, EXTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, EXTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, DOUBLE SOLENOID PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, DOUBLE SOLENOID, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, INTERNAL PILOT, W/ AIR SPRING RETURN, PILOT EXHAUST MUFFLED, 24 VDC (8.5 W), LOCKING EXTENDED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR, SQUARE CONNECTOR. FREE 2... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 1, 1.8 CV MAX, VAC TO 150 PSI, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR, SQUARE CONNECTOR W/ LIGHT. | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 110-120 VAC, 50/60 HZ, LOCKING EXTENDED MANUAL OPERATOR,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 110-120 VAC, 50/60 HZ, PILOT EXHAUST MUFFLED, NON-LOCKING RECESSED MANUAL OPERATOR, PLUG-IN. FREE 2 YEAR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL OPERATOR, RECTANGULAR CONNECTOR (MALE ONLY). FREE 2 YEAR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. OPEN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (6 W), NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. PRESSURE CLOSED, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. PRESSURE CLOSED, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING EXTENDED MANUAL OPERATOR... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ, NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 110-120 VAC, 50/60 HZ,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (6 W),... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 2, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ AIR SPRING RETURN, INTERNAL PILOT, PILOT EXHAUST PIPED, 24 VDC (8.5 W),... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, 3 POS. CLOSED, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, DOUBLE OPERATOR, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (2.5 W), NON-LOCKING RECESSED MANUAL OPERATOR,... | |
| SOLENOID VALVE, ISO SERIES, 3-WAY PILOT, ISO 3, 1.8 CV MAX, VAC TO 150 PSI, SINGLE OPERATOR W/ SPRING AIR RETURN, EXTERNAL PILOT, PILOT EXHAUST MUFFLED, 24 VDC (8.5 W),... | |
| SOLENOID VALVE, MANUAL OVERRIDE, WITHOUT PLUG SOCKET, 5/2 MONOSTABLE, 3-10 BAR, 44-145 PSI, AIR SPRING, NON REVERSIBLE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MINI KING, N SERIES, 4 WAY . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MINIATURE, 300 SERIES, 0-10 BAR, 24 VDC, 2.3 W, 30 L/MIN FLOW RATE, 3/2 NC, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +50 DEGREES C. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MVH SERIES, 5/2 CONFIGURATION, 2-10 BAR, 24 VDC, 2.5 W, G1/4 THREAD, 5 PORTS, ELECTRIC ACTUATION, THROUGH HOLE MOUNT, -5 TO +50 DEGREE C, (19701). FREE 2 YEAR... | |
| SOLENOID VALVE, MVSC SERIES, DIN CONNECTOR, 24 V DC, 2.5 W, 4-WAY, SINGLE SOLENOID, 1/4 INCH RC TYPE THREADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NAV SERIES, SOFT START, 1/2IN NPT, 24 VDC, 3 PORTS, 145 PSI, 1.8 WATTS, 0-60 DEGREE C, 2-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFR SERIES, 5-PORT, 4-WAY, 2-POSITION DOUBLE, PLUG-IN BODY TYPE, 110 VAC, 50/60 HZ, W/ INDICATOR LIGHT AND 2-POSITION DOUBLE Z SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, NVFS SERIES, SINGLE, 2-POSITION, PLUG-IN TYPE, EXTERNAL PILOT OPERATOR, 24 VDC, THROUGH BASE ELECTRICAL ENTRY, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR, 1/8 INCH & 1/4 INCH NPTF, 0.7 /... | |
| SOLENOID VALVE, NVFS3000 SERIES, 2 POSITION, SINGLE SOLENOID, PLUG-IN TYPE, 12 VDC COIL, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR, BOTTOM PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFS5000 SERIES, TWO POSITION SINGLE SOLENOID, 5-PORT, PLUG-IN TYPE, 21-26 VDC COIL, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES ISO 1, DOUBLE OPERATOR, NON-LOCKING RECESSED, MUFFLED PILOT EXHAUST, SINGLE PRESSURE, W/LIGHTS ON BODY, 24VDC, 2.4W, 20-120PSI, 5/2-WAY,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES ISO 2, DOUBLE OPERATOR, NON-LOCKING RECESSED, STANDARD RETURN, LIGHT ON TOP, INTERNAL PILOT, PILOT EXHAUST MUFFLED, 24VDC, 5.4W, VAC-150 PSI,. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES MVH, 5/3; CLOSED, ELECTRICAL ACTUATION, 2200 L/MIN FLOW RATE, 3-10 BAR OPERATING PRESSURE, G3/8 PNEUMATIC CONNECTIONS, 24 VDC, (14944). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, 110 VAC, PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE OPERATOR, ISO 2, 4 WAY PLUG-IN BASE, SINGLE OPERATOR, SINGLE PRESSURE, INTERNAL PILOT, 24 VDC, 2.4 WATT, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SOFT START UP BODY PORT, 1/4", 0.2~1.0 MPA, 24 VDC, 50/60 HZ, NON-LOCKING PUSH TYPE, 1.8 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER 2000, SINGLE SOLENOID, 24 VDC, .3-1 MPA, 3-10 BAR, MECHANICAL SPRING, PISTON GATE VALVE, 28.32 MS ON/OFF SWITCH TIME, G1/8 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, VF1000 SERIES, 2 POSITION SINFLE, PILOT VALVE INDIVIDUAL EXHAUST, 24 VDC COIL VOLTAGE, GROMMET ENTRY, LEAD WIRE 300 MM, M5 X 0.8 BODY PORT, PRESSURE 0 ~ 100... | |
| SOLENOID VALVES, SERIES NVFS, 3 POSITION PERFECT, PLUG-IN TYPE, 24 VDC, W/ INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIALTY MFG Valves 243290 | |
| SPEED CONTROLLER, ELBOW TYPE, METAL, M3/M5 BODY, DIRECT CYLINDER, METER-OUT, 10-32 UNF, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING RING. FREE 2 YEAR RADWELL WARRANTY | |
| STANDARD AIR REGULATOR, NPT 1.5000 PORT, 7 TO 120 PSI, 0.05-0.83MPA. FREE 2 YEAR RADWELL WARRANTY | |
| STEEL HYDRAULIC CONTROL VALVE, 1 - 11-1/2 THREAD, 40 GPM 1 INLET, 3000 PSI, NPT CONNECTION, 151 L/MIN-40 GAL/MIN, STANDARD KNOB, 207 BAR MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SUN HYDRAULICS Hydraulics NFCCLCN | |
| SUN LOAD CONTROL VALVE T-23A, CAVITY VENTED, BALANCED, LOAD CONTROL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SWAGELOK, NV4N1VE15, IPT SERIES, NEEDLE VALVE, 2-WAY STRAIGHT PIPE, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| TIGER 2000, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 3-WAY, N.C., NP STEEL, #10-32 INLET/OUTLET, 300 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 4-WAY, ENP STEEL TOGGLE, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 4-WAY, NP STEEL TOGGLE, #10-32, 170 L/MIN @ 50 PSIG, 280 L/MIN @ 100 PSIG, 150 PSIG MAX.. FREE 2 YEAR RADWELL WARRANTY | |
| TRUE UNION BALL VALVE, 1 /2 INCH, PVC, 250 PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| UCI Pneumatics N4S-C1 | |
| UNIVERSAL COMPONENTS INC Valves N4S-D2 | |
| VACUUM RELIEF VALVE, 3/4IN MALE NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 110V 50HZ 14.5-145PSIG 1-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR REGULATOR, NVZS, 4/5 PORT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE BODY, 3 WAY, NO COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DBL PLUG-IN BASE MT *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE INTERFACE REGULATOR, VFS3000 SERIES, 4/5 PORT, 0.1-0.83 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE NEEDLE, 1/2 NPT, FLOW CONTROL, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SGL PLUG-IN BASE MOUNT -. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, DOUBLE POSITION, NON PLUG IN, STANDARD, GROMMET TERNINAL, 110 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPEED CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE VARIABLE FLOW CONTROL SS 1/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 110VAC, 50/60 HZ, TEMPERATURE 14F-140F, PRESS 22-150 PSI, PILOT 22-150 PSI, NPI 18, 0.25 INCH NPTF, SUPPLY PRESS 0.1-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2 WAY, INS BALL VALVE, BRASS, 1/8NPT, 3000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3 POSITION, CLOSED CENTER, PLUG-IN TYPE, EXTERNAL PILOT, 24 VDC COIL VOLTAGE, THROUGH BASE ELECTRICAL ENTRY, WITH LIGHT AND SURGE SUPPRESSOR, LOCK TYPE (SCREW TYPE), SUPPLY PRESSURE 0 ~... | |
| VALVE, AIR BLEED AND START-UP VALVE, 4-50GPM, T-3A, FLOW RATE: 80PSI, MAXIMUM OPERATING PRESSURE: 5000PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR PILOT, 0.11 CV RATE, MICROLINE, 3 PORT, 3-WAY, STRAIGHT LEAF. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR PILOTED, 5-PORT, 2-POSITION, DOUBLE PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, AIR/PILOT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE COIL: 21 - 26 VDC, PLUG-IN BASE, SUPPLY PRESSURE: 0.15 - 1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DOUBLE PLUG-IN, BASE MOUNT, 0-0.9MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FLOW CONTROL, KNURLED KNOB WITH SREW LOCK, 1-1/8 INCH NPT, (FC-55/NV-55). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, FULLY ADJUSTABLE, NEEDLE, STANDARD SCREW ADJUSTMENT, MAXIMUM NOMINAL ORIFICE: .19", CAVITY: T-13A. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HAND SLIDE, 10A BORE, R3/8 PORT SIZE, AIR, 0.05~1 MPA, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HAND SLIDE, 15A BORE NO., R1/2 PORT SIZE, 0.05~1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HAND SLIDE, AIR, BORE 20A, R3/4 PORT SIZE, 0.05~1 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MAGNETIC, 1-1/4 INCH, 2 WAY, 14 CV, 0-10 V. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 2-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1" INLET & CYL. - 1" EXHAUST, REMOTE OPERATED, INTERNAL PRESSURE RETURN. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 2-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 3/4" EXHAUST, REMOTE OPERATED, INTERNAL PRESSURE RETURN W/SWITCH REACTOR. FREE 2 YEAR... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 2-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 3/4" EXHAUST, REMOTE OPERATED, INTERNAL PRESSURE RETURN. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 1-1/4" BODY, 1" INLET & CYL. - 1-1/4" EXHAUST, REMOTE OPERATED, INTERNAL PRESSURE RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 1-1/4" BODY, 1-1/4" INLET & CYL. - 1-1/2" EXHAUST, JUNCTION BOX LMO W/LIGHT, STANDARD - P-PILOT, INTERNAL PILOT SUPPLY, P-PILOT OPERATOR,... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1" INLET & CYL. - 1" EXHAUST, JUNCTION BOX LMO W/LIGHT, STANDARD - P-PILOT, EXTERNAL PILOT SUPPLY,... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1" INLET & CYL. - 1" EXHAUST, JUNCTION BOX LMO W/LIGHT, STANDARD - P-PILOT, INTERNAL PILOT SUPPLY,... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 1/2" EXHAUST, JUNCTION BOX NLMO, STANDARD - P-PILOT, INTERNAL PILOT SUPPLY, STANDARD,... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 3/8" INLET & CYL. - 1/2" EXHAUST, JUNCTION BOX NLMO, STANDARD - P-PILOT, INTERNAL PILOT SUPPLY, STANDARD,... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY CLOSED 3/8" & 3/4" BODY, 3/8" INLET & CYL. - 1/2" EXHAUST, STANDARD - P-PILOT, INTERNAL PILOT SUPPLY, STANDARD, 140 PSI, 24... | |
| VALVE, N SERIES, REMOTE PILOT OPERATED, 3-WAY NORMALLY OPEN 3/8" & 3/4" BODY, 1/2" INLET & CYL. - 1/2" EXHAUST, REMOTE OPERATED, INTERNAL PRESSURE RETURN. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, PNEUMATIC, 0.1-1.0 MPA, 3/8 BODY SIZE, RC 1/4 PORT SIZE, 1.5 MPA PROOF PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, HAND SLIDE, 8A BORE, R1/4 PORT SIZE, NPT THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PNEUMATIC, POPPET, 3 WAY, NORMALLY CLOSED, NPT, 150 PSIG MAX, 1/8IN STEM TRAVEL, G1/8 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, QUICK EXHAUST, RC1/8 PORT SIZE, NPT THREAD, 0.1-1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SLOW START, AIR PILOT, 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START 1/2,0.2/1MPA,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START 1/4-. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START 3/8, 24VDC, NON-LOCKING PUSH TYPE (FLUSH). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START, 3/8. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOFT START, BOADY SIZE: 3/4, AV SOFT START UP BODY PORT, THREAD TYPE: NPT, PORT SIZE: 3/4, COIL VOLTAGE: 24VDC, DIN TERMINAL, WITH INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2... | |
| VALVE, SOFT START, NPT THREAD TYPE, DIN-TERMINAL, WITH INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, 1 INCH PORT SIZE, 3/4 INCH BODY SIZE, 24 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Valves NV1-10-K-0 |
| << Prev | Next >> |