Ingersoll-Rand Company Limited Control Valve M513LR

Description
CONTROL VALVE, 4-WAY, 3 POSITION, NPT, MANUAL, 140 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL VALVE, 4-WAY, 3 POSITION, NPT, MANUAL, 140 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 9807121 - Radwell International
Willingboro, NJ, United States
Control Valve
9807121
Control Valve 9807121
CONTROL VALVE, 4-WAY, 3 POSITION, NPT, MANUAL, 140 PSI. FREE 2 YEAR RADWELL WARRANTY

CONTROL VALVE, 4-WAY, 3 POSITION, NPT, MANUAL, 140 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 9807121
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
6.5mm FLEXISOL - 15-311N-009H1+1326010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Air solenoid valve - CPE18-M3H-5/3B-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details