Festo Corporation Pressure regulator LR-1/4-D-MINI

Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure regulator - LR-1/4-D-MINI - Festo Corporation
Islandia, NY, United States
Pressure regulator
LR-1/4-D-MINI
Pressure regulator LR-1/4-D-MINI
Lockable design Two pressure gauge connections for different installation options Micro, mini, midi size: directly actuated diaphragm regulator Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI Optional return flow option for venting from output 2 to input 1 With optional pressure gauge Size: micro, mini, midi, maxi
  • Lockable design
  • Two pressure gauge connections for different installation options
  • Micro, mini, midi size: directly actuated diaphragm regulator
  • Maxi size: piloted piston regulating valve, diaphragm regulator LRS-DI
  • Optional return flow option for venting from output 2 to input 1
  • With optional pressure gauge
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Regulator - 10836858 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
10836858
Pneumatic Regulator 10836858
PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR, 1-16 BAR, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 CONNECTION, ROTARY KNOB WITH DETENT, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, PRESSURE GAUGE, DIE-CAST ZINC HOUSING, (159625). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FESTO Pneumatics LR-1/4-D-MINI

FESTO Pneumatics LR-1/4-D-MINI

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number LR-1/4-D-MINI 10836858
Product Name Pressure regulator Pneumatic Regulator Pneumatic Regulator
Valve Type Diaphragm Diaphragm
Primary Material Zinc
Media Air; Compressed Air Air Air
Maximum Pressure 14.50 to 232.06 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5JS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - MN1H-2-1 1/2-MS - Festo Corporation
Specs
Valve Type Diaphragm; Solenoid
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
Air preparation unit - FRC-3/8-D-7-MIDI-A-NPT - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPE18-M1H-3GL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers