Versa Products Co., Inc. Control Valve LSC3200LL43

Description
LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 6883748 - Radwell International
Willingboro, NJ, United States
Control Valve
6883748
Control Valve 6883748
LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY

LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 6883748
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523421 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
187 TRI Thermal Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Thermal Relief Valves
Valve Size 0.19 inch (4.75 mm)
View Details