Festo Corporation Pneumatic Regulator LR-ZP-A-D-2

Description
DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 45092362 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
45092362
Pneumatic Regulator 45092362
DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 12/2014, INTERMEDIATE PRESSURE REGULATOR PLATE, (35970),174 PSI MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 45092362
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523451 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
855 LC2 Series Press-in Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details