Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| (173406) SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" 3-WAY SINGLE AIR PILOT SPRING RETURN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/2" NPT 3-WAY SOLENOID VALVE, 110 VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 3-WAY SOLENOID VALVE, 24 VDC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 5 PORT 4-WAY 3 POS. PRES CTR. DBL. SOL. VALVE, 24V, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 5 PORT 4-WAY SINGLE SOLENOID VALVE, 110 VAC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT 5 PORT 4-WAY SNGL SOLENOID VALVE, 110VAC, LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| 1/4" NPT DIRECT ACTING 3-WAY SOLENOID VALVE, 24 VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" MINIATURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" NPT 5 PORT 4-WAY AIR PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" NPT 5 PORT 4-WAY DBL. PILOT ACTUATED AIR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" NPT 5 PORT 4-WAY SINGLE SOLENOID VALVE, 110 VAC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" NPT 5 PORT 4-WAY SNGL SOLENOID VALVE, 110VAC, LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY STEM CARTRIDGE VALVE, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY STEM VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| 29 PSI MODULAR PO CHECK. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY CARTRIDGE VALVE, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY STEM CARTRIDGE VALVE, NORMALLY-OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY STEM VALVE, NORMALLY-CLOSED, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY STEM VALVE, NORMALLY-CLOSED, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| 3-WAY STEM VALVE, NORMALLY-OPEN, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| 3/4" PIPE, STANDARD PORT, PVC MINIATURE BALL VALVE 1 PIECE, INLINE - ONE WAY FLOW, FNPT X FNPT ENDS, TEE HANDLE, 150 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8" NPT STACKING FILTER-REGULATOR, 70 SCFM, FILTER/REGULATOR COMBINATION UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8", NPT, 5 PORT, 4-WAY, NAMUR MNT, SOLENOID VALVE, 110VAC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| 356 FLUID POWER, VALVE ASSEMBLY, CUSTOM. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY STEM VALVE, DOUBLE STEM, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY, 2-POSITION DETENTED LEVER VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY, 3-POSITION MOMENTARY LEVER VALVE, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| ADAPTER PLATE, 1.5 INCH, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CONTROL VALVE, 4-WAY, 1/8NPT, 24VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT VALVE, 5 PORT ,4-WAY,PORT SIZE:1/4,THREAD TYPE:NPT,AIR FLOW:740 L/MIN AT 50 PSIG, 1400 L/MIN AT 100 PSIG,STYLE:SPOOL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 1/2 IN NPT, 0.5-9 BAR / 7-130 PSI, MODULAR, LEFT TO RIGHT FLOW, PUSH TO LOCK ADJUSTMENT KNOB, ALUMINUM ALLOY HOUSIN. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 2POSITION, 5WAY, 2300L/MIN, 2-10BAR, SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/3 EXHAUSTED, G1/4 CONNECTION, 24 VDC, 3 TO 10 BAR, 1200 L/MIN FLOW RATE, NON-REVERSIBLE, -10 TO +50 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, 5/3-WAY, NORMALLY EXHAUSTED, MECHANICAL SPRING RESET, EXTERNAL AIR SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR SOLENOID VALVE, MC SERIES, 2/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 300 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC WORKING PORT, -0.95-7 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 2187. FREE... | |
| AIR SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1/8 NPT PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 10834. | |
| AIR SOLENOID VALVE, MH2 SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 100 L/MIN STANDARD NOMINAL FLOW RATE, QS-4 PNEUMATIC WORKING PORT, 24 VDC OPERATING PRESSURE, -0.9-8 BAR OPERATING PRESSURE,... | |
| AIR SOLENOID VALVE, MHE2 SERIES, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 90 L/MIN STANDARD NOMINAL FLOW RATE, QS-4 PNEUMATIC CONNECTIONS, -0.9-8 BAR OPERATING PRESSURE, 24 VDC, IP65, 525117. FREE 2 YEAR RADWELL... | |
| AIR SOLENOID VALVE, SERIES MFH, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 58 L/MIN FLOW RATE, 0-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, THROUGH-HOLE MOUNTING, M5 PNEUMATIC CONNECTIONS, (4450). FREE 2 YEAR... | |
| ASCO NUMATICS Pneumatics MR14R-02 | |
| ASCO NUMATICS Pneumatics MR14R-02G | |
| ASCO NUMATICS Valves MK02-K1 | |
| ASCO NUMATICS Valves MK10-K1 | |
| ASCO NUMATICS Valves MK15-K1 | |
| ASCO NUMATICS Valves MK3-K1 | |
| ASCO NUMATICS Valves MK40-K2 | |
| ASCO NUMATICS Valves MK55-K1 | |
| ASCO NUMATICS Valves MK8-K1 | |
| ASCO NUMATICS Valves MK8-K3 | |
| ASCO Valves MP-C-086-120 | |
| BELLOFRAM Valves MHS-FFG-14 | |
| BIMBA Pneumatics MGAFR400-15-W | |
| BOSCH,REXROTH,MDF-06 -AB-ADM,MDF06ABADM,O BSOLETE, CHECK VALVE, 4500PSI. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 2-1/2 INCH, M SERIES, LUG BODY, LEVER HANDLE, CAST IRON, DISC MATERIAL ALLUMINUM/BRONZE, LINER MATERIAL EPDM. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 3 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, CAST IRON BODY, ALUMINUM/BRONZE DISC, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION: EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY | |
| BUTTERFLY VALVE, M SERIES, LUG BODY, VALVE ONLY, DUCTILE IRON BODY MATERIAL, CF8M(316) STAINLESS STEEL DISC MATERIAL, EPDM LINER MATERIAL, EPOXY COATED BODY. FREE 2 YEAR RADWELL WARRANTY | |
| CAMOZZI Pneumatics MC104-C-25 | |
| CAMOZZI Pneumatics MC104-D00TF | |
| CAMOZZI Pneumatics MC238-R00TF | |
| CAMOZZI Pneumatics MD1-FR0000-LH | |
| CAMOZZI Pneumatics MD1-FR0000 | |
| CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE VALVE, SCREW-IN, 43650A CONNECTOR, IP65, 350BAR, 115V, 300AA00125A. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE MINI 1/8IN STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, #10-32 PORTS, AIR FLOW 180 L/MIN @ 50 PSIG; 325 L/MIN @ 100 PSIG, FORCE CRACKS AT APPROX. 1/2 PSIG, INPUT PSIG 300 PSIG MAX.300 PSIG MAX.. FREE... | |
| CHECK VALVE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, 1/8 INCH PORTS, BRASS, 300 PSIG (1,000 PSIG HYDRAULIC MAX.), 570 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics MAR-1P | |
| CLIPPARD Pneumatics MAV-2 | |
| CLIPPARD Pneumatics MAV-2C | |
| CLIPPARD Pneumatics MAV-3 | |
| CLIPPARD Pneumatics MAV-3P | |
| CLIPPARD Pneumatics MAV-4 | |
| CLIPPARD Pneumatics MAV-4D | |
| CLIPPARD Pneumatics MJV-2 | |
| CLIPPARD Pneumatics MJV-3 | |
| CLIPPARD Pneumatics MJV-4 | |
| CLIPPARD Pneumatics MJV-4D | |
| CLIPPARD Pneumatics MJVO-3 | |
| CLIPPARD Pneumatics MMFRS-4Z-P60F5 | |
| CLIPPARD Valves M-MJTV-4 | |
| CLIPPARD Valves M-MTV-4 | |
| CLIPPARD Valves MCV-1 | |
| CLIPPARD Valves MEV-2 | |
| CLIPPARD Valves MJCV-1 | |
| CLIPPARD Valves MJTV-3 | |
| CLIPPARD Valves MJTV-5 | |
| CLIPPARD Valves MJVO-2 | |
| CLIPPARD Valves MMA-34ZAS | |
| CLIPPARD Valves MMA-42QAS | |
| CLIPPARD Valves MME-2PDS-W110 | |
| CLIPPARD Valves MME-31PES-D110 | |
| CLIPPARD Valves MME-31PES-W024 | |
| CLIPPARD Valves MME-32QES-D024 | |
| CLIPPARD Valves MME-33WES-D024 | |
| CLIPPARD Valves MME-3QDS-D012 | |
| CLIPPARD Valves MME-3QDS-D24A | |
| CLIPPARD Valves MME-41PEEC-D024 | |
| CLIPPARD Valves MME-41PES-D024 | |
| CLIPPARD Valves MME-41PES-D110 | |
| CLIPPARD Valves MME-41PES-W110 | |
| CLIPPARD Valves MME-42QEEC-D024 | |
| CLIPPARD Valves MME-42QES-D024 | |
| CLIPPARD Valves MME-42QES-D110 | |
| CLIPPARD Valves MME-43WESB | |
| CLIPPARD Valves MME-44ZES-D24A | |
| CLIPPARD Valves MMV-L4QD | |
| CLIPPARD Valves MMV-L4QM-C | |
| CLIPPARD Valves MNV-1K | |
| CLOSING COIL FOR CIRCUIT BREAKER 110/127VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 VDC, .96 AMP, 23 W, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE 24VAC 50/60HZ 2W 150PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 1-140BAR, CHECK VALVE RKVE-10, PRESSURE CONTROL, CONTROL VALVE PRV2-10N-K-0-20, (41730). FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONL, 2-WAY, NORMALLY-OPEN, 1/8 INCH NPT, 200 L/MIN, 300 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, MODULAR PRESSURE REDUCING VALVE, NFPA SIZE D08, PORT FUNCTION, ADJUSTING KNOB, 8-70 BAR, 120-1000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM VALVE, SOLENOID, LINE INSTALLATION MOUNT, NPT3/4, 20MM NOMINAL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED SOLENOID VALVE, COIL 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, SPRING RETURN, 1/8" NPT, INPUT PSI 150, NITRILE SEALS, STEM TRAVEL 3/16". FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVES, 4WAY, 3...8BAR, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, "E" SERIES EXTENDED CONNECTIONS, SOLENOID VALVE, WITH MANUAL LIFT STEM, 5/8 INCH ODF SOLDER, NORMALLY CLOSED, 5/16 INCH PORT SIZE, 300 PSI AC, 15 WATTS, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, AIR CONTROL VALVE, 150PSIG, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, 5/4 CLOSED, ELECTRICAL ACTUATION, PILOT CONTROLLED, 2-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, (4576). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR SOLENOID VALVE, MCH SERIES, 4/2; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS, 2201. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASIC VALVE WITH PILOT VALVE FOR F SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, ALUMINUM/BRONZE DISC, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CHECK VALVE, 02 SERIES, 25 MPA, 40 L/MIN, STACKING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, W/ JUNCTION BOX, 120-208-240 VAC 50-60HZ, 15 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ASSEMBLY, W/JUNCTION BOX, 24VAC 50/60HZ, 10W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ONLY, 21 VDC, 0.65 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, PNEUMATIC COIL, 24 VDC SUPPLY, 1.28 WATT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, VALVE, 220/240/277VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL AIR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL VALVE, 15-30 V DC, 10 BAR, 145 PSI MAX, W/ PRESSURE GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, STAINLESS STEEL, 2 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VAVLE, 720PSIG ,115V ,50/60HZ, DRAINTENDER, 1PHASE, MOTORIZED DRAIN VALVE 115V-AC 1/2IN NPT, REPLACED BY MDV400I SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, FOR 3-WAY BALL VALVES, 120VAC 60 HZ, 1/2" NPT, 141 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRIC ACTUATOR, NON-SPRING RETURN, ROTARY SMARTX ACTUATORS, 4 NM, 2 NEMA, 24 VAC OPERATING VOLTAGE, 50/60 HZ, 0-10 VDC CONTROL SIGNAL, 100 K OHMS INPUT RESISTANCE, 0-10... | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR COMBINATION UNIT, GRID DIMENSION 62 MM, FOOD SAFE, FLOW DIRECTION: FROM RIGHT TO LEFT, FEMALE THREAD G1/2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE ACTUATOR, 120VAC, 50/60HZ, 1 PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE ACTUATOR, MP-5200 SERIES, PROPORTIONAL, 24 V, 50/60 HZ, 10 W, 50 HZ-13.2 W - 0.397 AMP, LINEAR MOTION OUTPUT SHAFT, SPRING RETURN, 10000 OHM OR... | |
| DISCONTINUED BY MANUFACTURER, MAC VALVES, PNEUMATIC VALVE MANIFOLD BASE, 3/8" ISO W/ BTM PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MACH AIR VALVE CONTROLLER, 3 UNIVERSAL INPUTS, 24 VOLTS AC, 50/60HZ, 1.5VA, 1 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MDRIVE 23 HYBRID MOTION CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MS SERIES, SOFT START VALVE, SIZE 6, NPT THREAD, ON/OFF VALVE MANUAL, PORT PLATE 3/8, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ON/OFF VALVE, 1.5 WATT, 24 VDC, IP00/65, 4-18 BAR, 60-270 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT OPERATED CHECK VALVE, 0.2 PSI (29 MPA) CRACKING PRESSURE, 31.5 MPA (4570 PSI) OPERATING PRESSURE, LOW PILOT, PORT B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT OPERATED CHECK VALVE, D05 SIZE, MAX FLOW = 20 GPM (70 LPM), MAX PRESSURE = 3675 PSI (250 BAR), FUNCTION PORT = A, DESIGN SERIES #... | |
| DISCONTINUED BY MANUFACTURER, PLUG CONNECTION COIL, 120V, 60HZ, SIZE: MXX/M12, SERVICE: AC, CLASS: F, TYPE: SPADE TERMINAL, INSULATION CLASS: FB, TEMPERATURE CLASS: HB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR CONTROL VALVE, 150 PSIG, 130 F FOR MAX SOL OPERATOR, 160 F MAX FOR AIR OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE ADAPTER, RIGHT END, INTERNAL PILOT, 25 PIN SUB D, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, 3-PORT, 0.4-0.6MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE GAUGE ISLOATOR 6PORT 0-5800PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING VALVE, NEW MODEL # MRA-01-B-7090, D03 SIZE, MAX FLOW = 9.25 GPM, MAX PRESSURE = 4570 PSI, CONTROL PORT = A, PRESSURE ADJUSTMENT = 0... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-10 BAR,18 VDC,17.4W, G 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 150-250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MS9 SERIES, 3/4 INCH PORTS, W/ GAUGE, 0-140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT COIL RELAY, VALVE, 99-121 VAC 50 HZ, 99-132 VAC 60 HZ, 3/2.4 VA, IP00/65, COIL: 100 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT START VALVE, 4BAR/60PSI/0.4MPA, 18BAR/260PSI/1.8MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 110VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 20.4/26.4VDC, 2.5W, IP00/65, 119807. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 208-240VAC,50/60HZ, 15W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 V DC, 42 V AC, 4.5 WATT, PLUG CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 1.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 10.8 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 24 VDC, 11 W, 3-BLADE, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, W/STANDARD SOCKET, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, W/STANDARD SOCKET, 220-230 VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID MOLDED KIT COIL, SIZE 1 COIL, 120V 50/60, JUNCTION BOX, LEADWIRE BLUE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE 1-1/8IN ODF SERIES 2 BODY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, 3BLADE, PLUG-IN, 24VDC, 1.5-2.5W, 364665, SAME AS MSEB-3-24VDC-2.5W, NO LONGER SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, DC, WITHOUT SOCKET, 24 VDC, 2.5 W, 3 PIN, REPLACED BY MSN1G-24DC-OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE COIL, SINGLE OPERATOR, 220 VAC, 50 HZ, 30/22 VA, IP 65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0485 SERIES, 0-10BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1 AMP, 21.6-26.4 VDC COIL, 8.5 WATT, IP20/65, NORMALLY CLOSED, CABLE CONNECTION, (550628). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1.8-10BAR, 26.1-116PSI, MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1/8 INCH PORT, 10835. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 105/180 PSI, 7/20 BAR, 0.7/2 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120 VAC, 50/60 HZ, 90W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITOIN, 3 WAY, 3-PIN 15 MM DIN 43650C, 120 VAC, 1/8 INCH NPT PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-8BAR, 30-120PSI, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 100-200 VAC, 100KPA, .9MPA, NORMALLY OPEN, NOT AVAILABLE FOR DIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 2300 L/MIN, 5/2 WAY, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 6.8 W, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24-230 VAC, 12-42 VDC, 2-10 BAR, G1/4 / G1/8 CONNECTION, 8 MM DIAMETER, CLOSED, SINGLE, (14329). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24V DC, 150 PSI, SERIES MBD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 1.5 W, 1/8 INCH PORT, 120 PSI MAX, 600L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 300PSI, 1-5/16INCH PORT, 2-1/8INCH ODF SOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2 SINGLE SOLENOID, OPERATING PRESSURE 3 TO 16 BAR, 45-145 PSI, OPERATING TEMPERATURE -10 TO 50 C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2-WAY, NORMALLY CLOSED, ELECTRICALLY-ACTUATE D SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6/10 BAR, 87/145 PSI, 0.95 W, IP00/65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6/10 BAR, 87/145 PSI, 0.95 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 7/8 IN ODS, 15.08 MM PORT, 34.4 BAR, 20.6 BAR DIFFERENTIAL, COILLESS, COIL TYPE MKC-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DIRECTIONAL CONTROL VALVE, SOLENOID PNEUMATIC VALVE 60302-9, SUGGESTED REPLACEMENT NVF3-MOH-5/2-K-1/4-E X (535987). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, FAST SWITCHING, SUB-BASE VALVE, 200 L/MIN, 3 MS SWITCH TIME, 24 VDC, 3/2 WAY VALVE, NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MHA2 SERIES, 24 VDC, 3/2-WAY, CLOSED, MONOSTABLE, 0.09 MPA-0.1 MPA, (8059587). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES MEH, 5/2; MONOSTABLE, ELECTRICAL ACTUATION, 600 L/MIN NOMINAL FLOW RATE, -0.9-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, IP65, (173130). FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE ACTING, 5/2, 24 VDC, 1/8 IN PORT, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE SOLENOID, PRESSURE SENSOR, SWITCHING DISPLAY, M8 PLUG, 230 VAC, 50-60 HZ, 24 VDC, 1.8 WATT, 3/2 WAY VALVE, 1/4 INCH THREAD. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SPRING RETURN, 4/2 WAY, NOMINAL FLOW RATE 120 L/MIN, OPERATING PRESSURE 3-8 BAR, G1/8 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE,3/8IN ODF SOLDER CONNECTIONS,LESS COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, COIL VOLTAGE 24 VDC, 4.6 WATT, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE COIL, UNDER VOLTAGE RELEASE, 110/127 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE GLIDE, BALL HANDLE, ALUMINUM BASE, MOUNT, 3WAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REBUILD/REPAIR KIT, 14-PIECE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, (104 206). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ZONE CONTROLLER, INET VALVE, 24 VAC INPUT, CLASS 2 9VA INPUT, 50/60 HZ, 24 VAC OUTPUT, 36 VA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,AIR CONTROL VALVE,150PSIG,,110/1 20V 50/60HZ COIL,. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL PRESSURE VALVE, 5PIN MICRO, 5/3 PRESSURE CENTER, . FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST VALVE, SOFT START/QUICK, M5 SERIES, SIZE 6, 24 VDC, 3.5 TO 10 BAR, 4300 L/MIN FLOW RATE, COMPRESSED AIR -2 X G1/2 PORTS, 1X G1 PORT 9 PIN D... | |
| FABCO Valves MSV-2 | |
| FESTO ELECTRIC, MS6N-LRP-1/4-D4-A8M- WR PRESSURE REGULATOR, 210PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| FESTO Pneumatics MDH-3/2-24VDC-M12-D- LED | |
| FESTO Pneumatics MEH-5/2-5,0-B | |
| FESTO Pneumatics MFH-3-M5 | |
| FESTO Pneumatics MFH-5/2-D-1-FR-C | |
| FESTO Pneumatics MHE2-MS1H-5/2-QS-4 | |
| FESTO Pneumatics MS4-EM1-1/4-S | |
| FESTO Pneumatics MS4-LFR-1/4-D6-CRV-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D6-ERM-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D6-ERV-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D7-CRM-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D7-CRV-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D7-ERM-A S-Z | |
| FESTO Pneumatics MS4-LFR-1/4-D7-ERM-A S | |
| FESTO Pneumatics MS4-LFR-1/4-D7-ERV-A S | |
| FESTO Pneumatics MS4-LR-1/4-D5-AS | |
| FESTO Pneumatics MS4-LR-1/4-D7-AS | |
| FESTO Pneumatics MS4N-LFR-1/4-D6-ERV- AS | |
| FESTO Pneumatics MS4N-LR-1/4-D6-AS | |
| FESTO Pneumatics MS6-LFR-1/2-D6-ERV-A S | |
| FESTO Pneumatics MS6-LFR-1/2-D7-CRV-A S | |
| FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S-Z | |
| FESTO Pneumatics MS6-LFR-1/2-D7-ERM-A S | |
| FESTO Pneumatics MS6-LFR-1/2-D7-ERV-A S | |
| FESTO Pneumatics MS6N-LFR-1/2-D7-CRM- AS | |
| FESTO Pneumatics MSZC-3-21-DC | |
| FESTO Valves MEBH-5/2-1/8-P-B-110 AC | |
| FESTO Valves MEH-3/2-1/8-B-SA | |
| FESTO Valves MEH-5/2-1/8-L-B | |
| FESTO Valves MEH-5/2-1/8-P-B | |
| FESTO Valves MEH-5/2-1/8-P-I-B | |
| FESTO Valves MFH-3-1/4-S | |
| FESTO Valves MFH-3-1/8-SEU | |
| FESTO Valves MFH-3-3/4-S | |
| FESTO Valves MFH-5-1/4-B | |
| FESTO Valves MFH-5-1/4-NPT | |
| FESTO Valves MFH-5-1/8-B | |
| FESTO Valves MFH-5/3G-1/8-B | |
| FESTO Valves MFH-5/3G-3/8-B | |
| FESTO Valves MHE2-MS1H-3/2G-M7 | |
| FESTO Valves MHE2-MS1H-5/2-M7 | |
| FESTO Valves MN1H-5/2-D-1-C | |
| FESTO Valves MPYE-5-1/8-LF-010-B | |
| FESTO Valves MS4-EE-1/4-10V24-S | |
| FESTO Valves MS4-EE-1/4-10V24 | |
| FESTO Valves MS6-EE-1/2-V24-S | |
| FESTO Valves MS6-SV-1/2-C-10V24-S | |
| FESTO Valves MS6-SV-1/2-E-10V24-A D1 | |
| FESTO Valves MSC-3/2-24VDC-M12 | |
| FESTO Valves MSEB-3-24VDC | |
| FESTO Valves MSFG-24/42-50/60-OD | |
| FESTO Valves MSFW-110-50/60-OD | |
| FESTO Valves MSG-24 | |
| FESTO Valves MSN1G-24V | |
| FESTO Valves MSN1W-110AC-OD | |
| FESTO Valves MSZE-3-24DC | |
| FILTER REGULATOR, 1/4" NPT FILTER-REGULATOR-LUB RICATOR, 18 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 40 MM GRID DIMENSION, 1/4 INCH FEMALE THREAD, 0.5-12 BAR, 5 UM, INTEGRATED AS METAL BOWL, FULLY AUTOMATIC, ROTARY KNOB WITH DETENT, LOCKABLE VIA ACCESSORIES. FREE 2 YEAR... | |
| FILTER REGULATOR, 531294, SIZE 6, ROTARY KNOB ACTUATOR, VERTICAL MOUNTING, 6200 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, 5M, SIZE 4, SERIES MS, MOUNTING POSITION : VERTICAL +/- 5, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, MS SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC CONNECTIONS, 529186. FREE 2... | |
| FILTER REGULATOR, MS4-LFR SERIES, ROTARY KNOB WITH DETENT, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,... | |
| FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1500 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, 529158. FREE 2... | |
| FILTER REGULATOR, MS4-LFR SERIES, SIZE 4, 40 MICRONS OF FILTRATION, 19 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 1700 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS, NBR SEALS,... | |
| FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, AUTO CONDENSATE DRAIN, WITH PRESSURE GAUGE, 19 ML MAX CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 0.3-7 BAR PRESSURE REGULATION RANGE, 1500 L/MIN FLOW... | |
| FILTER REGULATOR, MS4N SERIES, 5 MICROMETERS FILTRATION, MANUALLY ROTATING DRAIN, WITH PRESSURE GAUGE, 19ML MAX CONDENSATE VOLUME, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1200 L/MIN FLOW RATE,... | |
| FILTER REGULATOR, MS6N SERIES, SIZE 6, 5 MICRONS OF FILTRATION, MANUALLY ROTATING, 38 ML MAX. CONDENSATE VOLUME, 0.5-12 BAR PRESSURE REGULATION RANGE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT... | |
| FILTER REGULATOR, MS6N-LFR- SERIES, SIZE 6, 5 MICRONS FILTRATION, 38 ML MAX. CONDENSATE VOLUME, 2-12 BAR OPERATING PRESSURE, 4000 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531288. FREE... | |
| FILTER REGULATOR, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC, WITH PRESSURE GAUGE, 38 ML, 2-12BAR, 4500L/MINUTE NOMINAL FLOW, G1/2 PNEUMATIC CONNECTION PORT 1/PORT 2, WROUGHT ALUMINUM ALLOY. FREE 2 YEAR RADWELL... | |
| FILTER REGULATOR, ROTARY KNOB, WITH LOCK, VERTICAL +/- 5, 38 ML. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SIZE 4, VERTICAL MOUNT, MANUALLY ROTATING, 19 ML MAX CONDENSATE VOLUME, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SIZE 6, FILTER GRADE 5 UM, FULLY AUTOMATIC CONDENSATE DRAIN, ACTUATOR LOCK CLOSED WITH ROTARY KNOB WITH DETENT. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, SIZE 9, MS SERIES, 2-12 BAR, W/ PRESSURE GAUGE 40 UM FILTRATION GRADE, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 564119. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULATOR, W/PRESSURE GAUGE, MS SERIES, MANUALLY ROTATING, ROTARY KNOB W/DETENT ACTUATOR LOCK, VERTICAL MOUNT, OUTLET PRESSURE - CONSTANT, W/SEC EXH/RETURN FLOW, 0.8 - 14 BAR OPERATING PRESSURE, 0.3 -... | |
| FILTER REGULATOR, WIDTH DIMENSION 40 MM, DIRECTLY ACTUATED DIAPHRAGM REGULATOR, HIGH FLOW RATE, LOCKABLE ROTARY KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER REGULTOR, MS SERIES, ROTARY KNOB WITH DETENT, FULLY AUTOMATIC DRAIN, WITH PRESSURE GAUGE, 3.526 PSI, PLASTIC BOWL GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| FLOATING VALVE ACTUATOR, NSR, 24V, 70 LB-IN, PLENUM CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL IN-LINE. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, ONE-WAY, 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, THROTTLE AND CHECK MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| FRC, LFR, LR, MS SERIES INCH, ON/OFF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| GRUNDFOS Valves MFV-M30-10 PP/EU7 | |
| HIGH CURRENT AMPLIFIER, CONTROLS PROPORTIONAL VALVES, 10-28 VDC RANGE, REVERSE VOLTAGE PROTECTION, 75-275 HZ, 0.2 TO 10.0 SECONDS RAMP TIME. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC MODULAR CHECK VALVE, CRACKING PRESSURE 0.05 MPA, MAX FLOW RATE 40 L/MIN, MAX PRESSURE 35 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Valves MLK-VCK1 | |
| IPEX , MPAV107, COMPACT BALL VALVE, 150PSI, 1-1/2IN, SCHEDULE 80 GRAY, WITH EPDM SEALS. FREE 2 YEAR RADWELL WARRANTY | |
| ISO-1/ -2/ -3/ -4, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MAC VALVES MAC125A-V2F4-PM-111D A, SOLENOID VALVE,150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MACONNECT, , PNEUMATIC VALVE ADAPTER, 3/8IN NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD 5/WAY, 3/8 PORT SIZE, BOTTOM PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, 14 SERIES, RELIEVING STYLE, NPTF, 1/4" PORT SIZE, BLACK BODY. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, G TAP (BSPP) THREADS, 1/4 PORT SIZE. FREE 2... | |
| MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL... | |
| MANIFOLD REGULATOR, MR14 SERIES, HIGH FLOW IN COMPACT SIZE, LOCKING ADJUSTMENT KNOB, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY... | |
| MANUAL BALL VALVE, D2 SERIES, SIZE 1 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL POLYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL BALL VALVE, D2 SERIES, SIZE 1-1/2 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL POLYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| MEAD Valves MMP-375 | |
| MECHANICAL VALVE, MAVL SERIES, LARGE SIZE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, MM SERIES, MEDIUM SIZE, NORMALLY CLOSED, RC 1/8 PORT, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MHX2, MHX3, MHX4, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT VALVE, 30-150 PSI, #10-32 PORTS, 3 SCFM, FREE FLOW AT 80 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MICRO LIMIT VALVE, POPPET TYPE, 2 POSITION, 3 WAY, NORMALLY CLOSED, 10-32 THREAD, OPERATING PRESSURE 30-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE EXHAUST VALVE, RAPID, #0-32, 15-150 PSI, 140/250/220 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE FLOW CONTROL VALVE, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE NEEDLE VALVE, BUNA N SEALS, 10-32 THREADS, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| MN1H-2, VLX-2, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR DIVIDER VALVE, 7500PSI MAX, 562689,TRABON MSP SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR PILOT CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR RELIEF VALVE, NFPA SIZE D03, P PORT, ADJUSTING KNOB, 35-40 BAR 500-2000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR THROTTLE & CHECK VALVE, PRESSURE AND TEMPERATURE COMPENSATED, FOR A / B LINES, SIZE; D03. FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR REGULATOR VALVE, 1IN MOD/REG. VALVE, NEG PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR REGULATOR VALVE, 3/4" MOD/REG VALVE (3-5"). FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR REGULATOR VALVE, MODULATING VALVE, 24VDC, 60AMP ,2.5PSI, MIN RATE SETTING 0.5", CLASS I & II - 6, PO 3" - 5". FREE 2 YEAR RADWELL WARRANTY | |
| MODULATOR/REGULATOR VALVE, 3/4IN PORTS,1/2IN PSIG,MINIMUM SETTING 0.5IN W.C.. FREE 2 YEAR RADWELL WARRANTY | |
| MSFX, MSN1X, SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MSG, MSW, SOLENOID COIL. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, #10-32 PORTS WITH KNURLED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, 1/8” INLET WITH KNURLED KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, MINIATURE, BELGAS, 316 STAINLESS STEEL, ALLOY STEEL, 1/4 INCH NPT PORTS, FFG PATTERN. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, PANEL MOUNT NEEDLE VALVE WITH KNURLED KNOB, 28 I/MIN @PSIG, 71 I/MIN @100PSIG, 300 PSIG MAX PSI, BRASS BODY, 32 TO 230 DEGREES TEMP RANGE. FREE 2 YEAR... | |
| NIBCO Valves MA930UA | |
| NORGREN Pneumatics MN01CGA73A000 | |
| NORGREN Pneumatics MN01CGA75AJJA | |
| NORGREN Pneumatics MN01CGA75AJPA | |
| NORGREN Valves MH12BDA74ALJA | |
| NUGGET 500 VALVES,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| NUGGET 500 VALVES,VALVE,INLINE, AIR PILOT,1/2 PTF. FREE 2 YEAR RADWELL WARRANTY | |
| ON/OFF VALVE, 3/2 WAY MANUALLY, ACTUATED, W/ NON-REVERS FLOW, 2 X 1/4" NPT THREADED (FEMALE) CONNECTORS, 1/4" NPT THREADED (FEMALE) PNEUMATIC CONNECTION, BISTABLE OPERATION, ROTARY SLIDE VALVE, IN-LINE INSTALLATION MOUNTING,... | |
| PATTERN PILOT OPERATED CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED CHECK VALVE, D03 SIZE, MAX FLOW = 9.25 GPM (35 LPM), MAX PRESSURE = 4570 PSI (31.5 MPA), CRACKING PRESSURE = 29 PSI (0.2 MPA), CONTROL PORTS A... | |
| PILOT OPERATED CHECK VALVE, D03 SIZE, MAX FLOW = 9.3 GPM, MAX PRESSURE = 3625 PSI, CRACKING PRESSURE = 50.0 PSI, CONTROL PORTS = A & B, BUNA SEALS. FREE... | |
| PILOT OPERATED CHECK VALVE, D05 SIZE, CONTROL PORTS = A & B PORTS, MAX PRESSURE = 3675 PSI (250 BAR), MAX FLOW = 20 GPM (70 LPM), CRACKING PRESSURE =... | |
| PNEUMATIC CONTROL VALVE, PILOT/SPRING, CONNECTION PORT THREAD:G 1/4,MS4 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC LIMIT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANIFOLD, NUGGET 500 VALVES SERIES, PNEUMATIC VALVE W/O SOLENOID, 150 PSIG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC MANUAL CONTROL VALVE, MS SERIES, ON/OFF VALVE, G 1/2, 1/2 IN THREAD SIZE, 18 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MODULAR, MODEL 200, 1/8 NPT, 7-130 PSI, SQUARE/FLUSH GAUGE, 2 PORTS, PUSH TO LOCK ADJUSTMENT KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, MPPE SERIES, 3-WAY PROPORTIONAL-PRESSUR E REGULATOR, CLOSED, G 1/4" CONNECTION, 0-2.5 BAR PRESSURE REGULATION RANGE, 3.5-4.5 BAR INLET PRESSURE 1, 18-30 VDC, IP65, (164317). FREE 2 YEAR RADWELL... | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/2 INCH CONNECTION, 6 BAR, 0-10 V, (161173). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/4 INCH CONNECTION, 6 BAR, 0-10 V, (161167). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PROPORTIONAL PRESSURE CONTROL, MPPE SERIES, G 1/8 INCH CONNECTION, 6 BAR, 0-10 V, 161161. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, NUGGET 500 SERIES, OVERRIDE: NON-LOCKING, PORT SIZE NPT: 1/2 INCH, FLOW CV: 5.0, OPERATING PRESSURE: 40-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SOLENOID VALVE, ON/OFF VALVE, 3/2 WAY, G 1/4, 4-10 BAR OPERATING PRESSURE, 24 VDC, W/ SOLENOID COIL, IP65, (542578). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 120VAC, 50/60HZ, WITH INDICATING LIGHTS, 5 PIN MICRO (CHRYSLER WIRED). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 2PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, ACTUATOR, NO SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS VALVE, DOUBLE SOLENOID, . FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMAX Valves MB-9 | |
| PNEUMAX Valves MB.56 | |
| PNEUMAX Valves MB22 | |
| PNEUMAX Valves MB57 | |
| PNEUMAX Valves MB58 | |
| PNEUMAX Valves MB5 | |
| POPPET VALVE, 3-WAY , NORMALLY-CLOSED, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE .125INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 0-140 PSI, 1-10 BAR, P1 MAX: 20 BAR, 300 PSI, 2 MPA, P2: 7 BAR, 105 PSI, 0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/4IN PORT, 4BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 1/8 IN NPT INLET, #10-32 OUTLET, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 105-300 PSI, 6500 L/MIN NOMINAL FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 4-14BAR, 60-210PSI, 0.4-1.4MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 62 MM GRID, 1/4 INCH NPTF, 0.3-4 BAR, W/ ADAPTER PLATE / MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, DIRECTLY-CONTROLLED DIAPHRAGM REGULATOR, WORKING PRESSURE: 0.8/14 BAR, MATERIAL HOUSING : ALUMINUM DIE CAST, W/ PRESSURE GAUGE, 529415. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS SERIES, W/ GAUGE, 40 MM GRID DIMENSION, ROTARY KNOB WITH DETENT, DIRECT ACTUATED, 0.8-14 BAR OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS2-LR SERIES, SIZE 2, ROTARY KNOB WITH DETENT, 1-10 BAR OPERATING PRESSURE, 170 L/MIN FLOW RATE, M5 PNEUMATIC CONNECTIONS, PA-REINFORCED HOUSING, NBR DIAPHRAGM, (8086628). FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, MS4 SERIES, 0.3-7 BAR PRESSURE REGULATION RANGE, 0.8-14 BAR OPERATING PRESSURE, PORT CONNECTION: G1/4, 1800 L/MIN FLOW RATE, DIE-CAST ALUMINIUM, (529417). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS4 SERIES, 0.8 - 14 BAR, 1/4 IN PORT, 7 BAR MAX, G1/4 CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS4-LR SERIES, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1150 L/MIN STANDARD NOMINAL FLOW RATE, G1/8 PNEUMATIC CONNECTIONS, 529423. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS4N SERIES, DIRECTLY CONTROLLED DIAPHRAGM REGULATOR, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.5-12 BAR PRESSURE REGULATION RANGE, 1700 L/MIN FLOW RATE, (2) NPT1/4-18 CONNECTIONS, 531426. FREE 2... | |
| PRESSURE REGULATOR, MS4N SERIES, ROTARY KNOB WITH DETENT ACTUATOR LOCK, WITH PRESSURE GAUGE, 0.8-14 BAR OPERATING PRESSURE, 0.3-4 BAR PRESSURE REGULATION RANGE, 2100 L/MIN STANDARD NOMINAL FLOW RATE, NPT1/4-18 PNUEMATIC... | |
| PRESSURE REGULATOR, MS6N-LR SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7500 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531443. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, MS6N-LRB SERIES, SIZE 6, 0.8-20 BAR OPERATING PRESSURE, 7300 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, 531818. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, SERIES MS, SIZE 4, ROTARY KNOB WITH DETENT, 0.8-14 BAR OPERATING PRESSURE, 1800 L/MIN FLOW RATE, 1/4 NPT PNEUMATIC CONNECTIONS, DIE-CAST ALUMINUM HOUSING, (531422). FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, SIZE 6, MS SERIES, 0.8-20 BAR, 7500 L/MIN FLOW RATE, 2 X G1/2 CONNECTION, COMPRESSED AIR/INERT GAS, -10 TO +60 DEGREE C, 529989. FREE 2 YEAR RADWELL WARRANTY... | |
| PRESSURE REGULATOR,PRESSURE REGULATION RANGE 0.5-12 BAR,. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL CONTROL VALVE, VALVE FUNCTION: 5/3 CLOSED, G1/8" PORT SIZE, 0-10 BAR (0-145 PSI), 24 VDC, HIGH FLOW, 1/8" THREAD, 4-PIN M12 CONNECTION, IP65, (151693). FREE 2 YEAR RADWELL... | |
| PULSE VALVE, 1/8 INLET, NORMALLY OPEN, 3 WAY, 40-150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, MS6-SV SERIES, SOFT START, 62 MM WIDTH, MECHANICAL SPRING RESET, 3/2; CLOSED; MONOSTABLE, 3-10 BAR OPERATING PRESSURE, 5700 L/MIN FLOW RATE, 24 VDC; 1.8 W COIL, G1/2; | |
| REBUILD KIT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCING MODULAR VALVE, JIS 1/4RC-GAUGE PORT ,510-3550 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGO Valves MF250B | |
| REGULATOR PRESSURE SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, 3/4" MODULATOR REGULATOR VALVE , MR510-3/4 . FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR VALVE, MODULATOR, 2 INCH PIPE SIZE, 5 PSI MAX INLET PRESSURE, 5250 CFH MAX CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCH, MINIATURE, 125PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH FLOW IN COMPACT SIZE, FRL SERIES, STANDARD OUTPUT PRESSURE 0-125 PSIG, 1.5 OZ BOWL, RELIEVING, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, MR95HP, VALVE: NPS 1/2IN, WCC STEEL, PRESSURE REGISTRATION: INTERNAL, 80-400PSI, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT MK40-K2. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT MK40-K3. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, FOR MARK 55 SERIES, FOR VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MARK 8 SERIES, FOR 081SS4 AND 082SS4. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MK15 SERIES, SOLENOID VALVE REPAIR, 5 GASKETS, 6 O-RINGS, 2 NOZZLES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MK7 SERIES, FOR 12SAD400O, W/ SEALS AND GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, MK7-K2, GASKET SET. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, NUMATICS, MK3, FOR USE WITH 030SA4, 031SA4, 030PP4, 031PP4, 030SS4 AND 031SS4 SOLENOID VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SOLENOID VALVE REBUILD. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, WITH SEALS, FOR PNEUMATIC VALVE.. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Valves MKH0NBG53A | |
| SERIES FA, AIR PREPARATION & MICRO MIST SEPARATORS SERIES, FRL ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, 3/2 CLOSED, 4 TO 10 BAR, 7000L/MIN, 24 VDC, 2.5 W, G1/2, -10 TO +60 DEGREES C, IP65, DIE-CAST ALUMINUM, (542582). FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, MS SERIES, SIZE 4, 1/4 INCH PORTS, WITH PRESSURE GAUGE, 0-220 PSI, 0-16 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SHUT OFF VALVE, MS4 SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN STANDARD NOMINAL FLOW RATE, (3) G1/4 PNEUMATIC CONNECTIONS,... | |
| SHUT OFF VALVE, MS4-EM SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, DIRECT CONTROL TYPE, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC CONNECTIONS,... | |
| SHUT OFF VALVE, MS4N SERIES, ELECTRICAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 4-10 BAR OPERATING PRESSURE, 2000 L/MIN FLOW RATE, (2) 1/4NPT CONNECTIONS, (1) G1/4 CONNECTION, DIE-CAST ALUMINUM HOUSING, IP65,... | |
| SHUT OFF VALVE, MS4N SERIES, ROTARY GATE VALVE, MANUAL ACTUATION, WITHOUT EXHAUST AIR FLOW CONTROL, 3/2; BISTABLE VALVE FUNCTION, 0-14 BAR OPERATING PRESSURE, 2200 L/MIN STANDARD NOMINAL FLOW RATE, LINE... | |
| SHUT-OFF VALVE, ON/OFF, MS SERIES, 20 BAR, 300 PSI, 2.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SHUTTLE VALVE, #10-32 MALE OUTLET, #10-32 FEMALE INLETS. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID VALVE, 1/8", NPT, 5 PORT, 4-WAY, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| SINGLE SOLENOID VALVE, 3/8" NPT, 5 PORT, 4-WAY, 24 VDC, LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SKINNER Pneumatics MBD005 | |
| SOFT START VALVE, MS SERIES, PNEUMATIC ACTUATION, MECHANICAL SPRING RESET, 2-20 BAR OPERATING PRESSURE, 25000-42000 L/MIN STANDARD NOMINAL FLOW RATE, NBR SEALS, 541497. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START VALVE, MS6N-DE SERIES, ELECTRICAL ACTUATION, MECHANICAL SPRING RESET, 2/2 VALVE FUNCTION, 4-10 BAR OPERATING PRESSURE, 6450 L/MIN STANDARD NOMINAL FLOW RATE, 1/2 NPT PNEUMATIC CONNECTIONS, IP65, 542573. FREE... | |
| SOFT START/QUICK EXHAUST VALVE(548713). FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START/QUICK EXHAUST VALVE, MS SERIES, SIZE 6, 62 MM WIDTH, ELECTRICAL ACTUATION, PILOT-CONTROLLED, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, 3.5-10 BAR OPERATING PRESSURE, 4300 L/MIN STANDARD NOMINAL FLOW RATE, 562580. | |
| SOFT START/QUICK EXHAUST VALVE, SIZE 6, 3/8 INCH NPT CONNECTING PLATE, E CATEGORY 4, 2 CHANNEL, SELF-MONITORING, OPEN SILENCER, AG MS PRESSURE GAUGE, MULTI-PIN PLUG SOCKET / SUB-D, 9 PIN,... | |
| SOLENOID COIL W/O SOCKET W/PIN CONN, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL W/PLUG SOCKET 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL W/STANDARD SOCKET 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 110 VAC (50/60 HZ), PICK-UP POWER 9.0 VA, HOLDING POWER 7.0 VA, 3-PIN, IP65, (34420). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 12 VDC, SCREW-IN, CARTRIDGE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 220 VDC, 15 W, IP65, (3604). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 V, 50/60 HZ, (34415). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 4.5 WATTS, 42 VAC, 50/60 HZ, 9/7 VA, IP 00/65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, 4.5W, IP65, PLUG VANES FOR MSSD-F, 3-PIN, MSFG SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24VDC, DESIGN A, 3 PIN, PA, REPLACES MSN1G-24V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 3 PIN PLUG IN, 12VDC, 4.1-4.12 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, ANY MOUNTING, 10MS, 0.7PHI, 24VAC, 50/60HZ, INITIAL POWER: 9.0VA, HOLDING POWER: 7.0VA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR VALVE, WITH STANDARD PLUG SOCKET, 24 VDC, (3599). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MH SERIES, 12 MS MIN. PICK-UP TIME, 230 VAC; 14 VA, 2 NM MAX. TIGHTENING TORQUE, IP65, 549908. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MSFG SERIES, 4.5 W, 24 VDC / 42 VAC, 7.0-9.0 VA, 50/60 HZ, IP65, 4527. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, MSFW SERIES, 2-PORT, WITH PLUG SOCKET, UNIVERSAL ASSEMBLY, 3 PIN, 110 VAC, 50/60 HZ, 7-9 VA, IP65 ENCLOSURE PROTECTION, (6720). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SERIES MSG, 24 VDC, 11.5 W, IP00/65, 3 BLADE CONNECTOR, WITHOUT PLUG SOCKET, (34401). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, SIZE 8 AND 210 BAR [3045 LBF/IN2], 12VDC, DIN 43650-A CONNECTOR, 300AA00001A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, W/STANDARD SOCKET, 110VAC ,60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL,120V 60CYCLE,11W,NUMBER 2 SIZE COIL,JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, (272614-132-D), 110-120 VAC, 50/60 HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 110/120VAC, 50/60HZ, 5/3, 7VA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, 24VAC, 50/60HZ, NO, SERIES 300, 22MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE COIL, MINIATURE, 24 VDC, 5W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, 1/2IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, 1/2INCH NPTF, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, -0.9 TO 8 BAR, 24 VDC, QS-6 CONN, MOLDED-IN CABLE, TYPE OF RESET: MECHANICAL SPRING, 3/2-WAY, CLOSED, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.5-10 BAR MEDIUM PRESSURE, 3100 L/MIN STANDARD NOMINAL FLOW RATE, 2/2 WAY / CLOSED / MONOSTABLE, G1/2 FEMALE CONNECTION, IP65, (161728). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 0.5-10 BAR, 7-145 PSI, G3/4 FITTING CONNECTION, 20 MM NOMINAL WIDTH, NON-REVERSIBLE FLOW DIRECTION, PILOT CONTROLLED, BRASS HOUSING MATERIAL, PNEUMATIC SPRING RESET METHOD, SOFT SEALING PRINCIPLE. FREE 2... | |
| SOLENOID VALVE, 0.95/10 BAR, 14.4/145 PSI, WITH MANUAL OVERRIDE, FLOW RATE: 7500 L/MIN, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1-1/2IN CONNECTION, BRASS DESIGN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110/120 VAC, 50/60HZ, 6.8 WATT, 25-150 PSI, 5 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 110VAC, 3/2.4VA, 5/2-WAY, 1/8INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 12-24 VDC, 230 VAC, 0-7 BAR, W/O COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1: 0.9-16 BAR, -13-230 PSI, 12.14: 3-10 BAR, 45-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, 5-WAY, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC, 4 WATT, 4-PIN MICRO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-10 BAR, 28-145 PSI, 5/2 WAY VALVE, G1/8 , FOR F SOLENOID COIL, SERIES B. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2-POSITION, 3-WAY, ELECTRICAL ACTUATION, 500 L/MIN STANDARD NOMINAL FLOW RATE, (3) G1/8 PNEUMATIC CONNECTIONS, -0.95-10 BAR OPERATING PRESSURE, 7958. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2/2-WAY, CLOSED, ELECTRIC, POPPET SEAT, MECHANICAL SPRING, 0-8 BAR OPERATING PRESSURE, M5 CONNECTION, (4573). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, -0.9-10 BAR, 17.8MM WIDTH, 5/3 EXHAUSTED VALVE FUNCTION, FLOW CONTROL OPTION, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0 - 115 PSIG 1/8 NPT, DIRECT ACTING, 3 WAY STACKING, POPPET STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 3-8 BAR, 45-116 PSI, PISTON GATE VALVE, 5/3-WAY, PRESSURIZED, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC COIL, 6 WATT, 5/2 DOUBLE OPERATOR, 5 PIN CONNECTOR, FORD WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 2.5W, 5-PIN CONNECTION, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 250A, 10-150 PSI, NON-LOCKING RECESSED MANUAL OPERATOR, 4-PIN PLUG-IN, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, 5WAY 3-10BAR, 40-145PSI, AIR SPRING RESET, G1/4 PORT MFH51/4LB. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-10 BAR, 4100 L/MIN FLOW RATE, 5/3 CLOSED VALVE FUNCTION, ELECTRICAL ACTUATION, G1/2 PORT, 2X M5 AIR PORT, 5X SUB BASE SIZE 3 CONNECTIONS, COMPRESSED AIR, MECHANICAL SPRING,... | |
| SOLENOID VALVE, 3-10 BAR, 45-145 PSI, 24 VDC, 2.5 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3-10BAR, 40-145PSI, 150983. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 OPEN, SINGLE SOLENOID, PILOT OPERATED, 1.5-8 BAR OPERATING PRESSURE, G1/4 PNEUMATIC WORKING PORT, 800 L/MIN STANDARD NOMINAL FLOW RATE, DIE-CAST ALUMINIUM MATERIAL HOUSING, IP65, (7876). FREE 2... | |
| SOLENOID VALVE, 3/2 WAY FUNCTION, CLOSED, MONSTABLE, ELECRIC ACTUATION, 24 VDC, DIRECT PILOTING, 130 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2, CLOSED, MONOSTABLE, 0.9 TO 8 BAR, 24 VDC, -5 TO +60 DEGREE C, IP65, 2.5M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2-WAY, CLOSED, MONOSTABLE, 1.5-8 BAR, 500 L/MIN FLOW RATE, G1/8 PORT, MECHANICAL SPRING, COMPRESSED AIR, -20 TO +60 DEGREES C, IP65, (7802). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2-WAY, CLOSED, MONOSTABLE, G1/8 CONNECTION PORT, 24 VDC, -0.9 TO 8 BAR, -5 TO +60 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8"OD, N/C, LESS MKC-2 COIL, MANUAL LIFT, PORT SIZE: 7.14MM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 WAY 3 POSITION OPEN CENTER, DOUBLE OPERATOR, INTERNAL PILOT, 24 VDC 4 WATT, NON-LOCKING, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 1200 L/MIN, -13 - 230 PSI, PILOT CONTROLLED, OPERATING PRESSURE: -0.9-16 BAR, TYPE OF RESET: MECHANICAL SPRING, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 MONOSTABLE, 1708 MM WIDTH, PISTON SLIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY MONOSTABLE, ELECTRIC, G 3/8 WORKING PORT, 0.9/10 BAR, 137-145 PSI, 40 MM CONSTRUCTION WIDTH, MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY VALVES, PILOT PRESSURE P12, 1-10 BAR, 0-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2 WAY, MONOSTABLE, OPERATING VOLTAGE 24VDC, OPERATING PRESSURE -0.9-8BAR, NOMINAL FLOW RATE 9 L/MIN, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, MONOSTABLE, PILOT OPERATED, 2 TO 10 BAR, -5 TO 50 DEGREE C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2, SPRING RETURN, 2.2-8 BAR; 1/4NPT, COIL SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/2-WAY, MONOSTABLE, -0.9 TO 8 BAR, 24 VDC, 300 HZ, 90 L/MIN FLOW RATE, 5X M7 PNEUMATIC CONNECTION, ELECTRIC ACTUATION, NON-REVERSIBLE, MECHANICAL SPRING, COMPRESSED AIR, -5 TO +60... | |
| SOLENOID VALVE, 5/2-WAY, MONOSTABLE, MECHANICAL SPRING RESET, NON-REVERSIBLE FLOW DIRECTION, INTERNAL PILOT AIR SUPPLY, WITHOUT F SOLENOID COIL, G3/8, 2.5-10 BAR, 3 HZ SWITCHING, (19705). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 5/3 CLOSED, 3-10 BAR OPERATING PRESSURE, 1200 L/MIN STANDARD NOMINAL FLOW RATE, PISTON GATE VALVE, MECHANICAL SPRING, G1/4 PNEUMATIC WORKING PORT, 24 VDC, 8.5 W, IP65, DIE-CAST ALUMINUM... | |
| SOLENOID VALVE, 5/3 CLOSED, ACTUATION TYPE, FLOW RATE 4100 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5PIN MICRO, NON LOCKING, 110-120V, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8.1W, 125PSI, 1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 9.7 W, 80 PSI, 1/8 IN, 120V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DOUBLE OPERATOR, 3 POSITION, 5-WAY, OPEN CENTER, INTERNAL PILOT, 5 PIN MICRO, CHRYSLER WIRED, 110/120 VAC, 50/60 HZ, NON-LOCKING, W/ LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICAL ACTUATION, 3/2, OPEN, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRICAL ACTUATION, PISTON SLIDE, MECHANICAL SPRING, IP65 PROTECTION, THROTTLEABLE, NON REVERSIBLE FLOW, 5/2 MONOSTABLE, 3-10 BAR, 5-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRONIC PILOTED, SPRING RETURN, 1/8 INCH NPT, 3-WAY, 110 VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ELECTRONIC PILOTED, SPRING RETURN, 12 VDC, DIN, #10-32 5 PORT 4-WAY SINGLE, 2.5W, 20-125 PSIG, STANDARD MANIFOLD MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FAST SWITCHING, SUB-BASE VALVE, 200 L/MIN, 3 MS SWITCH TIME, 24 VDC, NON-DETENTING, 3/2 WAY VALVE, NORMALLY CLOSED, SUB BASE - NOMINAL WIDTH 3 MM, PLUG VANES WITH... | |
| SOLENOID VALVE, G1/2 PNEUMATIC CONNECTION, 1.5 - 10 BAR, 52MM WIDTH, 3/2 CLOSED MONOSTABLE, 3700 L/MIN, IP65, NON REVERSIBLE FLOW DIRECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, G3/8" CONNECTION, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, INLINE, 3/2 NORMALLY OPEN, M7, 2 PIN PLUG, 100 L/MIN, FAST SWITCHING, IP65 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, LESS MKC-2 COIL, MANUAL LIFT, 7/8 INCH ODF SOLDER CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MAC 125 SERIES, DOUBLE OPERATOR, 4 WAY, 2 POSITION, 5 PIN CHRYSLER WIRED, 110/120 VAC, 50/60 HZ, 6.8 W, 25 TO 150 PSI. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MAXIMATIC, 3-WAY, 2-POSITION, SINGLE SOLENOID, 1/8" NPT, DIN CONNECTOR W/LED INDICATOR, 24 VDC, NON-LOCKING MANUAL OVERRIDE, 2.5 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MDH SERIES, 5/3 WAY, EXHAUSTED, ELECTRICAL ACTUATION, 4800 L/MIN, 24 VDC, 3-16 BAR, PILOT CONTROLLED, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MECHANICAL SPRING, VALVE FUNCTION 5/3, CLOSED, 24 VDC, 3 BAR -10 BAR, THROTTLEABLE, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MEH SERIES, 5/2 WAY MONOSTABLE, POSITIVE OVERLAP, ELECTRIC ACTUATION, 24VDC, 2.5-8BAR OPERATING PRESSURE, G1/8, -5 TO +50 DEGREES C, IP65, 173127. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MFH SERIES, 1.2008 INCH VALVE SIZE, 1000 L/M NOMINAL FLOW RATE, 2.2-8 BAR , -10-60C OPERATING TEMP RANGE, 5/2 MONOSTABLE VALVE FUNCTION, POPPET CONFIGURATION. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MFH SERIES, 1.2008 INCH VALVE SIZE, 800 L/MIN STANDARD NOMINAL FLOW RATE, -0.95 TO 10 BAR WORKING PRESSURE, POPPET SEAT DESIGN STRUCTURE, IP65 PROTECTION CLASS, 0.2756 INCH NOMINAL... | |
| SOLENOID VALVE, MFH SERIES, 2.5591 INCH WIDTH, 4100 L/MIN NOMINAL FLOW RATE, 5/3 CLOSED VALVE FUNCTION, 3 TO 10 BAR PRESSURE RANGE, MECHANCAL SPRING TYPE RESET, -10 TO 60°C TEMP... | |
| SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 3700 L/MIN STANDARD NOMINAL FLOW RATE, G1/2 PNEUMATIC WORKING PORT, -0.95-10 BAR OPERATING PRESSURE, G1/2 PNEUMATIC CONNECTION, 7960. FREE... | |
| SOLENOID VALVE, MFH SERIES, 3/2; CLOSED; MONOSTABLE VALVE FUNCTION, ELECTRICAL ACTUATION, 800 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 1.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, IP65, 9964. | |
| SOLENOID VALVE, MFH SERIES, 5/2 MONOSTABLE, ELECTRICAL ACTUATION, W/ MANUAL OVERIDE, 1.8/8 BAR, 26/120 PSI, G1/8 PNEUMATIC WORKING PORT, COIL SOLD SEPARATELY, FESTO PART # 9982. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, MFH SERIES, 5/2-WAY; MONOSTABLE VALVE FUNCTION, ELECTRIC ACTUATION, 1000 L/MIN STANDARD NOMINAL FLOW RATE, G1/4 PNEUMATIC WORKING PORT, 2.2-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/4 PNEUMATIC CONNECTIONS,... | |
| SOLENOID VALVE, MFH SERIES, 5/3; EXHAUSTED VALVE FUNCTION, ELECTRICAL ACTUATION, 32 MM WIDTH, 1600 L/MIN STANDARD NOMINAL FLOW RATE, 3-10 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, PILOT-CONTROLLED, G1/4 PNEUMATIC CONNECTIONS,... | |
| SOLENOID VALVE, MFH SERIES, TIGER CLASSIC VALVE, ELECTRICAL ACTUATOR, COMPRESSED AIR, 2-10 BAR, 1300 I/MIN, G THREAD. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MH1 SERIES, SUB-BASE, W/O LED, 10-14 L/MIN, SWITCHING, 24 VDC, 3/2 WAY, NORMALLY OPEN, 0.65 MM, PLUG CONNECTION AT REAR, 197020. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, MH1 SERIES, SUB-BASE, W/O LED, 10-14 L/MIN, SWITCHING, 5 VDC, 3/2 WAY, NORMALLY CLOSED, 0.65 MM, PLUG CONNECTION UNDERNEATH FOR PLUG-IN CONNECTION, (197006). FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, MIDI, 3/2 NORMALLY CLOSED, SPRING RESET, 24 VDC, 1/8IN PORT, 600L/MIN, (173124). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NORMALLY CLOSED, 2-WAY, LESS COIL, 5/8-INCH OD FEMALE CONNECTION, 3/4-INCH OD MALE PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, ON/OFF VALVE, 18 BAR, SILENCER, SIZE 6, FLOW LEFT TO RIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PENUMATIC, 5/2, MONOSTABLE, 12617. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC MANIFOLD, ADAPTER PLATE, PLUG-IN, 1/8IN NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC SPRING, PISTON PUSHER, 2300 L/MIN,5/2, MONOSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PRESSURE-RELIEVED POPPET, 3/2 CLOSED, MONOSTABLE, WIDTH=10MM, ELECTRICAL ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SERIES MH2, PNEUMATIC, 3/2; CLOSED; MONOSTABLE, ELECTRICAL ACTUATION, 100 L/MIN FLOW RATE, -0.9-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, M7 PNEUMATIC CONNECTIONS, 24 VDC, IP65, (196131). FREE 2... | |
| SOLENOID VALVE, SINGLE PRESSURE, 110/120VAC COIL, 5/3 CLOSED CENTER, 5 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, TOP PORT, NON-LOCKING RECESSED MANUAL OPERATOR, 24 VDC, 4 WATT, 25 TO 150 PSI, 4-PIN MALE PLUG-IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE SOLENOID, TOP PORT, NON-LOCKING RECESSED MANUAL OPERATOR, DC OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SINGLE, 5/3WAY, 1/4, ISO SIZE ONE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SOFT START, 1/2 INCH NPT, 24 VDC, 400 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER 2000, 5/3 CLOSED, MECHANICAL SPRING, -.9 TO10 BAR, 1000L/MIN, G1/8, 26MM WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, TIGER CLASSIC, WITH ARMATURE TUBE FOR F SOLENOID COIL, SINGLE SOLENOID, NORMALLY CLOSED, 5/2-WAY VALVE, 0-8BAR, 12-230VDC, (10349), EXTERNAL PILOT AIR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL VALVE, 110/120VAC, 50/60HZ, 6.8W, 5-PIN CONNECTON, 4-WAY, 10-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, UNIVERSAL VALVE, 24VDC, 2.5W, 5-PIN CONNECTION, 4-WAY, 0-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VALVE FUNCTION, 5/3 CLOSED. ACTUATION TYPE, ELECTRICAL. BUILD.WIDTH [MM], 42. NORMAL NOMINAL FLOW [L/MIN], 1.200. OPERATING PRESSURE [BAR], 3 TO 10. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/ MANUAL OVERRIDE, 5/2-WAY, MONOSTABLE, ELECTRIC ACTUATION, FLOW RATE: 1200 L/MIN, 2-10 BAR, IP65, (150981). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, W/MANUAL OVERRIDE, 8BAR, 120PSI, 1/2INCH NPT, (9857). FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, COIL ,STANDARD SOCKET, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SPARE COIL, CUBE, 220 VOLT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN Valves MKC-1 120/50-60 JAM | |
| SQUARE D Valves MF4D-6083-100 | |
| STACKING FILTER-REGULATOR, MAXIMATIC SERIES, 1/2" NPT PORT, W/ SEMI-AUTOMATIC DRAIN, 7-60 PSIG REGULATING RANGE, 5 MICRONS OF FILTRATION. FREE 2 YEAR RADWELL WARRANTY | |
| STEM CARTRIDGE VALVE 3-WAY, NORMALLY CLOSED, EXHAUST TO ATMOSPHERE THROUGH HOLLOW STEM, FLOW @100 PSIG: 170 I/M (6 SCFM), 300 PSIG, 15/32-32 THREAD MT, 1/8" STEM TRAVEL. FREE 2 YEAR... | |
| STEM CARTRIDGE VALVE, 2-WAY, NORMALLY-CLOSED, 170 L/MIN FLOW, 300 PSIG INPUT, 1/8" STEM TRAVEL, INSERTS INTO A 3/8" BORE. FREE 2 YEAR RADWELL WARRANTY | |
| STEM POPPET VALVE, 2-WAY, NORMALLY-CLOSED, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| STEM VALVE, 3-WAY VALVE, NORMALLY-OPEN, 1/8" NPT, 150 PSIG, 340 L/MIN AIR FLOW, BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| STEM VALVE, 4-WAY VALVE, DOUBLE STEM, 1/8" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| STEM VALVE, 4-WAY, SPRING RETURN, #10-32. FREE 2 YEAR RADWELL WARRANTY | |
| THROTTLE & CHECK VALVE, D03 SIZE, 15.9 GPM (60 LPM), 4570 PSI (31.5 MPA), METER OUT FUNCTION, CONTROL PORTS # A & B PORTS, BUNA SEALS, DESIGN NO # 70,... | |
| THROTTLE AND CHECK MODULAR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE SPOOL VALVE 4W 2POS NP BRASS G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 3-WAY, NP STEEL TOGGLE, 1/8" NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 4-WAY, ENP STEEL TOGGLE, G1/8. FREE 2 YEAR RADWELL WARRANTY | |
| TOGGLE VALVE, 4-WAY, FULLY-PORTED, NICKEL-PLATED STEEL, 2 POSITION SPOOL VALVE, AIR FLOW: 295 I/MIN AT 100 PSIG, FORCE: 3 OUNCE NOMINAL, 300 PSI MAX. PRESURE, EXHAUST 1/8 INCH NPT INLET/OUTLET:... | |
| VALVE ASSEMBLY, NUGGET 500, DIRECT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, MARK 3, 3 POSITION, REPLACEMENT PARTS, O-RING, SPRING, GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, REBUILD, MARK 7 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SERVICE KIT, REPAIR KIT, MK15, FOR USE WITH MODELS 152SA4 AND 153SA4. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SERVICE KIT, SOLENOID VALVE SERVICE, MARK 8 SERIES, USE WITH 081SS5 AND 082SS5. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/4" NPT, 5 PORT, 4-WAY SINGLE SOLENOID VALVE, 24 VDC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 2PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/2 NC, 24VDC, 2 PIN PLUG, QS-4, FAST SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/4" PIPE, FULL PORT, PVC TRUE UNION DESIGN BALL VALVE, INLINE - TWO WAY FLOW, FNPT X FNPT ENDS, TEE HANDLE, 175 WOG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, MULTI FUNCTION SERIES, M30 CONNECTION, 10 + 2 BAR, POLYPROPYLENE CONNECTION MATERIAL, EPDM GASKET MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE RELIEF, 1/2 INCH NPT, STAMPED BRACKET, T-BRACKET, 400 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PROPORTIONAL DIRECTIONAL CONTROL, 5/3 CLOSED, G1/8, 350L/MIN, 17-30V. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Hydraulics MCSCH115AG000010 | |
| VICKERS Hydraulics MCSCS012DG000010 | |
| VICKERS Valves MCSCJ024DG000010 | |
| VICKERS Valves MCSCS012BN000010 | |
| YUKEN Hydraulics MSW-01-Y-70 |
| << Prev | Next >> |