IMI Bimba Control Valve LTV-85

Description
AIR CONTROL VALVE, 5 PORT, 2 POSITION, 1/8 INCH NPTF PORT, ROD LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY
Description
AIR CONTROL VALVE, 5 PORT, 2 POSITION, 1/8 INCH NPTF PORT, ROD LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 26004938 - Radwell International
Willingboro, NJ, United States
Control Valve
26004938
Control Valve 26004938
AIR CONTROL VALVE, 5 PORT, 2 POSITION, 1/8 INCH NPTF PORT, ROD LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY

AIR CONTROL VALVE, 5 PORT, 2 POSITION, 1/8 INCH NPTF PORT, ROD LEVER OPERATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 26004938
Product Name Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

22mm MINISOL - 09-211-101020+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.00 mm)
View Details
Pneumatic Manual Control Valves - 2795453 - RS Components, Ltd.
Specs
Valve Type Control Valve
Media Air
Maximum Pressure 116.03 psi (81.66 m H2O)
View Details
Electrically Actuated 3-Way Ball Valve - EYH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details