Festo Corporation Basic valve LFR-D-MAXI-A

Description
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Request a Quote Datasheet
Description
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic valve - LFR-D-MAXI-A - Festo Corporation
Islandia, NY, United States
Basic valve
LFR-D-MAXI-A
Basic valve LFR-D-MAXI-A
Two pressure gauge connections for different installation options With manual, semi-automatic, or fully automatic condensate drain Lockable rotary knob Size: micro, mini, midi, maxi
  • Two pressure gauge connections for different installation options
  • With manual, semi-automatic, or fully automatic condensate drain
  • Lockable rotary knob
  • Size: micro, mini, midi, maxi
Supplier's Site Datasheet
Pneumatic Filter Regulator - 14734178 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter Regulator
14734178
Pneumatic Filter Regulator 14734178
FILTER REGULATOR, LFR SERIES, MAXI SIZE, 40 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, G1/4 PREPARED GAUGE, 1.931-12.411 BAR OPERATING PRESSURE, 43157 L/MIN STANDARD NOMINAL FLOW RATE, 546438. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, LFR SERIES, MAXI SIZE, 40 MICRONS FILTRATION, 80 ML MAX. CONDENSATE VOLUME, G1/4 PREPARED GAUGE, 1.931-12.411 BAR OPERATING PRESSURE, 43157 L/MIN STANDARD NOMINAL FLOW RATE, 546438. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Industrial Valves Industrial Valves
Product Number LFR-D-MAXI-A 14734178
Product Name Basic valve Pneumatic Filter Regulator
Primary Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Air preparation unit - FRC-1/8-D-MINI-KC-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 21.76 to 174.05 psi (15.31 to 122 m H2O)
View Details
Air solenoid valve - CPE14-M1BH-3OLS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-3OLS-3GLS-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE24-M1H-5/3G-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers