Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 0.38 CV RATE, 1/4" NPT INLET MECHANICAL VALVE 3 WAY, 3 PORTS, PUSH BUTTON EXTENDED. FREE 2 YEAR RADWELL WARRANTY | |
| 0.55 CV RATE, 1/8" NPT INLET MECHANICAL VALVE 4 WAY, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| 1 BSPP BALL VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| 1-1/2 NPT 2 - 125 PSI HEAVY-DUTY ALUMINUM REGULATOR 250 MAX SUPPLY PSI, 300 CFM, 32 TO 175°F, 3.62" WIDE X 8.46" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8" REG 0-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| 1/8", 3-WAY STACKING SOLENOID VALVE 24 VDC, 0.2 CV RATE, 2.4" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 3 PORT SOLENOID VALVE, METAL SEAL, SERIES:VZ200, TYPE OF ACTUATION: 1N.C., BODY TYPE: BODY PORTED INDIVIDUAL/COMMON PILOT EXHAUST, 12VDC RATED VOLT, GROMMET LEAD WIRE LENGTH 300MM, MANUAL OVERRIDE: PUSH TYPE(SAFETY... | |
| 3-WAY FULLY-PORTED VALVE, IN-LINE MOUNT, SPADE TERM., 24 VDC, OXYGEN. FREE 2 YEAR RADWELL WARRANTY | |
| 3/8 NPT STANDARD 1 PC FILTER/REGULATOR FRL UNIT 132 SCFM, 150 MAX PSI, POLYCARBONATE BOWL, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| 356 FLUID POWER, 4WY VLV, PRTD, DIN P211SS-024-E. FREE 2 YEAR RADWELL WARRANTY | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, COMMON EXHAUST, STANDARD 1 WDC(1.2 W/LED), 5 VDC, M TYPE PLUG W/ 12" LEAD, W/ INDICATOR LIGHT... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR... | |
| 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 24 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, W/ INDICATOR... | |
| ACTUATED BALL VALVE, FNPT CONNECTION TYPE, 3-PIECE VALVE STRUCTURE, INLINE BODY STYLE, 80-110 PSI, 1000 PSI CWP, 150 PSI WSP, 1 INCH PIPE, FULL PORT, SPRING RETURN / FAIL CLOSE,... | |
| AIR OPERATED VALVE, 40 PSI AIR/INERT GAS, 40 PSI WATER, 40 PSI LT OIL, 1/4IN NPT, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT VALVE, 3-WAY - VALVE PRESSURE RANGE: 20 ~ 145PSI, 0 ~ 1MPA. FREE 2 YEAR RADWELL WARRANTY | |
| ARO Valves P251SS-120-A | |
| ASCO Pneumatics P262B202 | |
| ASEA BROWN BOVERI Valves OVRPV40-1500H CU | |
| BALL CONE CHECK VALVE, 1/2" CONNECTION SIZE, 2.31" LENGTH, 0.5" SIZE, BRONZE. FREE 2 YEAR RADWELL WARRANTY | |
| BALL VALVE, 1/2IN PORT, 1/4IN EXHAUST PORT, . FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC DISC CARTRIDGE, GOLD, 2 1/8 IN". FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC DISC CARTRIDGE, GOLD, DIAMETER 13/16", HEIGHT 2". FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE KIT, FOR EXHAUST MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, MODULAR, D03 SIZE, 13.2 GPM MAX FLOW, 3625 PSI MAX PRESSURE, B PORT, 29 PSI CRACKING PRESSURE, 1/8 INCH NOMINAL DIAMETER, M8 MOUNT, DESIGN # 21. | |
| COIL VALVE 120VAC LIGHTED CONNECTOR W/6FT LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, .067 AMP, 6 W, 110/120 VAC, 50/60 HZ, FOR PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 22 MM, 24 VDC, 3 W, 48 VAC, 5VA. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 22MM, TYPE B, 110AC,(5VA). FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 24 VDC, 2.7 WATT, 3 PIN, 100% PERCENT ED. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, DO3, 24VDC, DIN. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LOCK-OUT VALVE 1/2 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT REGULATOR COMM PORT. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT VALVE, SERIES P15B, FOR SUB-BASE MOUNTING, 5/2 WAY, SINGLE IMPULSE, 1 WATT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONFIGURABLE ELECTR. 2-WAY PI-CCV EPIV FAIL-SAFE, AC/DC 24 V, DN 1"[25], INTERNAL THREAD, GPM 18.2|ELECTRONIC PRESSURE INDEPENDENT VALVE (EPIV), 1", 2-WAY, GPM 18.2 VALVE ACTUATOR, ELECTRONIC FAIL-SAFE, AC/DC 24 V,... | |
| CONTROL SHUT VALVE 3/8NPT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 3/2 NC FUNCTION, PTF EXHAUST PORT, WITHOUT CONNECTOR, NO SOLENOID, WITHOUT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROLE VALVE, 3 PORTS, 2 WAY, AIR/INERT GAS, NORMALLY OPEN, 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY | |
| COUNTER BALANCE MODULAR VALVE, D05 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 3625 PSI, NOMINAL DIAMETER = 3/8 INCH, CONTROL PORT = B, INTERNAL PILOT & INTERNAL DRAIN,... | |
| CYLINDER COIL, H SERIES, DIN VALVE, 30MM, 3 PIN, 24VDC, REPLACES PS2828A49P. FREE 2 YEAR RADWELL WARRANTY | |
| DEMA ENGINEERING Valves P442 | |
| DEMA ENGINEERING Valves P443 | |
| DIRECT AIR VALVE, AIR PILOT, 3 WAY, 1/4IN NPT PORT, W/O MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED PRESSURE REDUCING & RELIEVING VALVE, D03 SIZE, 3 WAY SPOOL TYPE, CONTROL PORT = P, MAX FLOW = 20 GPM (75 LPM), MAX PRESSURE = 5000 PSI (350... | |
| DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, 24 VDC, RECESSED NON LOCKING MANUAL OPERATOR, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, MOUNTED ON SUB PLATE - 1/4 NPT SIDE PORTS, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL... | |
| DIRECTIONAL AIR VALVE, SERIES NVS, DIRECT SOLENOID OPERATED, SINGLE SOLENOID / SPRING RETURN, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT. FREE 2 YEAR... | |
| DIRECTIONAL AIR VALVE, SERIES NVS, DIRECT SOLENOID OPERATED, SINGLE SOLENOID / SPRING RETURN, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON-LOCKING MANUAL OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 75 LPM (20 GPM), MAX PRESSURE = 3600 PSI, 3 POSITON & 4 WAY, SPRING CENTERED, ALL PORTS BLOCKED, 120 VAC COILS,... | |
| DIRECTIONAL VALVE, PMAX 10 BAR, 145PSI, S9 590RF-1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANFACTURER, PILOT OPERATED VALVE, MINIATURE, PNEUMATIC, 3 PORTS, 3 PIN PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 5 PORT SOLENOID VALVE, 2 POSITION, SINGLE SOLENOID, BASE MOUNTED TYPE 5 PORT, INDIVIDUAL PILOT EXHAUST, STANDARD 1 WDC(1.2 W/LED), 12 VDC, L PLUG CONNECTOR W/LEAD WIRE... | |
| DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, 5 PORT, BODY PORTED TYPE, 2 POSITION SINGLE, 20-100PSI, M3X0.5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR OPERATED VALVE, CLASS 2, 15-150 PSI, TYPE VSA, FOOT MOUNTING, 1/4 NPT, WITH RECESSED NON LOCKING OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, 24 VDC, 1/8 BODY SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, 24 VDC, NON LOCKING PUSH TYPE, W/ LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, 50/60 HZ, 110/120 VOLTS, AMPHOLD: 9 VA, MAX TEMPERATURE 140 F, MAX PRESS 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AIR VALVE, NZ SERIES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BALL VALVE, MAXI MODULAR, 4000 I/MIN, FLOW AT 6 BAR, HAND ACTUATION, 10 BAR MAX PRESSURE, UPSTREAM CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BLEEDING GAUGE VALVE, 1/2 IN NPT, 6000 PSIG, SS 316L PTFE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL PRESSURE VALVE, SOLDER HEAD, 20 PSI, 5/8 IN-ODF SOLDER, 1/2 IN PORT SIZE, BRASS BODY, NON-ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL SHUT VALVE, 14.2-145PSI, .1-1.0MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT, DIN... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / DETENTED, VALVE ONLY, 24 VDC, RECESSED NON LOCKING MANUAL OPERATOR, DIN PLUG IN CONNECTOR. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, DOUBLE SOLENOID / SPRING CENTERED, VALVE ONLY, 100-120 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT. | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, DIRECT SOLENOID OPERATED, SERIES NVS, SINGLE SOLENOID / SPRING RETURN, VALVE ONLY, 200-240 VAC, 50/60 HZ, RECESSED NON LOCKING MANUAL OPERATOR + INDICATOR LIGHT. | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL AIR VALVE, PILOT OPERATED, 24 VDC, 4/5 PORT, 1.8 W, 15 PSIG MINIMUM PRESSURE, 120 F MAX TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIRECTIONAL CONTROL VALVE, 4-WAY, STACKABLE, 3500PSI, 12GPM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTUER, VALVE COIL, 24VDC, 2.7WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRAIN VALVE, PD2, 120 V, 60 HZ, 150 PSI 12 W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EVAPORATOR PRESSURE REGULATING VALVE, 7/8 INCHES ODF SWEAT CONNECTION, RANGE: 0-50 PSIG, MAX. PRESSURE: 400 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EVAPORATOR PRESSURE REGULATOR VALVE, 300 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXHAUST VALVE, PLASTIC, 150PSI, 1/4IN NPT, IN-LINE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, NPT THEAD TYPE, 1/4 INCH PORT SIZE, METAL BOWL WITHOUT SIGHT GAUGE, AUTO DRAIN TYPE, 125 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER REGULATOR, P3H SERIES, G1/4 PORT SIZE, 8 BAR, RELIEVING, MANUAL DRAIN, -20 TO +80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, 1/4 NPT, 0-60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, PIGGY BACK W/ G-TAP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, 3/8IN PORT, 250PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, REDUCING/RELIEVING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL, INLINE, P53025-2, 250 PSI, 1/4 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCK OUT VALVE, 1/2IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCK-OUT VALVE, 0.1-1.0 MPA, 3-PORT, 1 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LOCK-OUT VALVE, 3-WAY, 14.2-145PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANIFOLD BLOCK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, 3-PORT, SIDE PORTED, 1/8NPT, SIDE MOUNT, *LQA, VM130 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, 3-WAY, 2 PORTS, 1/8 INCH NPT PORTS, VALVE BODY ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, 2 POSITION TWIST SELECTOR, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, 3 POSITION TWIST SELECTOR, RED PUSH BUTTON. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, BASIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, MUSHROOM PUSH BUTTON, BLACK PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, MUSHROOM PUSH BUTTON, GREEN PUSH BUTTON. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MECHANICAL VALVE, SERIES VM200, AIR/INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODUFLEX FIELDBUS CONNECTION, V SERIES, 123 PSI, 2 5 PIN PORTS, 24 VAC, LED INDICATION LIGHTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR VALVE, PILOT CHECK, 4PORT, 0.2MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NEW MODEL # OG-G01-AC-K-21, PRESSURE REDUCING VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI (250 BAR), CONTROL PORT = A, PRESSURE ADJUSTMENT... | |
| DISCONTINUED BY MANUFACTURER, NORGREN P71KA00 150 PSI AIR CONTROL W/ LEVER 1/2 IN VALVE BODY MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT INLINE POPPET VALVE, P06 SERIES, 1" NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC AIR VALVE, 3 PORT, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC SANDWICH REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE ,W/ROLLER LEVER,STEEL,1/4IN PORT, REPLACED BY VZM450-N01-01S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE, VS SERIES, 80-120 VAC COIL, 50/60 HZ, PLUG-IN TYPE CONNECTION, 150 PSI, 140 F MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REDUCING MODULAR VALVE, NEW MODEL # OG-G01-PC-K-21, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE RANGE = 20 PSI TO 500... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 10-120 PSI, 1/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, DIFFERENTIAL PRESSURETROL, 120 VAC/7.4 FLA/44.4 LRA/8 RES LOAD AMP, 240 VAC/3.7 FLA/22.0 LRA/4 RES LOAD AMP, 120 VDC/2.0 FLA/20 LRA/8 RES LOAD AMP, 240 VDC/1.0... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, TYPE: S, PRESSURE: 250 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, 3 PORT, 1 INCH BODY SIZE, WITH LOCKING HOLES, NPT THREAD TYPE, 3/4 IN PORT SIZE, RIGHT TO LEFT FLOW DIRECTION, PRESSURE 0.1 ~... | |
| DISCONTINUED BY MANUFACTURER, PRESSURE RELIEF VALVE, LARGE O-VALVE, 1 1/8 INCH INLET, 1 3/8 INCH OUTLET, 1/2 TON NOMINAL CAPACITY, 31 BAR MAX PRESSURE, 450 PSI MAX, 1/4 INCH ODF... | |
| DISCONTINUED BY MANUFACTURER, REDUCING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR FILTER 1/2NPT W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, POWDER COATED EXTERIOR, 5-20 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SHUT OFF VALVE, 1/4 NPT, 2000 FRL SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SMC SOLENOID VALVE, 24VDC, *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENIOD VALVE, 2 POSITION, COIL 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, CLASS F - HIGH TEMP SPADE TERMINAL, OPEN FRAME, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, 0.45W TYPE (24. 12 VDC ONLY), 12 VDC, M TYPE PLUG W/ 12" LEAD, W/ INDICATOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, STANDARD, INDIVIDUAL PILOT EXHAUST, 110 VAC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/ INDICATOR LIGHT... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, STANDARD, INDIVIDUAL PILOT EXHAUST, 24 VDC, L PLUG CONNECTOR W/LEAD WIRE LENGTH 12"/300MM, W/ INDICATOR LIGHT... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1-1 MPA, 24 V DC, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 0.1/1 MPA, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 110-120 VAC, 50-60 VAC, 150 PSI, 4 PORT VALVE, DOUBLE ACTUATION, 1/8 BODY SIZE, WITHOUT SUB PLATE, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 12 VDC, DOUBLE ACTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 120/60, 1/8, 2W, N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 1FUNCTION, 2POSITION, SINGLE 24VDC, W/SURGE REPLACED WITH PART# VFS3110-5DZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 LEADS, 10 INCH LEADS, 3 PORTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, DOUBLE SOLENOID, NPTF THREAD TYPE, 3/8 PORT SIZE, STANDARD, 12 VDC COIL VOLTAGE, WITH LIGHT INDICATOR AND SURGE SUPPRESSSOR. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 POSITION, INTERNAL PILOT, 110/120 VAC, 50/60 HZ, 0.1-1 MPA, W/ INDICATOR LIGHT AND SURGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2 WAY, 17.1W, 5-300PSI AIR/INERT GAS, 5-300PSI WATER, 5-300PSI LT OIL, 3/8IN NPT, CLASS F COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2-POSITION SINGLE SOLENOID, M-TYPE PLUG-IN, INDICATOR LIGHT, 1/8 INCH NPT SUBPLATE, 3/8 INCH PORT, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 V DC, 0.1-1 MPA, PLUG IN TYPE SUBPLATE, 2 POSITION, 1/2 IN - 3/8 IN NPTF PORTS, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC, 16 WATTS, 5/32 X 5/32 ORIFICE, 125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VAC/60HZ, CV FACTOR 0.49. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, 50/60 HZ, 4-WAY, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24 VDC, BASE MOUNTED, 1/8 INCH NPTF, 15-140 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC, 115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 25-120 PSI, 110/120 VAC, 50/60 HZ, 5.4 WATTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POS SINGLE ACTION, STANDARD/DIRECT MANUAL OPTION, EXTERNAL PILOT OPERATOR, 24VDC COIL RATING, INDICATOR LIGHT, SURGE SUPPRESSOR, 0/8INCH NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 2POSITION, 24VDC, DIN CONNECTOR, SURGE VOLTAGE SUPRESSOR, RED LED INDICATING, NON-LOCKING MANUAL OVERRIDE, MANUAL PUSH TYPE, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3 PORTS, MINIATURE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 3-PORT, 24 VDC, PRESSURE 1.5-9.9 KGF/CM SQUARED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT PILOT, NON PLUG-IN SUB-PLATE, 2 POSITION SINGLE, STANDARD BODY, 100 VAC COIL VOLTAGE, 50/60 HZ, DIN TERMINAL ENTRY, WITH LIGH/SURGE VOLTAGE SUPPRESSOR, RC... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, 2 POSITION SINGLE SYMBOL, NON PLUG-IN BODY TYPE, STANDARD, COIL VOLTAGE 100 VAC, 50/60 HZ, DIN TERMINAL ENTRY, WITH LIGHT/SURGE VOLTAGE SUPPRESOR. FREE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5 PORT, PILOT OPERATED, 2 POS DOUBLE, BASE MOUNTED PLUG IN, INT. PILOT, 110/120 VAC COIL, 50/60 HZ, PLUG-IN, W/ LIGHT/SURGE VOLT SUPP, NON-LOCKING MANUAL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 5/2, INTERNAL AIR, LOWER TEMPERATURE, 1/8 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 6 VDC, 12 INCH WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 8320 SERIES, 3 WAY, NORMALLY CLOSED, BRASS BODY, 1/4 INCH NPT PIPE SIZE, 10.7 WATT, 110 PSI, TURN TO OPERATE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BASE MOUNTED, 3-PORT, DIRECT OPERATED POPPET SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, BODY PORTED, 3-PORT, M5, 1/8NPTF THREADS, REPLACEMENT: VK332V-5G-M5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DOUBLE SOLENOID, 150 PSI MAX, 120 V AC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, DUAL, 24VDC COIL, 14 - 145 PSI, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, GENERAL PURPOSE 2-WAY NORMALLY CLOSED VALVES, 120 VAC, 60 HZ, 5.6 WATT, 50 PSI, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, INDIVIDUAL EXHAUST, 110 TO 120 VAC, 50/60 HZ, DIN TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, N.C, 2 WAY, 1/4 INCH NPT PORT, 30-125 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVFS SERIES, 2 POSITION SINGLE, 24 VDC, PLUG IN TYPE, WITH INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ500, 5 PORT, N.C. ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 110 VAC COIL, 50/60 HZ, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ500, 5 PORT, N.C. ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, L TYPE PLUG / 12 INCH LEAD, W INDICATOR LIGHT +... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BODY PORTED TYPE, COMMON EXHAUST, 24 VDC COIL, DIN CONNECTOR, NON-LOCKING PUSH TYPE MANUAL OVERRIDE, 1/8 INCH NPTF SUBPLATE. | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, DOUBLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, COMMON EXHAUST, 24 VDC COIL, L TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT + SURGE... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, DOUBLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG / 12 INCH LEAD, W INDICATOR... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, EXHAUST CENTER ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, DIN CONNECTOR, W INDICATOR LIGHT + SURGE VOLTAGE SUPPRESSOR, NON-LOCKING... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT +... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BODY PORTED TYPE, COMMON EXHAUST, 110 VAC COIL, 50/60 HZ, GROMMET ENTRY / 12 INCH LEAD, NON-LOCKING PUSH TYPE MANUAL... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NVZ5000, 5 PORT, SINGLE ACTUATION, BODY PORTED TYPE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, L TYPE PLUG / 12 INCH LEAD, W INDICATOR LIGHT +... | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, P/N 187-2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PART # 5728409990, MODEL # P -026641-00001, 32.06 MAX, 115 PSI, COIL: 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PILOT, 24 VDC, 4/5 PORT, 3 POSITION, CLOSED CENTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 3 PORTS, NON LOCKING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, 3 PORTS, NON LOCKING, ELECTRIC CONNECTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, PNEUMATIC, DOUBLE OPERATOR, 3 POSITION, 5-WAY, 21-26 VDC, NON-LOCKING, REPLACED BY VFS3400-5FZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, POS REPL 5728409990, E 110VAC 50/60HZ 115PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SERIES NVFS, 2 POSITION, DOUBLE COIL 24VDC, 15-150PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, SINGLE, 2 LEADS, 24 VDC, 4.8 WATT, 48 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, TYPE 740. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, VJ100 SERIES, 24 VDC, 0-71 PSI, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLNOID VALVE, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMOSTATIC EXPANSION VALVE, 7/8 X 1-1/8 ODF, SOLDER, 10 FT CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE AIR PILOT, 15-150 PSI, VALVE AIR PILOT (MOD). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE AIR PILOT, 5 PORT, 2 POSITION, DOUBLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DRIVER MODULE, 24 VDC, 4 A, CLASS 2, G3 ADAPTER, VALVE DRIVE, 599 MODULAR STANDARD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE LOCK OUT, LQA, 0.1-1.0 MPA, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT LEVER TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, 2 POSITION, DOUBLE SOLENOID, PLUG-IN TYPE, STANDARD, 0.1-1.0 MPA, 24 VDC, THROUGH BASE ELECTRICAL ENTRY, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VALVE SOLENOID, PILOT, 24 VDC, TEMP: 130 F MAX, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE VACUUM DIFFUSER, 0.5MPA, 1MM NOZZLE, 12-24VDC, 80MA, -30IN HG, -14.7PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE W/5PORT MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3 POSITION, EXHAUST CENTER, COIL VOLTAGE 24 VDC, DIN CONNECTOR ENTRY, WITH INDICATOR LIGHT AND SURGE VOLTAGE SUPRRESSOR, PRESSURE 1 ~ 9.9 KGF/CM. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, VALVE, 3PORT, LOCK-OUT, VHS HAND VALVE, PORT: 3/8IN, WITH EXTERNAL EPOXY COATING, STAINLESS FASTENERS, REPLACED BY VHS30-N03B-Z. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, AIR PILOT, 3 PORT PILOT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, DISCRETE PILOT OPERATED, 3PORT, 100VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, MECH'L 1/8" NPT (BLACK) *LQA, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PANEL/CHASSIS MOUNT, 150 PSI MAX INLET, 110 VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PNEUMATIC, SOLENOID, 24VDC, 15-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, PRESSURE RELIEF, 3-PORT, AC ACESSORY, W/LOCK-OUT, THREAD NTP (ALT-VHS20-N02-Z). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOL/PILOT, 24VDC, -EXTERNAL PILOT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, 220 VAC, 50/60 HZ, 15-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 24VDC, SUPPLY PRESS, 0.15~0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, 3 POSITION, EXHAUST CENTER, 1/4 PORT SIZE, 24 VDC COIL VOLTAGE, WITH LIGHT/SURGE VOLTAGE SUPPRESSOR, SUPPLY PRESSURE 0.1 ~ 1.0 MPA. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID, BASE MOUNTED, SUGGESTED REPLACEMENT VK334-5DZ-01T. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID/PILOT, NORMALLY CLOSED, 24 VDC, M PLUG CONNECTOR, BASE MOUNTED, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE, VZM SERIES, FLUID: AIR, INERT GAS, OPERATING PRESSURE: 0.15 TO 1.0MPA, AMBIENT AND FLUID TEMP: -5 TO 60 C (NO FREEZING), EFFECTIVE AREA (CV): 0.55 THREAD:... | |
| DISCONTINUED BY MANUFACTURER,SMC, PNEUMATIC VALVE, LOCK-OUT.SINGLE ACTION RELIEF VALVE,PRESSURE RANGE: 0.1 ~ 1.0 MPA,1/2INCH TREAD - NPTF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCRETE PNEUMATIC VALVE BLOCK, DOUBLE WIRING 3 POSITION, PUSH-IN. FREE 2 YEAR RADWELL WARRANTY | |
| DOUBLE SOLENOID VALVE, 5/2 WAY, G1/8, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL VALVE, 3 WAY, 2 POSITION, NC/NC, WITH EXHAUST CHECK, DOUBLE SOLENOID OPERATOR, 24 VDC, OFFSET SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| DUMP VALVE, 97 SCFM MAX FLOW RANGE, 1/2 INCH NPT PORT, 24 VDC OPERATING VOLTAGE, SS/QD, 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO PNEUMATIC MODULE 24VDC 6MM 3/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRO PNEUMATIC MODULE 24VDC DOUBLE 6MM. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC PROPORTIONAL REGULATOR, 1/2 NPT, 145 PSI, 0-10V, THREAD TYPE 9 - NPT, OUTPUT SIGNAL M - 4-20MA FIXED, 2 - 24 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST RELOCATION BLOCK SPACER, FOR NVFS SERIES SOL VALVE, 1/4 IN NPTF BODY TYPE, PLUG-IN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST VALVE, 1/4 INCH, 3 WAY, NPT. FREE 2 YEAR RADWELL WARRANTY | |
| EXHAUST VALVE, 3/8 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| EXPLOSION PROOF VALVE SUPERVISORY SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| FABCO Valves OS-1 | |
| FESTO Pneumatics OS-1/8-NPT | |
| FESTO Pneumatics OS-PK-3 | |
| FILTER REGULATOR, PIGGYBACK, 1/4IN NPT, 47CFM, MANUAL DRAIN, POLYCARBONATE BOWL, COMPRESSED AIR, 140 PSI, 5 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/ REGULATOR, 1/2IN NPT, 125 PSI GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER/REGULATOR, W/GAUGE, 1 / 4 INCH NPTF, 150 PSI, CLEAR BOWL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE FLOREG A TYPE PSI 250. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, 50 GPM, 3625 PSI MAX, 1/8IN NOMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW REGULATOR MODULAR VALVE W/ CHECK VALVE, D03 SIZE, MAX FLOW = 50 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 11.4 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| FLOW VALVE, 10,000PSI, STAINLESS . FREE 2 YEAR RADWELL WARRANTY | |
| FLOWSTAR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| FRL BOWL KIT USE WITH PARKER P3Y FILTERS, COALESCING FILTERS & FILTER/REGULATORS. FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN Valves P2LBX592PS | |
| HYDRAULIC VALVE ASSEMBLY, REPLACEMENT PART, COLOR WHITE, WITH SEAL. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, METER-IN FLOW CONTROL, 200 FLOW RATE. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL-RAND, P221SC-O24-D-G, P221SC024DG, SOLENOID VALVE, 4 WAY VALVE, STAKING. FREE 2 YEAR RADWELL WARRANTY | |
| INLET SEGMENT 4WAY 2POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| LEGACY VALVE, VALVETRON, DS, SIZE NUMBER: 2, 3/2 INCH, NO/NO, VOLTAGE: 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MANIFOLD VALVE, T SERIES, 4 WAY PASSAGE, 2 POSITION, 24 VDC SOLENOID VOLTAGE, M8 SOLENOID CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MANNESMANN REXROTH Valves P-026051-00001 | |
| MANNESMANN REXROTH Valves P-026053-00001 | |
| MECHANICAL VALVE, 2 POSITION, AIR PILOT SPRING, AIR PILOT PLUNGER RETURN, 5 PORT, 4 WAY, PORT SIZE 1/8", NPTF, NPT THREADTYPE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, 3/2 VALVE, CV 0.38 FLOW, PORT SIZE - 1/8 IN NPT, ONE WAY TRIP ACTUATOR, 0-1 MPA/0-145 PSI OPERATING PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, METAL SEAL, TOGGLE, 0.15-1 MPA, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, SERIES VM200, AIR / INERT GAS, 0-1 MPA, 3 PORT, SIDE MOUNTING, 1/4 NPT PORT SIZE, ROLLER LEVER. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, SERIES VZM500, STANDARD, 1/8" NPT, TWIST SELECTOR, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| MECHANICAL VALVE, WITH ROLLER ADJUSTMENT LEVER, NVM800, 800 SERIES, 3 PORT, 2 WAY FLOW DIRECTION, 1/8 NPT, NITRILE SEAL MATERIAL, NORMALLY OPEN, ALUMINUM BODY MATERIAL, NORTH AMERICAN. FREE 2 YEAR... | |
| MINI DIAPHRAGM SOLENOID , W/COIL,COIL120VAC, 60CYCLES,10W, NC, (P443.6). FREE 2 YEAR RADWELL WARRANTY | |
| MINI FILTER/REGULATOR, THREAD TYPE: 9 - NPT, PORT SIZE: 2 - 1/4, 22 SCFM, NO GAUGE, PLASTIC PANEL MOUNT NUT, METAL BOWL WITHOUT SIGHT GAUGE, ADJUSTMENT RANGE - WITHOUT GAUGE:... | |
| MODULAR VALVE, PRESSURE REDUCING, GASKET TYPE, SIZE 01. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING KIT, FOR PNEUMATIC CYLINDER, 1-1/2 IN, RING CLAMP STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| MUFFLER POLY M5 PORT THREAD 246PSIG-MAX 5/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| MUFFLER POLY, M5 (PKG 5). FREE 2 YEAR RADWELL WARRANTY | |
| NACHI HYDRAULICS Hydraulics OCP-G01-W1-21 | |
| NACHI HYDRAULICS Hydraulics OCY-G03-W-Y-J51 | |
| NEEDLE VALVE, NV-1/4" SERIES, STAINLESS STEEL, 1/4" NPT, HYDRAULIC, 1000PSI, HARD SEAT, MALE INLET CONNECTION, FEMALE OUTLET CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, PHOENIX, 1/4 MXF NPT. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, REGULATING, 6000 PSIG, 1/4 INCH X 1/4 INCH CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| NORTHMAN Hydraulics NWH-G02-D20-24 | |
| NVM800, 800 SERIES, 3 PORT MECHANICAL VALVE, NORTH AMERICAN, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| OR GATE, OS SERIES, PNEUMATIC CONNECTION 1: 1/8 NPT, PNEUMATIC CONNECTION 2: 1/8 NPT, PNEUMATIC CONNECTION 3: NPT1/8-27, 500 L/MIN STANDARD NOMINAL FLOW RATE, 1-10 BAR OPERATING PRESSURE, 4 MM... | |
| OTHER EXCELON,PNEUMATIC DIRECT SOLENOID VALV. FREE 2 YEAR RADWELL WARRANTY | |
| OTHER EXCELON,SLOW START VALVE ASSEMBLY, 1/2 INCH PORT, ISO G PARRALLEL. FREE 2 YEAR RADWELL WARRANTY | |
| OTHER EXCELON,SOFT START/DUMP VALVE 24VDC 2W. FREE 2 YEAR RADWELL WARRANTY | |
| OTHER EXCELON,SOFT START/DUMP VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| OTHER EXCELON,SOFT START/DUMP VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARTICULATE FILTER/REGULATOR, 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 3.8 OZ BOWL, 5 MICRON ELEMENT, G TAP (BSPP) THREADS, 1/2 PORT SIZE, W/ GAUGE, METAL BOWL W/ SIGHT GLASS, MANUAL LEVER... | |
| PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, METAL BOWL WITH SIGHT GLASS, METAL MANUAL DRAIN. FREE... | |
| PILOT OPERATED CHECK MODULAR VALVE, D03 SIZE, CRACKING PRESSURE 29 PSI, NOMINAL DIAMETER 1/8 INCH, BUNA SEALS, MOUNTING BOLT M8, DESIGN # 21, 13.2 GPM, 3625 PSI. FREE 2 YEAR... | |
| PILOT OPERATED PRESSURE RELIEF VALVE, D03 SIZE, MAX PRESSURE = 5000 PSI, MAX FLOW = 20 GPM, CONTROL PORT = P, PRESSURE ADJUSTMENT RANGE = 72 PSI TO 3000 PSI,... | |
| PILOT SOLENOID VALVE, 24 VAC, 50 HZ, OVERRIDE, BLUE, NON LOCKING FLUSH. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, NORMALLY CLOSED, 115/120 VAC POWER, 50/60 HZ, 1.6 VA CONSUMPTION, SOLENOID, 15MM, OVERRIDE FLUSH, NON-LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG REPAIR KIT DP020 1500 BNC. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC PROCESS VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR LUBRICATOR, P3N HI FLOW SERIES, CLOSED NIPPLED COMBINATIONS, 3/4INCH PORT, METAL BOWL, 40 MICRON. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR PRESSURE, RELIEVING TYPE, 2-125 PSI PRESSURE RANGE, NO GAUGE, 300 SCFM, 1" NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1" PORT, P3N SERIES, MANUAL DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/2IN NPT, 60PSI, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/4 INCH, NPT, 145PSI 0-10V. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1/4IN NPT, 0-125, POLY WITH BOWL GUARD, 5 MICRON, RELIEVING, 30 SCFM, P31 MINI, REPLACEMENT FOR P31EA92EGMBN5P. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 5 MICRON, 1/4 INCH NPT PORTS, EXTERNAL PULSE DRAIN. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE COIL,120 VAC, 60 HZ, DIN INTERFACE, PG GRIP CORD CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE REPAIR KIT, MARK40, FOR PA-40 SERIES VALVES. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, 1/2 NPT, WITH CENTER ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, LOCK-OUT, PRESS 0.1~1.0 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, MODUFLEX V SERIES, SIZE 1, 4-WAY, SINGLE SOLENOID, 24 VDC, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, OPERATOR, 1/2 INCH PIPE, ORIFICE 5/8 INCH, RANGE: 30 - 125 PSI, AIR, WATER AND LIGHT OIL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, OR GATE, FOR LOGIC VALVE, PNEUMATIC CONNECTION: PK-3, 120L/MIN, 1.6-8 BAR, PANEL MOUNT, BARBED CONNECTOR, (6684). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VLAVE, 15 MM, NC LMO 24 VDC VALVE, PILOT VALVE, SOLENOID 15 MM NC STD FLOW, 24 VDC, OVERRIDE FLUSH, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATICS CERAM VALVE REPAIR KIT FOR 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| PREP AIR REGULATOR, P3N SERIES, 1 INCH BODY SIZE, 3/4 INCH NPT PORT, 1 INCH NPT PORT, 250 PSIG INLET PORT MAX PRESSURE, 200 SCFM FLOW RATE, 32 TO 175°F... | |
| PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 115 PSI TO 1000 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 21.7 PSI TO 500 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| PRESSURE REDUCING MODULAR VALVE, D03 SIZE, MAX FLOW = 13.2 GPM, MAX PRESSURE = 3625 PSI, PRESSURE ADJUSTMENT RANGE = 500 PSI TO 2320 PSI, NOMINAL DIAMETER = 1/8 INCH,... | |
| PRESSURE REGULATOR, 3/8 INCH NPT PORT SIZE, 1/4 INCH GAUGE PORT SIZE, MANUAL ADJUSTABLE, 0-300 PSIG (0-20 BAR). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, HIGH-FLOW, PILOT CONTROL, 250 PSIG MAXIMUM INLET PRESSURE, G THREADED FEMALE PORT, 1-1/2 INCH PORT BLOCKS(WITH 1 INCH PORTED BODY), 1 TO 60|2 TO 125|1 TO 250 PSIG... | |
| PRESSURE REGULATOR,120 PSI,8.3BAR, W/GAUGE 0-160 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE / EA, TWO WAY VALVE, FORWARD POSITIONED LEVER HANDLE, 1/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY | |
| PROP REG 1/4 NPT 29 PSI 0-10V. FREE 2 YEAR RADWELL WARRANTY | |
| REDUCING VALVE1, 80 PSI, VITON SEAL, DUCTILE BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REG 8 0-120PSI SZ2 1/4STR. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR 1IN-NPT 250PSI 17BAR 175DEG/F-MAX. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4INCH, NPT 0-125, WITH GAGE, ALT, FUNCTIONAL REPLACEMENT FOR P31RB92BNNP. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, HIGH PRESSURE, 1/4 INCH PORT, 2 TO 150 PSIG, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, SZ 2, 8 BAR, W/GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE OPERATED DUMP VALVE, 1/4 BSPP, 10 BAR (150 PSI) MAXIMUM, SOLENOID OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| REMOTE PILOT OPERATED VALVE, P2L SERIES, 5 PORT, 2 POSITION, 1/4 INCH NPT, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT PA7-K1. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, KIT FOR FLUSH VALVES, TRIPLE FILTERED BY-PASS DIAPHRAGM, CHEMICAL AND CLOG- RESISTANT. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Pneumatics P-052935-00003 | |
| REXROTH Valves P-026641-1 | |
| REXROTH Valves P26641-1 | |
| ROLLER LEVER, 0.55 CV RATE, 1/8" NPT INLET, MECHANICAL VALVE 4 WAY, 5 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| S9 581-1/4 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics P2D2W3226C5 | |
| SCHRADER BELLOWS Pneumatics P2D8V32C5 | |
| SCHRADER BELLOWS Pneumatics P2E-KS31C1 | |
| SCHRADER BELLOWS Pneumatics P2E-KS31F1 | |
| SCHRADER BELLOWS Pneumatics P2E-KS32C0 | |
| SCHRADER BELLOWS Pneumatics P2E-KS32C2 | |
| SCHRADER BELLOWS Pneumatics P2E-KV31F1 | |
| SCHRADER BELLOWS Pneumatics P2E-KV32C0 | |
| SCHRADER BELLOWS Pneumatics P2FCB353 | |
| SCHRADER BELLOWS Pneumatics P2FCH453 | |
| SCHRADER BELLOWS Pneumatics P2M1PXSG | |
| SCHRADER BELLOWS Pneumatics P2M1T4ES2C | |
| SCHRADER BELLOWS Pneumatics P2M1V4ES2CV | |
| SCHRADER BELLOWS Pneumatics P2M1VDEE2CV | |
| SCHRADER BELLOWS Pneumatics P32PA94AD2VD1A | |
| SCHRADER BELLOWS Pneumatics P32RB93BNNP | |
| SCHRADER BELLOWS Pneumatics P32RB94BNNP | |
| SCHRADER BELLOWS Pneumatics P32TA94SCND2CN | |
| SCHRADER BELLOWS Pneumatics P3NRA96BNN | |
| SCHRADER BELLOWS Pneumatics P3NRA98BNN | |
| SCHRADER BELLOWS Pneumatics P3NRA98BPP | |
| SCHRADER BELLOWS Valves P2E-KS31F0 | |
| SCHRADER BELLOWS Valves P2E-KS32C1 | |
| SCHRADER BELLOWS Valves P2E-KV31C1 | |
| SCHRADER BELLOWS Valves P2E-KV41C0 | |
| SCHRADER BELLOWS Valves P2E-QV32C3 | |
| SCHRADER BELLOWS Valves P2FCB349 | |
| SCHRADER BELLOWS Valves P2FCB449 | |
| SCHRADER BELLOWS Valves P2FCH449 | |
| SCHRADER BELLOWS Valves P2LAX591EEHDAG47 | |
| SCHRADER BELLOWS Valves P2LAX591ESHDAN | |
| SCHRADER BELLOWS Valves P2LAX591ESHDDG47 | |
| SCHRADER BELLOWS Valves P2LAX691EEHDDB53 | |
| SCHRADER BELLOWS Valves P2LAXN11ESNXXX | |
| SCHRADER BELLOWS Valves P2LAZ591EENDBB53 | |
| SCHRADER BELLOWS Valves P2LAZ591EENDBN | |
| SCHRADER BELLOWS Valves P2LAZ591ESNDBB49 | |
| SCHRADER BELLOWS Valves P2LAZ591ESNDBB53 | |
| SCHRADER BELLOWS Valves P2LBX512ESNDDB49 | |
| SCHRADER BELLOWS Valves P2LBX512PS | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDB47 | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDB48 | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDB53 | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDG48 | |
| SCHRADER BELLOWS Valves P2LBX592ESHDDN | |
| SCHRADER BELLOWS Valves P2LBX592ESNDDF53 | |
| SCHRADER BELLOWS Valves P2LBX592ESNDDG47 | |
| SCHRADER BELLOWS Valves P2LBZ592ESNDBB49 | |
| SCHRADER BELLOWS Valves P2LBZ592ESNDBB53 | |
| SCHRADER BELLOWS Valves P2LBZ692EENDBB49 | |
| SCHRADER BELLOWS Valves P2LBZ892EENDBB49 | |
| SCHRADER BELLOWS Valves P2LCX593ESHDAN | |
| SCHRADER BELLOWS Valves P2LCX593ESHDDN | |
| SCHRADER BELLOWS Valves P2LCX593ESNDDH53 | |
| SCHRADER BELLOWS Valves P2LCXN93ESHDDG47 | |
| SCHRADER BELLOWS Valves P2LCZ593ESNDBB53 | |
| SCHRADER BELLOWS Valves P2LDX694PP | |
| SCHRADER BELLOWS Valves P3YKA00BSC | |
| SCHRADER BELLOWS Valves PA10312-0233 | |
| SCHRADER BELLOWS Valves PA10313-0233 | |
| SCHRADER BELLOWS Valves PA10320 | |
| SCHRADER BELLOWS Valves PA12679-0233 | |
| SHUTTLE VALVE, PNEUMATIC, 3 PORTS, W/O FITTING, 2-WAY FLOW, 2 POSITIONS, 15MM FLOW COEFF.. FREE 2 YEAR RADWELL WARRANTY | |
| SMC , NVS3115-0109DP, NVS31150109DP,SOLENO ID VALVE, 150PSI MAX, 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Pneumatics NVFS4100-3FZ | |
| SMC Pneumatics NVM430-N01-00 | |
| SMC Pneumatics NVM830-N01-13 | |
| SMC Pneumatics NVZM450-N01-01 | |
| SMC Pneumatics NVZM450-N01-01S | |
| SMC Pneumatics NVZM450-N01-34B | |
| SMC VALVE SOL 110VAC, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE SOL/PILOT 24VDC *LQA, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE SOLENOID, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, MECHANICAL, TOGGLE/FINGER. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SOL, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SOL. 24VDC *LQA, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SOL. 24VDC *LQA, BODY PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SMC VALVE, SOLENOID, BODY PORTED, LINE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SMC Valves NVFS3110-5DZ | |
| SMC Valves NVK3120-3DZ-01T | |
| SMC Valves NVK3120-3G-M5 | |
| SMC Valves NVK3120-5D-01T | |
| SMC Valves NVK3140-6G | |
| SMC Valves NVS3114-0009D | |
| SMC Valves NVS4114-0009D | |
| SMC Valves NVS4114-0009F | |
| SMC Valves NVS4114-4209FP | |
| SMC Valves NVS4214-0009D | |
| SMC Valves NVSP4114X010002U | |
| SMC Valves NVZ110-3MZ-M5-X51 | |
| SMC Valves NVZ110-5MZ-M5-X51 | |
| SMC Valves NVZ3140-5LOZ | |
| SMC Valves NVZ3140-5MOZ | |
| SMC Valves NVZ5140 | |
| SMOOTH START/EXHAUST VALVE, 68 SERIES, OLYMPIAN PLUS, PORT SIZE - 1-1/2", THREAD - PTF, OPERATOR - 22 MM MINI SOLENOID, W/ MANUAL LOCKOUT, SHROUDED PUSH BUTTON, COIL - 24 V... | |
| SOFT START/DUMP VALVE ASSEMBLY,150PSIG,10B AR. FREE 2 YEAR RADWELL WARRANTY | |
| SOFT START/DUMP VALVE, 64 SERIES OLYMPIAN, (CNOMO), INLET 150 PSI 10 BAR MAX, MAX TEMPERATURE 125 F - 50 C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR CONTROL VALVE, 1/8 INCH, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 24 VDC, 1.2 W, 3-PIN, 10 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, BLUE OVERRIDE, NON LOCKING, 24 VDC, 1.2 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, FOR 22 MM SOLENOID OPERATORS, 12 VDC, LOW POWER, 22X30DIN FORM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, GLOBAL MODULAR SOLENOID OPERATORS, 24VDC, 22MM X 30MM, INDUSTRIAL B CONNECTION, 3-PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATOR, 15MM, 12VDC, FORM C ELECTRICAL CONNECTION, 3/2 VALVE, NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID PILOT OPERATED, RUBBER SEAL TYPE, NORMALLY CLOSED, BASE MOUNTED TYPE, COMMON EXHAUST FOR MAIN PILOT VALVE, 24 VDC, L TYPE PLUG CONNECTOR W/O CONNECTOR, NO INDICATOR LIGHT OR SURGE... | |
| SOLENOID VALVE 12BAR 174PSI W/KZ3519 COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 150PSIG MAX 120V 3/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC 15-100PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 2POSITION 120VAC 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE 5-PORT W/ROLLER PLUNGER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE AIR 5PORT BODY 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE MANIFOLD, 8 STATIONS, 4/5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, .15-.7 MPA SUPPLY PRESSURE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/2 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/2 INCH NPT, SINGLE SOLENOID SPRING RETURN, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING LITE SERIES, 3/2 NC-2-POSITION, 1/4 INCH NPT, SINGLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 3/2 NC-2-POSITION, 1/4 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/4 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/4, SINGLE SOLENOID SPRING RETURN, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/APB, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/CE, 1/4 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 1/4 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/PC, 1/4 INCH NPT, DOUBLE SOLENOID, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, TAPPED PILOT EXHAUST (M5), 22MM... | |
| SOLENOID VALVE, 1/4IN REF, 1.5T, R22, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH NPT, 110/120 V AC, 50/60 HZ, 2-WAY, 140 PSI LT OIL, 155 PSIG, 180 PSI WATER. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING LITE SERIES, 5/2 2-POSITION, 1/8 INCH NPT, DOUBLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING LITE SERIES, 5/2 2-POSITION, 1/8 INCH NPT, SINGLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/8 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, GROMMET-18 INCH... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 1/8 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, DOUBLE SOLENOID, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, 22MM RECTANGULAR... | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, SINGLE SOLENOID SPRING RETURN, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 1/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, G1/8, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 110/120 VAC, 50/60 HZ, 0.17 AMP, 140 F MAX TEMP, 150 PSI MAX PRESS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 120 VAC, 5.6 WATTS, 3/64 X 1/16 ORIFICE, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15 MM DIN FORM C, 24 VAC, 50/60 HZ, WITHOUT MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 15MM, FORM C ELECTRICAL CONNECTION, STANDARD FLOW, 3/2 VALVE, 115VAC, 50/60HZ, 145PSI, NON-LOCKING OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 0.15~0.7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, 130F MAX TEMPERATURE, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, AMP HOLD: 5 W, MAXIMUM TEMPERATURE 140 F, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VDC, PRESSURE MAX; 22-150 PSI, PILOT MAX; 22-150 PSI, DOUBLE MOUNT BASE . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24NVDC (DIN), V4000 (NVSP4014), 4/5 PORT, 60 HZ, 150 PSI PRESS MAX, 150 PSI PILOT MAX, 130F TEMPERATURE MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 1.8W, HAZARDOUS LOCATION, WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC,3 POSITION,W/GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2E, 4/5 PORT, 2 POSITION, DOUBLE, 1200 CPM MAX, 1.4 BAR, BASE PORTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, L TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, REL LED INDICATOR, MANUAL OVERRIDE, NON-LOCKING PUSH TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, M TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, RED LED INDICATOR, MANUAL OVERRIDE, LOCKING SLOTTED TYPE, W/ SUBPLATE 1/8IN NPTF. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 2POSITION, COIL 24VDC, 20-100PSI, M TYPE PLUG W/O CONNECTOR, SURGE VOLTAGE SUPPRESSOR, RED LED INDICATOR, MANUAL OVERRIDE, NON-LOCKING PUSH TYPE, W/ SUBPLATE 1/8IN NPTF. FREE 2 YEAR RADWELL... | |
| SOLENOID VALVE, 3 PORT, 1.2 MM ORIFICE, LATERAL NON LOCKING TYPE, 180° ROTATIONAL DIRECTION, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/2 WAY 1/2IN, METRIC, SINGLE SOLENOID, SPRING RETURN, 24VDC/5W, 60V 50/60HZ,S9 381RF1/2. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING LITE SERIES, 5/2 2-POSITION, 3/8 INCH NPT, SINGLE SOLENOID, 14 TO 122 DEG F, PILOT EXHAUST VENTED, FLUSH-NON-LOCKING, 22 MM RECTANGULAR 3-PIN TYPE... | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING XTREME SERIES, 3/2 NC-2-POSITION, 3/8 INCH NPT, SINGLE SOLENOID SPRING RETURN, NORMAL VACUUM TO 145 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/2 2-POSITION, 3/8 INCH NPT, SINGLE SOLENOID SPRING RETURN, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED,... | |
| SOLENOID VALVE, 3/8 INCH VALVE SIZE, VIKING XTREME SERIES, 5/3 3-POSITION/APB, 3/8 INCH NPT, DOUBLE SOLENOID, XTREME VACUUM TO 232 PSIG/14 TO 122 DEG F, PILOT EXHAUST VENTED, EXTENDED NON-LOCKING,... | |
| SOLENOID VALVE, 4-WAY, 24 VDC, 1/8 INCH NPTF THREADS, 3 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 4-WAY, W/ STATUS LEDS, 110-120 V AC, 50/60 HZ, 5-PIN MALE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 48 SERIES, 24 VDC, 7.3 W, 120 PSI, 25-120 PSI, 1/4 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5 PORT, 20-100 PSI, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5-WAY, 2-POSITION, SINGLE SOLENOID, SPRING RETURN, 24 VDC, 10 BAR, 145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 8210 SERIES, RED HAT, 2-WAY, NORMALLY CLOSED, BRASS BODY, 3/8 INCH PIPE, 5/8 INCH ORIFICE, SPADE TERMINALS, OPEN FRAME, HIGH TEMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, AIR, PILOT, WITHOUT BASE, 2-POSITION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNT, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BASE MOUNTED, INDIVIDUAL PILOT EXHAUST, GROMMET, 12 INCH LEAD WIRES, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, BODY PORTED, N.O. ACTUATION, M3 X 0.5 PORT SIZE, 0.05 CV FACTOR, 24 VDC, 15-100 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECT ACTING, 3 WAY, RUBBER SEAL, LOW WATTAGE 2WDC, BASE MOUNTED, 2 POSITION SINGLE SOLENOID, 0-100PSI/ 0-0.7MPA, 1/8 INCH NPTF, 12 VDC, DIN CONNECTOR, WITH INDICATOR LIGHT/SURGE VOLTAGE... | |
| SOLENOID VALVE, NO CONNECTOR, LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NON LOCKING FLUSH MANUAL OVERRIDE TYPE, 24 VDC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFS 4 SERIES, 150 PSI, 1.8 WATT, 2 POSITION SINGLE, PLUG IN TYPE, STANDARD, 24 VDC, THROUGH BASE, W/ INDICATOR LIGHT AND SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR... | |
| SOLENOID VALVE, NVFS SERIES, 24 VDC, 2-POSITION SINGLE, STANDARD MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVFS5000 SERIES, THREE POSITION, NON PLUG-IN, 110 VAC COIL, 50/60 HZ, DIN CONNECTOR, INDICATOR LIGHT AND SURGE SUPPRESSOR, 1/2 INCH NPTF, 22-150 PSI. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, NVZ SERIES, 24 VAC, NORMALLY CLOSED, DIN CONNECTOR, INDICATOR LIGHT, SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BASE MOUNTED TYPE W SUBPLATE, COMMON EXHAUST, 24 VDC COIL, L TYPE PLUG WITHOUT CONNECTOR, INDICATOR LIGHT/SURGE VOLTAGE SUPPRESSOR, NON-LOCKING PUSH TYPE... | |
| SOLENOID VALVE, NVZ5000, 5 PORT, CLOSED CENTER ACTUATION, BASE MOUNTED TYPE W SUBPLATE, INDIVIDUAL PILOT EXHAUST, 24 VDC COIL, M TYPE PLUG WITHOUT CONNECTOR, W INDICATOR LIGHT + SURGE VOLTAGE... | |
| SOLENOID VALVE, PILOT OPERATED, 24 VDC, 5 PORT, 2 POSITION, SINGLE, BASE PORTED, PLUG IN ENTRY, LIGHT/SURGE VOLTAGE SUPPRESSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT VALVE, DUAL 24 VDC COILS, PRESSURE: 0.15 ~ 0.7 MPA, *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT(SRG/LT), 24VDC, 0-57PSI, 43PSI. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PILOT, 110VAC, 0.15-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PNEUMATIC, PILOT, 115 VAC, NC, STANDARD FLOW, NO OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SPRING RETURN, 80-110/85-120VAC, NO BASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SUPPLY PRESSURE: 0.15~0.7 MPA, 24 VDC, 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, V4000 SERIES, DUAL COILS, 115V AC COIL, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VJ100 SERIES, 3 PORT, 24 VAC, 0-0.7 MPA, 2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, VZ100-500 SERIES, 24 VDC, M PLUG CONNECTOR, W/ 300MM LEAD WIRE, W/ LIGHT/SURGE VOLTAGE SUPPRESSOR, M5 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, WITHOUT MANUAL OVERRIDE, VOLTAGE 24 VDC, NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,PILOT OPERATED VALVE,MINI,3PORT,24V DC,M5 PORT,2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE/PILOT, 110VAC, SUPPLY PRESSURE .15 - .7 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, 15MM, NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, PILOT VALVE, PNEUMATIC, FLUSH MOUNT, NOT EXTENDED, FOR USED WITH 15 MM PILOT, NC, 24 VDC, WITH YELLOW OVERRIDE, LOCKING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID-OPERATED AIR CONTROL VALVE - BASE MOUNTED, 3 PORT, 2 POSITION, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIALTY VALVES, P210C093 VALVES / W PNEUMATIC ACT.. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIALTY VALVES, P210C093N VALVES / W PNEUMATIC ACT.. FREE 2 YEAR RADWELL WARRANTY | |
| SPORLAN Valves OZEB-20-GA | |
| STATION SEGEMENT FOR VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| STERIS Valves P764080-001 | |
| SUB PLATE, VALVE BASE, SIZE-2 SIDE PORT, 1/2IN RC PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| TEFLON REPAIR MANIFOLD KIT. FREE 2 YEAR RADWELL WARRANTY | |
| THERMOSTATIC EXPANSION VALVE, OV SERIES, 5/8X7/8 ODF SOLDER, 1/4IN ODF EQUALIZER, 60IN CAPILLARY TUBE. FREE 2 YEAR RADWELL WARRANTY | |
| UNIVER GROUP Pneumatics P15B24124 | |
| UNIVER GROUP Pneumatics P15B26024 | |
| VACUATOR VALVE, INTAKE FITTING ACCESSORY, 3-1/2 INCH OUTER DIAMETER, 1-3/4 INCH OPENING, RUBBER, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE 4 WAY BASE MOUNT LOW PWR. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE AIR OPERATED 30-125PSI 1/4IN PIPE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE DBL PLUG-IN BASE MT-. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE KIT, DOUBLE WEDGE SERIES, FAILSAFE, #10-32 PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MECH NPT PORTED-. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE MODULE, SOLENOID PILOT, MODUFLEX VALVE SYSTEM, 24 VDC, WITHOUT PLUG IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITION TARGET, FOR SERIES VPS, ADJUSTABLE, 2 INCREMENTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, 7 PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, MARK 545 SERIES, SUITABLE FOR JA4 AND JK4. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, USED TO REPAIR S-4 AND S-7 WATER MANIFOLD. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SEAT, VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOL 24VDC *LQA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOL/PILOT 24VDC-. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOL/PILOT, 24VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOL24VDC -. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SOLENOID, VZS SERIES, 5 PORT PILOT , 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SPOOL, ONE SHOT, BUNA SEALS, FOR PULSE VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE TRAP PRIMER, 1/2 INCH NPT/ 12MM VALVE CONNECTION, V.B. PORT, DU-U, 4 3/8 IN LENGTH, 1 1/8 INCH WIDE, MALE, 10PSI PRESSURE DROP, 20-80PSI OPERATING RANGE, 360 BRASS, 1-4... | |
| VALVE, 4 WAY, 24 VDC, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, D, DIRECTIONAL, SOLENOID, 24 VDC, CLIP CONNECTOR, S. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIAPHRAGM ACTION, 3-125 PSI (0.204-8.5 BAR) DIFFERENTIAL PRESSURE, 1/4 INCH NPT ORIFICE DIAMETER, 24 V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, PNEUMATIC, SOLENOID OPERATED, 24 VDC, 15-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, IP8000/8100 POSITIONER, NO SIZE RATING, PILOT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, ONE SHOT VALVE, SINGLE PULSE, 40-150 PSI, 1/8 NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, OS-1/3/5/6/7 PARTS AND KITS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, OTHER EXCELON,3/2 SPRING, 150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PILOT PLG/SRG/LT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, S/SOL BASE/MT (DC). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOL 24VDC -. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOL/PILOT, 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 110 VAC, 1/8 NPTF, 3 PORT, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID, 4-WAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, V SERIES, 4-WAY, 2 POSITION, DOUBLE SOLENOID, INTERNAL PILOT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, VACUUM MODULE, EJECTOR, 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,5 PORT, AIR PILOTED VALVE,DOUBLE PILOT,DETENTED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE,SOL 4-WAY 110VAC, VK3000 SOL VALVE 4/5 PORT, VALVE,SOLENOID 4-WAY 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| VFS4000 SOL VALVE 4/5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| WATTS WATER TECHNOLOGIES , WATER PRESSURE REGULATOR, 1/4IN VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON PNEUMATIC Valves P2E-KS32C1 | |
| WILKERSON PNEUMATIC Valves P2E-KV32C1 |
| << Prev | Next >> |