Waukesha Cherry-Burrell, An SPX Brand Control Valve M67T25

Description
THROTTLING VALVE, HIGH PRESSURE, 2.5IN DIAMETER, W/ BUILT-IN VALVE POSITIONER. FREE 2 YEAR RADWELL WARRANTY
Description
THROTTLING VALVE, HIGH PRESSURE, 2.5IN DIAMETER, W/ BUILT-IN VALVE POSITIONER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Control Valve - 98830464 - Radwell International
Willingboro, NJ, United States
Control Valve
98830464
Control Valve 98830464
THROTTLING VALVE, HIGH PRESSURE, 2.5IN DIAMETER, W/ BUILT-IN VALVE POSITIONER. FREE 2 YEAR RADWELL WARRANTY

THROTTLING VALVE, HIGH PRESSURE, 2.5IN DIAMETER, W/ BUILT-IN VALVE POSITIONER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 98830464
Product Name Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213EM01-B6+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Filter Regulators - 1215678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 11.60 to 290.08 psi (8.17 to 204 m H2O)
Connection Description Threaded
View Details
Electrically Actuated Brass Valve - EHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Metal Seated; Ball; Sanitary
Primary Material Brass / Bronze
Media Water; Wastewater; Gas; Hydraulic; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details