Radwell International Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| 1/4 NPT 5 - 150 PSI MANIFOLDING ZINC REGULATOR 290 MAX SUPPLY PSI, 83 CFM, -30 TO 150°F, 1.97" WIDE X 4.19" HIGH. FREE 2 YEAR RADWELL WARRANTY | |
| 2-WAY CARTRIDGE VALVES, DIRECTIONAL FUNCTIONS, 6090 PSI MAXIMUM OPERATING PRESSURE **NOTE: THIS ITEM MAY TAKE UP TO 2 WEEKS TO SHIP. PLEASE CALL US FOR EXPEDITE OPTIONS.**, DIRECTIONAL CONTROL CARTRIDGE... | |
| 22 SERIES SHUT-OFF REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| 2FRM 6 B36-3X/1,5QMV, FLOW CONTROL VALVE, 2 WAY, SIZE 6, COMPONENT SERIES 3X, 315 BAR (MAXIMUM OPERATING PRESSURE),32 L/MIN (MAXIMUM FLOW). FREE 2 YEAR RADWELL WARRANTY | |
| 32 SERIES SHUT-OFF REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| 3WE 6 A6X/EW110N9DK23L/62, DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, W/ SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| 4 - PORT DIRECTIONAL VALVE, D03 (NG6), SPRING RETURN, 110 VAC, CONCEALED MANUAL OVERRIDE, 3-POLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 4 - PORT DIRECTIONAL VALVE, D03 (NG6), SPRING RETURN, 110 VAC, CONCEALED MANUAL OVERRIDE, TERMINAL BOX WITH 2 X 1/2" NPT CONDUIT CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY | |
| 4 - PORT DIRECTIONAL VALVE, D03 (NG6), SPRING RETURN, 24 VDC, CONCEALED MANUAL OVERRIDE, 3-POLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| 4 - PORT DIRECTIONAL VALVE, D03 (NG6), SPRING RETURN, 24 VDC, CONCEALED MANUAL OVERRIDE, TERMINAL BOX WITH 2 X 1/2" NPT CONDUIT CONNECTIONS AND LIGHT(S). FREE 2 YEAR RADWELL WARRANTY... | |
| 4 PORT DIRECTIONAL VALVE, D03 (NG6), SPRING RETURN, 24 VDC, CONCEALED MANUAL OVERRIDE, 3-POLE CONNECTOR, 4WE6Y6X/EG24N9K4. FREE 2 YEAR RADWELL WARRANTY | |
| 4-WAY DIRECT OPERATED D05 (NG10) DIRECTIONAL CONTROL VALVE, 315 BAR, 120 L/MIN.. FREE 2 YEAR RADWELL WARRANTY | |
| 4WE 6 G6X/EG24N9K4, 4-WAY DIRECT OPERATED, SIZE D03 (NG6), DIRECTIONAL CONTROL VALVE WITH SOLENOID ACTUATION. FREE 2 YEAR RADWELL WARRANTY | |
| 4WE 6 J6X/EW440N9DA/62. FREE 2 YEAR RADWELL WARRANTY | |
| 4WE 6 Y6X/EW110N9DK23L/62= AN, DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, SIZE 6, COMPONENENT SERIES 6X,MAXIMUM OPERATING PRESSURE 350 BAR, MAXIMUM FLOW (DC) 80 L/MIN, MAXIMUM FLOW (AC) 60... | |
| 4WE10E3X/CW110N9K4/V . FREE 2 YEAR RADWELL WARRANTY | |
| 4WE6C6X/OFEG24N9K4. FREE 2 YEAR RADWELL WARRANTY | |
| 4WE6J6X/EG24N9DAL. FREE 2 YEAR RADWELL WARRANTY | |
| 4WE6J6X/EG24N9K4/B06 V. FREE 2 YEAR RADWELL WARRANTY | |
| 4WP 6 D6X/, DIRECTIONAL VALVE WITH FLUIDIC ACTUATION, SIZE 6,COMPONENT SERIES 6X, AXIMUM OPERATING PRESSURE 315 BAR,MAXIMUM FLOW 60 L/MIN. FREE 2 YEAR RADWELL WARRANTY | |
| 4WP6D6X/OFN. FREE 2 YEAR RADWELL WARRANTY | |
| 4WRPEH 10 C3 B100P-2X/G24K0/F1M. FREE 2 YEAR RADWELL WARRANTY | |
| 4WRPEH 10 C4 B100L-3X/M/24A1. FREE 2 YEAR RADWELL WARRANTY | |
| 4WRSE6E20-3X/G24K0/A 1V. FREE 2 YEAR RADWELL WARRANTY | |
| 4WRZE10W9-85-7X/6EG2 4N9EK31/A1D3M. FREE 2 YEAR RADWELL WARRANTY | |
| ABZMM 63- 250BAR/MPA-U/V-G. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR REPAIR KIT, FOR UT-0, WITH VIT. FREE 2 YEAR RADWELL WARRANTY | |
| ACTUATOR REPAIR KIT, SIZE 30, TYPE 667, CONTAINS GASKET, 3 O-RINGS. FREE 2 YEAR RADWELL WARRANTY | |
| AIR CYLINDER REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT RELAY VALVE, 5/2, SPRING OFF, 1/8IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| AIR PILOT SPOOL/SLEEVE SOL VALVE, SERIES 503, SOLENOID VALVE,2 POSITION,4 WAY,5/2,SPRING RETURN,DUAL SOLENOID,PLUG IN,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 0/2 INCH, RESET, VOLUME CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| AIR REGULATOR, 1/4 IN. NPT, 14 CFM, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| AIRTROL Pneumatics R-801-30 | |
| AIRTROL Pneumatics R-900-60-W/K | |
| ARGO HYTOS Hydraulics RPE3-063C11/01200E12 A | |
| ASCO NUMATICS Pneumatics R503ARS11JA0010 | |
| ASCO NUMATICS Valves R501A2B10M11BF1 | |
| ASCO NUMATICS Valves R501A2B10MA00F1 | |
| ASCO NUMATICS Valves R501A2BD0M11BF1 | |
| ASCO NUMATICS Valves R501A2BD0MA00F1 | |
| ASCO NUMATICS Valves R502A1B10MA00F1 | |
| ASCO NUMATICS Valves R503A2B10MA00F1 | |
| ASCO NUMATICS Valves R503A2B10NA00F1 | |
| ASCO NUMATICS Valves R503A2B40MA00F1 | |
| ASCO NUMATICS Valves R503A2B40NA00F1 | |
| ASCO NUMATICS Valves R503A2B50MA00F1 | |
| ASCO NUMATICS Valves R503A2B60MA00F1 | |
| ASCO NUMATICS Valves RA7-0103 | |
| ASCO NUMATICS Valves RKF32B | |
| ASCO NUMATICS Valves RKF42B | |
| ASCO NUMATICS Valves RKR42R | |
| BASO GAS PRODUCTS LLC Valves RSDA16A-120C | |
| BASO GAS PRODUCTS LLC Valves RSDA95A-120C | |
| BEVERAGE PRODUCT LINE,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| BRH 3WE6B9-6X/EG24N9K4/V , VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BRH 4WE6C6X/EG28N9K4, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| BRH ZDRE6VP2-1X/210MG24N 9K4M, VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE VALVE, PILOT OPERATED, PRESSURE RELIEF. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, DIRECT-ACTING RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, ELECTRO-PROPORTIONAL RELIEF VALVE - PILOT CAPACITY. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, FAST-ACTING, PILOT-OPERATED, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CARTRIDGE, PILOT-OPERATED, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE INLINE RV-10-01.1/5 / 705833. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, DOUBLE THROTTLE, DUAL PORT, ROTARY KNOB W/ SCALE, 315 BAR MAX PRESSURE, (Z2FS 6-7-4X/1Q). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE, PILOT OPERATED, SERIES 64, SIZE 6, 1.5 BAR CRACKING PRESSURE, NBR SEALS, W/O LOCATING HOLE, (Z2S 6-1-6X). FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE,PILOT OPERATED,SV 6 PB1-6X/,SIZE 6,315 BAR,. FREE 2 YEAR RADWELL WARRANTY | |
| CHECK VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| CLIPPARD Pneumatics R-701 | |
| CLIPPARD Valves R-602 | |
| CONTROL VALVE A4VS FR V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 110 V @ 60/50 HZ COILS, 120 V @ 60 HZ COILS, 80 LPM. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 24 VDC, 6100 PSI, SIZE D03, NORMALLY OPEN, HIGH POWER, CONCEALED MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, 4 MAIN PORT, W/ DIN EN 175301-803 CONNECTOR, SIZE 6, 24 VDC, 4WE 6 Y2-62/EG24K4QMBG24 SO293. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL VALVE, DIRECTIONAL, HYDRAULIC, 4 PORT, SIZE 6, 2 POSITION, 4 WAY, SPRING RETURN, SOLENOID OPERATED, WET PIN, 24 VDC, PROTECTED MANUAL OVERRIDE, W/O CONNECTOR. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTROL VALVE, W/SPRING RETURN, 24 V DC, 4 SERVICE PORTS, (4WE 6 GA6X/EG24N9DK24L2/62 ). FREE 2 YEAR RADWELL WARRANTY | |
| DIAPHRAGM, 1/8IN NPT, 0-31PSI, MAX TEMP 125F, . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT OPERATED CHECK VALVE, SIZE 15, 315 BAR, 450LPM. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECT PRESSURE CONTROL VALVES (SEQUENCE, COUNTERBALANCE, RELIEF, UNLOAD VALVES). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE , 4-WA,Y DIRECT OPERATED D03 (NG6), WITH SOLENOID ACTUATION (4WE 6 Q6X/EG24N9K4/V). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4 WAY, OPERATED, D03 (NG6), 350 BAR, 80 L/MIN., 4WE 6 D6X/OFEG24N9K4/62. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4 WAY, WITH SOLENOID ACTUATION, 110-120 VAC, 50/60 HZ, 80 LPM, 4WE6D60/EW110N9K4/62 . FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4-WAY, D03, 110 VAC (50 HZ)/120 VAC (60 HZ) COIL, REF # 859176. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, 4/3 DIRECTIONAL CONTROL VALVE, 24 VDC, LINEAR CURVE, NOMINAL SIZE- 10, 4WRTE. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, D05 SIZE, MODEL # 4WE10J5X/EW120N9K4/M , MAX FLOW = 32 GPM (120 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED,... | |
| DIRECTIONAL CONTROL VALVE, DOUBLE SOLENOID, 110-120VAC, 50/60HZ, 4/3-WAY, 350 BAR, (4WE 6 J6X/EW110N9K4/62). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 D6X/EG24N9K4/V, D03 SIZE, MAX FLOW = 21 GPM (80 LPM), MAX PRESSURE = 5000 PSI (350 BAR), 2 POSITION & 4 WAY, ALL... | |
| DIRECTIONAL CONTROL VALVE, MODEL # 4WE 6 J6X/EG24N9K4/62, D03 SIZE, MAX FLOW = 21 GPM, MAX PRESSURE = 5000 PSI, DOUBLE SOLENOID, 3 POSITION & 4 WAY, A & B... | |
| DIRECTIONAL CONTROL VALVE, SOLENOID ACTUATION, 4-WAY, 20 GPM MAX FLOW, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL CONTROL VALVE, WF860315, HYDRAULIC, 24V, 30W. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, 24 VDC, SIZE 6, SYMBOL E, SOLENOID-ACTUATED, 315 BAR (MAX), FLOW: 60LMIN (MAX), (4WE6E7X/HG24N9K4). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, 4 WAY, W/ SOLENOID ACTUATION, W/ SMOOTH SWITCHING, SIZE D03, 60 LPM, 24 VDC, 30 WATT. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, 4WE 6 C6X/OFEG24N9K4/62. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, 4WE10D4X/CW110N9DK23 L. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, DIRECT OPERATED, WITH SOLENOID ACTUATION, ROTATABLE BY 90, >50 VAC OR >75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, PILOT OPERATED, WITH HYDRAULIC OR ELECTRO-HYDRAULIC ACTUATION, (4WEH 10 J4X/6EG24N9ETS2DK35L /B08 SO8). FREE 2 YEAR RADWELL WARRANTY | |
| DIRECTIONAL SPOOL VALVE, SIZE 6, SYMBOL J, D03 (NG6), 4 PORT, DIRECT OPERATED, SOLENOID ACTUATION, CONCEALED MANUAL OVERRIDE, SPRING RETURN, 110-120 VAC, 50/60 HZ, NBR SEAL, 3 POLE CONNECTOR. FREE... | |
| DIRECTIONAL VALVE, MODEL 4WE 6 J6X/EG24N9K4/ZV, TWO SOLENOIDS, OPTIONALLY ROTATABLE BY 90. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOINTINUED BY MANUFACTURE, VALVE REPAIR KIT, FOR VB-9000 1/2-2IN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTOR, VALVE, SELECTOR VALVE, PNEUMATIC, W/ MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ASME AIR RELIEF VALVE, 15 SERIES, INET SIZE 1/4IN, 30 PSIG, 35 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKFLOW KIT, REDUCED PRESSURE ZONE RUBBER PARTS, SERIES RK-909, INCLUDES:, DISC ASSEMBLY, SEAT O-RINGS, RELIEF VALVE DIAPHRAGM, RELIEF VALVE O-RINGS, PISTON O-RINGS, COVER O-RINGS, LUBRICANT, REPLACED BY... | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-220 VAC, 60 HZ, REPLACEMENT, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIAPHRAGM VALVE, 10 BAR PSI, DN 15, 2/2 WAY BODY, UNION END, PTFE/EPMD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILTER/REGULATOR, 0-145 PSI GAUGE, 1/2 INCH NPT PORT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HYDRAULIC VALVE, RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTEGRAL ELECTRONIC DRIVER, SINGLE SOLENOID, 100BAR, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LINEAR SOLENOID, 24 VDC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINIATURE PRESSURE REDUCING VALVE, PORT1: 5/16 IN, PORT2: NPT 1/8. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PILOT OPERATED RELIEF VALVE, THREADED CARTRIDGE RELIEF VALVE, 5000 PSI, 30 GPM FLOW, D-RING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC FILTER REGULATOR, 0-145 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC REGULATOR, RANGE 0.05-0.85 MPA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE ACTUATOR, SPRING RETURN, 3 WAY, 150/40 MAX/MIN PSI, 180/-20 MAX/MIN TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PNEUMATIC VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 250-1000 PSI, 3/4 IN NOMINAL BORE PIPE SIZE, EXTERNALLY PILOTED/INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE CONTROL VALVE, 80-250PSI, REVERSE FREE FLOW, MANIFOLD OR SUBPLATE MOUNT, 1-1/4" VALVE SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, 0-30PS,I 150PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRESSURE REGULATOR, MINIATURE PRECISION, NON-BLEED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, 0-145 PSI, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC REGULATOR, DIAPHRAGM TYPE, PILOT OPERATED, 3-WAY, PNEUMATICALLY ACTUATED . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, PNEUMATIC, 1 INCH PORT, NPT THREAD, 0-150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REGULATOR, QUBE 75 SERIES, 1/4IN PORT SIZE, 0-25 PSIG, 20BAR, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELIEF VALVE, 3/4NPT, 150PSI, REPLACED BY 10-604-34. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, DIAPHRAGM, DISC ASSEMBLY, SEAT O-RING, RV O-RING, 2 PISTON O-RING, AND LUBRICANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPAIR KIT, RB41 SERIES, SOLENOID VALVE, REFRIGERATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 2.5 AMP, 3.7 OHMS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, 220/208 VAC, 60 HZ, REPLACEMENT, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, 115 VAC 60HZ, 11 WATTS, MAX PRESSURE: 200 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NC, 1/2 IN ODF CONNECTION SIZE, 15/32 IN PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, NORMALLY CLOSED, R-23 COIL, TYPE A BODY, 300 M.O.P.D., 3.8 PDF, 1/2 ODM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TOTAL RELIEF VALVE KIT, FOR USE WITH SERIES 909M1 1-1/4 TO 2IN, VALVE ASSEMBLY, SEAT, SEAT O-RING, 2 PISTION O-RINGS, LUBRICANT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE DIAPHRAGM, 1/4IN - 1/2IN, 5A, TEFLON, LAMINATED DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE PNEUMATIC, 120 VOLT, 60HZ, 50PS, 5.7W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT 3/4INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT, CV10, USE WITH VB-7221 VB-7223 VB-7224 AND VB-7225. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| DUAL COUNTERBALANCE, 3.2:1 PILOT RATIO, G1/2 PORT SIZE, 10 MM (0.39 INCH) DIAMETER, 120-350 BAR (1750-5000 PSI) ADJ. RANGE, (05420610033500A), VBSO-DE-FCB-12-1:3-3 5-A. FREE 2 YEAR RADWELL WARRANTY | |
| EXCELON 72 PRESSURE REGULATOR, REVERSE FLOW, 1/4 INCH PORT SIZE, PTF THREADS, KNOB ADJUSTMENT, RELIEVING DIAPHRAGM, 5 TO 60 PSIG (0.3 TO 4 BAR), WITHOUT GAUGE. FREE 2 YEAR RADWELL... | |
| EXCELON GENERAL PURPOSE PRESSURE REGULATOR, G1/2, 0.3-10 BAR, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| EXCELON Pneumatics R73G-2AK-RMG | |
| EXCELON Pneumatics R83-200-RNLA | |
| FABCO Pneumatics RV-1 | |
| FESTO Pneumatics RW-3-M5 | |
| FILTER REPAIR KIT, FOR F602, BAFFLE ASSY, RETAINING ROD FOR 1.25" AND 1.5" PORT SIZES. FREE 2 YEAR RADWELL WARRANTY | |
| FILTER, REPAIR KIT ACCESSORY, 32 SERIES, THREADED CAP. FREE 2 YEAR RADWELL WARRANTY | |
| FIRST CHECK REPAIR KIT 1/4 - 1/2IN. FREE 2 YEAR RADWELL WARRANTY | |
| FIRST CHECK VALVE KIT 6IN BACKFLOW PREVENTER. FREE 2 YEAR RADWELL WARRANTY | |
| FLAIRLINE Valves RFC-1/8PK | |
| FLOW CONTROL VALVE, 3000 PSI, HYDRAULIC, CAST IRON BODY, STEEL PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, HYDRAULIC, MAXIMUM FLOW RATE 60 L/MIN (16 USGPM), MAXIMUM OPERATING PRESSURE 315 BAR (4500 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| FLOW CONTROL VALVE, NON-COMPENSATED WITH CHECK, D03 SIZE, MAX FLOW = 20 GPM, MAX PRESSURE = 5000 PSI, CONTROL PORTS = A & B, VITON SEALS, CAST IRON BODY. FREE... | |
| FLOW TURBINE ASSEMBLY, 3BLADE LOW. FREE 2 YEAR RADWELL WARRANTY | |
| FREE FLOAT PILOT VALVE, RA SERIES, 5 PORT, 4 WAY, 2 POSITION, TEMPERATURE RANGE: 40/150 DEGREE F, W/BASE, METAL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| FUEL SHUT OFF SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 1-1/4" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6" WC OUTLET PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, 1/2" NPT, 1/2 PSI MAX INLET PRESSURE, 3-6"WC OUTLET PRESSURE, RUBBER SEAT POPPET. FREE 2 YEAR RADWELL WARRANTY | |
| GAS REGULATOR, CYLINDER, BEVERAGE PRODUCT LINE, CO2. FREE 2 YEAR RADWELL WARRANTY | |
| GLOBE VALVE, 3/4", CF3M BODY, CF8M DISC, 316 SS STEM, GRAPHITE PACKING/GASKET. FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN , RB3S3, SOLENOID VALVE, 3/8 ODF . FREE 2 YEAR RADWELL WARRANTY | |
| HANNIFIN Hydraulics RDH103S10 | |
| HUMPHREY Valves S125 | |
| HYDRA FORCE Valves RV08-20A-0-N-33 | |
| HYDRAULIC CARTRIDGE, 2-WAY CARTRIDGE VALVE, DIRECTIONAL FUNCTIONS, 6090 PSI MAXIMUM OPERATING PRESSURE, TYPE LC. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC DIRECTIONAL CONTROL VALVE, M-3SEW 6 C3X/420MG24N9K4/V. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC PUMPS DIVISION Hydraulics RAH101S30 | |
| HYDRAULIC PUMPS DIVISION Hydraulics RD102S30 | |
| HYDRAULIC RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC SOLENOID VALVE, DIRECT ACTING, SINGLE SOLENOID, 4 PORTS, 2 POSITIONS, MONOSTABLE, 120 L/MIN, 315 BAR, 4569 PSI, MECHANICAL SPRING RESET METHOD, 3 PIN DIN CONNECTOR, 125 VDC, IP65 PROTECTION... | |
| HYDRAULIC VALVE ADJUSTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE DIVISION, R6V8YHHH, PRESSURE CONTROL VALVE, 110-120VAC, 50/60HZ, 3000PSI, 0.49-0.58AMP. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, 4WE, (G6X/EW110N9DA/62). FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, 4WE, 10 Q4X/CW110N9DK25L. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-109025. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-109830. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-126123. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 02-144938. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 529762. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 879291. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 900588201. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 900589988. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET REPLACEMENT, REF # 900594277. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109030. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109037. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109047, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109563. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109573. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109626. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-109634. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-119576. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 02-119590. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 529760. FREE 2 YEAR RADWELL WARRANTY | |
| HYDRAULIC VALVE, AFTERMARKET, REF # 870116. FREE 2 YEAR RADWELL WARRANTY | |
| HYRAULIC CONTROL VALVE, 4WAY . FREE 2 YEAR RADWELL WARRANTY | |
| INNER VALVE,ASSEMBLY.,DIAP H.,WASHER. FREE 2 YEAR RADWELL WARRANTY | |
| LC16B05E7X/. FREE 2 YEAR RADWELL WARRANTY | |
| LC16B05E7X/A05. FREE 2 YEAR RADWELL WARRANTY | |
| LIMIT VALVE, PNEUMATIC, 14-116PSI, 0.95-8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE COVER FOR DIRECTION FUNCTIONS, LFA16E-7X/CA40DQMG24 F. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE COVER FOR DIRECTION FUNCTIONS, LFA25WEA-7X/A10. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE COVER FOR DIRECTION FUNCTIONS, LFA32D-7X/FX12. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE COVER FOR DIRECTION FUNCTIONS, LFA50KWA-7X//12. FREE 2 YEAR RADWELL WARRANTY | |
| LOGIC VALVE COVER, FOR DIRECTIONAL FUNCTIONS, LFA 40 D-7X/F. FREE 2 YEAR RADWELL WARRANTY | |
| LUBRICATOR OIL, ADJUSTABLE, DOME REPAIR KIT, THREADED. FREE 2 YEAR RADWELL WARRANTY | |
| MAIN VALVE KIT, R41. FREE 2 YEAR RADWELL WARRANTY | |
| MARWIN VALVES Valves RPKT-UT-2B | |
| MASTER PNEUMATICS Pneumatics R55M-1 | |
| MINIATURE SHUTTLE VALVE, 1/8NPT, 3 PORTS, 2 POSITIONS, INLINE, DIRECT PIPING. FREE 2 YEAR RADWELL WARRANTY | |
| MODEL # 4WE 10 J4X/CG24N9DK24L, DIRECTIONAL CONTROL VALVE, D05 SIZE, MAX FLOW = 120 LPM (31.7 GPM), MAX PRESSURE = 315 BAR (4568 PSI), 3 POSITION & 4 WAY & | |
| MODEL NUMBER: 4WE 6 E6X/EG24N9K4, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, ALL PORTS BLOCKED, BUNA SEALS, 24 VDC COILS... | |
| MODULAR STACK VALVE, 1/4 IN GAUGE PORT, 50 GPM, 3550 MAX PSI, 1000 ADJUSTABLE PRESSURE PSI. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE ASSEMBLY, 50 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| NEEDLE VALVE, RIGHT ANGLE, FLOW CONTROL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| NORGREN Pneumatics R72G-2AS-007 | |
| NORGREN Pneumatics R72G-3AK-RMN | |
| NORGREN Pneumatics R72R-2AK-RFN | |
| NORGREN Pneumatics R73G-3AK-RMN | |
| NORGREN Pneumatics R74G-4AK-RMG | |
| NORGREN Pneumatics RM1A-8B | |
| NORGREN Pneumatics RP106X1.000-DAP-MN | |
| NORMALLY CLOSE SOLENOID VALVE, 1/2" ODF, 3/8" ORIFICE, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| NORMALLY CLOSED SOLENOID VALVE, 5/8" ODF, 3/8" ORIFICE, VALVE ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| NORTHMAN Hydraulics RF-T06-3-30-N | |
| NUMATICS SOL-PILOT VALVE 503 SERIES 5/2 SGL SOL 24VDC, SOLENOID VALVE, 5 PORTS, 115 PSIG, 8 BAR,24VDC,1.7W. FREE 2 YEAR RADWELL WARRANTY | |
| NUMATROL RELAY VALVE, 5 PORT, 4 WAY, 2 POSITION, PRESSURE RANGE 0-150 PSIG, METAL BODY. FREE 2 YEAR RADWELL WARRANTY | |
| OIL-LEVEL GAUGE AB31-21/127T. FREE 2 YEAR RADWELL WARRANTY | |
| P.O. PRESS REDUCING VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PARKER Hydraulics RAH101S10 | |
| PARKER Hydraulics RDH103S30 | |
| PARKER, SOLENOID VALVE, VALVE ONLY, 1/2"ODF, 1/4" ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT OPERATED & BALANCED PISTON RELIEF VALVE, MAX FLOW = 25 GPM (95 LPM), FACTORY SETTING = 4 GPM (15 LPM), MAX PRESSURE = 5000 PSI (350 BAR), PRESSURE ADJUSTMENT... | |
| PILOT OPERATED RELIEF VALVE, FOR SIZE 10 2-WAY CAVITY. FREE 2 YEAR RADWELL WARRANTY | |
| PILOT VALVE, SOLENOID, STAINLESS STEEL, DOUBLE ACTING, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PISCO PNEUMATICS Pneumatics RVUM6-6 | |
| PISTON RELIEF VALVE, 2 SERIES, T-3A CAVITY, 50 GPM CAPACITY, 4 GPM FACTORY PRESSURE SETTING, 5000 PSI MAX OPERATING PRESSURE, 10 MS RESPONSE TIME, 1-1/8 INCH HEX SIZE, 45 TO... | |
| PISTON RELIEF VALVE, BALANCED, PILOT OPERATED, 50GPM, 100-3000PSI, SCREW ADJUSTMENT, BUNA N. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON RELIEF VALVE, FAST ACTING, PILOT OPERATED, STANDARD SCREW ADJUSTMENT, 50-1500 PSI (3.5 - 105 BAR) ADJUSTMENT RANGE, BUNA-N SEALS, 2 MS RESPONSE TIME, 50 GPM CAPACITY, 5000 PSI MAX... | |
| PISTON RELIEF VALVE, PILOT OPERATED, BALANCED, 50 GPM CAPACITY, 2 PORT, 150 MICRON, T-3A CAVITY, SERIES 2, 5000 PSI MAX PRESSURE, 1-1/8 INCH VALVE HEX SIZE. FREE 2 YEAR RADWELL... | |
| PISTON RELIEF VALVE, VENTABLE, PILOT-OPERATED, BALANCED, 120GPM, 5000PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PLUG LEAD TYPE 5 PORT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMADYNE Valves S10MM-30-24-2 | |
| PNEUMATIC REGULATOR REPAIR KIT, 2 1/2 IN, PILOT OPERATED, RELIEVING TYPE (STANDARD), STANDARD BUNA SEALS FOR:, R119-16J & 20J (2 & 2-1/2 IN PORTS). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 0-160 PSI, 23 SCFM, 300 PSI INLET, 1/8 NPTF, KNOB, ALUMINUM BODY, PISTON TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 1MPA MAX, 60 DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 3/8 INCH NPT PORT, 0-145 PSI INTEGRATED GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, PILOT OPERATED, G TAP (BSPP) THREADS, 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, PILOT OPERATED, NPTF THREADS, 2" PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, RELIEVING, NPTF THREADS, 1" PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, RELIEVING, NPTF THREADS, 1" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, RELIEVING, NPTF THREADS, 1-1/2" PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, RELIEVING, NPTF THREADS, 1-1/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, RELIEVING, NPTF THREADS, 3/4" PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, 50 SERIES, HIGH FLOW, 300 PSIG (20.7 BAR) MAX, RELIEVING, NPTF THREADS, 3/4" PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC REGULATOR, PUSH TO LOCK, ADJUSTING KNOB WITH TAMPER PROOF ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC SWIVEL LEVER VALVE, 3/2-WAY CLOSED MONOSTABLE, -0.95 TO 8 BAR OPERATING PRESSURE, DIRECTLY ACTUATED, M5 PNEUMATIC CONNECTION, (4031). FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE ASSEMBLY KIT. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, AIR PILOT, 5-PORT, 4-WAY. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, CONTROL VALVE, FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| PNEUMATIC VALVE, ISO 1 REGULATOR PLATE, 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY | |
| PNUEMATIC AIR REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| POPPET VALVE, M-.SED SERIES, DIRECTIONAL SEAT, SOLENOID ACTUATED, 3-PORT, W/ CONCEALED MANUAL OVERRIDE, W/O MATING CONNECTOR, 24 VDC, (M-3SED 6 UK1X/350CG24N9K4), (M-3 SED 6 UK13/350CG24N9K4). FREE 2 YEAR RADWELL WARRANTY... | |
| POPPET VALVE, SOLENOID, 3WAY DIRECTIONAL, 5100PSI MAX, ACTUATED, . FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-120 PSIG, GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-40 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 1/4 PORT SIZE, 2-60 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 80 SERIES, NPTF THREADS, 3/8 PORT SIZE, 2-60 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 82 SERIES, HIGH RELIEF, NPTF THREADS, 3/8 PORT SIZE, 2-120 PSIG, GAUGE, TAMPER PROOF. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 88 SERIES, HIGH FLOW, BSPP THREADS, 3/8 PORT SIZE, 2-150 PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| PRECISION REGULATOR, 88 SERIES, HIGH FLOW, NPTF THREADS, 3/8 PORT SIZE, 1-60 PSIG, GAUGE, MOUNTING BRACKET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE UNION, WITH REGULATOR GAUGE, REGULATOR WITH QUICK CONNECTOR, ADJUSTABLE PRESSURE RANGE 0.1-0.8 MPA, SUPPLY PRESSURE RANGE 0-1MPA, GAUGE ACCURACY 5%. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 250-3500PSI (566246). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE CONTROL VALVE, 3 INLETS, 2 WAY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE ABZMM 63- 250BAR/MPA-R/B-G. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, ABZMM 63-160BAR/MPA-U/V-G. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE GAUGE, LIQUID FILLED, 63-160 BAR, (BRH R900027260). FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING REGULATOR, 1/2 NPT INLET AND OUTLET, WC SPRING 9-13 IN, 7/32 IN ORIFICE, 10 PSI MAX INLET. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, 3DREPE6C-2X/25EG24N9 K31/F1V. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REDUCING VALVE, SANDWICH PLATE, SIZE 6, DIRECT OPERATED, PRESSURE REDUCTION IN CHANNEL P, SLEEVE W/ HEXAGON AND PROTECTIVE CAP, INTERNAL PILOTOIL SUPPLY, EXTERNAL PILOT OIL RETURN, ZDR 6 DP2-4X/250YMV/60. | |
| PRESSURE REGULATOR GAUGE, R7X SERIES, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 3/8" PORT, PTF THREAD FORM, RELEIVING DIAPHRAGM, 0,3...10 BAR, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 3/8" PTF PORT, 0.3-10 BAR, WITHOUT GAUGE, OPERATING TEMPERATURE: -34 TO +65 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 3/8I PTF, 5-60 PSIG, 70 SCFM, KNOB, R72M SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 6-150PSIG, 150DEG F. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, 74 SERIES, UNI-DIRECTIONAL FLOW, 3/8IN PTF PORT SIZE, 1/4IN PTF GAUGE PORT, KNOB ADJUSTMENT, RELIEVING DIAPHRAGM, 105 DM3/S, 5 TO 60 PSIG, WITH GAUGE. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, AIR FLOW: 340 L/MIN @ 100 PSIG, 150 PSI MAXIMUM, MULTIPLE OUTPUT PORTS, 32 TO 180 DEGREES F. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, EXCELON R73G SERIES, 1/4" NPT, KNOB ADJUSTMENT, RELIEVING PRESSURE REGULATOR, W/ GAUGE, REPLACES R08-200-RGMA. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, EXCELON SERIES, 0.3-10 BAR OUTLET PRESSURE W/O GAUGE, 20 BAR INLET, G1/4 PORT SIZE, COMPRESSED AIR, RELIEVING, ALUMINUM MATERIAL, -34 TO +65 DEGREE C. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, EXCELON SERIES, 0.3-10 BAR OUTLET PRESSURE, 20 BAR INLET PRESSURE, RC1/8 GAUGE PORT, G1/2 PORT SIZE, RELIEVING, COMPRESSED AIR, -34 TO +80 DEGREES C. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, EXELON R74 G SERIES, 1/2 INCH PTF, 20 BAR MAX INLET, 0.3-4 BAR ADJUSTMENT, RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, NATURAL GAS, 1/2 IN NPTF PORTS, 3-6 IN W.C. SPRING RANGE, STRAIGHT-THRU-FLOW, PLATED, 1/8 IN NPTF VENT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, OLYMPIAN PLUS SERIES, GENERAL PURPOSE, WITHOUT YOKE, ADJUSTMENT KNOB, NON-RELIEVING DIAPHRAGM, 0.3-10 BAR PRESSURE RANGE, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, PIPE SIZE: 1/4" NPT, REDUCED PRESSURE RANGE: 0-125 PSI, MAX INLET PRESSURE: 300 PSI, MAX FLOW: 40 SCFM, BODY MATERIAL: ZINC, ADJUSTMENT TYPE, KNOB. FREE 2 YEAR RADWELL... | |
| PRESSURE REGULATOR, PNEUMATIC, COMPRESSED AIR, INLET PORT: 3/8IN PTF, OUTLET PORT: 1/4IN PTF, GAUGE PORT: 1/8IN PTF, 83SCFM, 39DM3/S. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R72G SERIES, 1/4 NPTF THREADS, 5-60 PSI, 70 SCFM, W/ GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R72G SERIES, PNEUMATIC, 1/4 INCH NPT PORTS, T-BAR ADJUSTMENT, RELIEVING, 5 - 150 PSI OUTLET PRESSURE RANGE, WITH GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R74G SERIES, 300 PSIG INLET, 150 PSIG OUTLET, 175 DEGREE F MAX, 1/2 INCH PORT SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R7X SERIES, 1/4 PTF, 20-BAR. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R7X SERIES, GENERAL PURPOSE, 73. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R7X, 3/8 INCH NPT, 300 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, R7X, 3/8 INCH PTF, 150 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, REGULATOR, PNEUMATIC, ALUMINUM, W/ ZINC BONNET, 1/2 INCH PTF, 150-300 PGSI MAX, 10.3- 27 BAR MAX, 175F TEMP MAX, 80C TEMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, W/O GAUGE, KNOB ADJUSTMENT, 1/4 INCH PTF PORT CONNECTION, 5-150 PSIG, SERIES 72. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR, WITH GAUGE, RELIEVING, 300 PSIG, 20 BAR MAX INLET, 5-60 PSI, 175 F MAX, KNOB ADJUSTMENT, 1/4 INCH PORT SIZE, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE REGULATOR,BEVERAGE PRODUCT LINE,CARBONATOR,1/4I N FNPT,5-125 PSI,BRASS. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 25 GPM,150-6000 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, 3/4 INCH, 316 STAINLESS STEEL, TEFLON DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, DIRECT OPERATED, DBDS10G1A/100/SO60. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESS = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE... | |
| PRESSURE RELIEF VALVE, IN-LINE MOUNTED, MAX FLOW = 60 GPM (227 LPM), MAX PRESSURE = 5000 PSI (350 BAR), THREAD TYPE = NPTF PIPE, PORT SIZE = 3/4 INCH, PRESSURE... | |
| PRESSURE RELIEF VALVE, SERIES RVD, COMPACT ANGLE PATTERN, PROCESS CONNECTION SIZE: 1/2 INCH, 2 PORTS, 5-150 PSI, BODY MATERIAL: PVC. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SIZE 10 SAE 1-1/4 INCH, 1523PSI MAX, NITRILE SEAL, 1/4 INCH NPT PILOT PORT, HAND KNOB ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| PRESSURE RELIEF VALVE, SIZE 6, 330 LPM, 315 BAR, 10-100 SQ-MM/SEC VISCOSITY. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL VALVE, 4WRA 6 W30-2X/G24K4/V-589, DUAL SOLENOID. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL VALVE, 4WRPEH6C4B24L-3X/M/2 4A1, SIZE 6, SYMBOL C4, ELECTRICAL WITH INTEGRATED ELECTRONICS 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL VALVE, DIRECT OPERATED WITHOUT ELECTRICAL POSITION FEEDBACK WITHOUT INTEGRATED ELECTRONICS, 4568 PSI MAXIMUM OPERATING PRESSURE, 24 VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL VALVE, DIRECT OPERATED, SIZE 10, FKM SEALS, 250 BAR NOMINAL PRESSURE, 24 VDC, 4-20 MA INTERFACE, STW0196-1X/1V8-24CF6 . FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL VALVE,4WRA6 SERIES,4 MAIN PORTS,24V. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL DIRECTIONAL VALVES, 4WREE 10 V75-2X/G24K31/A1V, SOLENOID CONTROLLED BY INTERNAL ELECTRONICS. FREE 2 YEAR RADWELL WARRANTY | |
| PROPORTIONAL SOLENOID VALVE, -20 TO 50 C AMBIENT TEMPERATURE RANGE, SIZE 10, COMPONENT SERIES 2X, 315 BAR MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY | |
| QUICK EXHAUST VALVE, SOLENOID SOFT START, 14 SERIES, BSPP THREADS, 1/4 INCH PORT SIZE, WITH GAUGE, 24 VDC, MUFFLER, 4 PIN MICRO CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| R7X PRESSURE REGULATOR, 3/8" INLET, 1/4" OUTLET PORTS, MANIFOLD REGULATOR, WITHOUT GAUGE. FREE 2 YEAR RADWELL WARRANTY | |
| R7X PRESSURE REGULATOR,1/4 INCH PTF, 60 PSI, WITH GAUGE, KNOB. FREE 2 YEAR RADWELL WARRANTY | |
| R7X PRESSURE REGULATOR,PNEUMATIC REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| R7X PRESSURE REGULATOR,REGULATOR, GEN PURPOSE,72 SER. FREE 2 YEAR RADWELL WARRANTY | |
| R7X PRESSURE REGULATOR,REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| R91 REGULALTOR, INLET 150 PSIG MAX, OUTLET 125 PSIX MAX, TEMP 125 F MAX. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL Hydraulics RAD-HYDV-168 | |
| RADWELL Valves RAD-FSO-01 | |
| RADWELL VERIFIED SUBSTITUTE Valves RCA-3D2-SUB | |
| RDCV20C 3/4" CPLNG DIAPH VL. FREE 2 YEAR RADWELL WARRANTY | |
| REBUILD KIT, R26 RELIEVING. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR DUAL CONTROL FEED WATER PRESSURE REGULAT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 0-300 PSI, 0.4-21 BAR, 1/2-3/4 INCH, PIPE, T-BAR ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/2INCH, NPT, QUBE, 75 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, 1/4 INCH PORTS, 0-125, PSIG. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, GAS, 1/2 PSIG, 3IN-6IN. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, PRESURE, PNEUMATIC, 68 SERIES, OLYMPIAN PLUS, 1 INCH NPT, KNOB, REL, 58 PSI. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR, SERIES 501, 11 MM, SINGLE REG - PRESSURE TO PORT 1, 10-115 PSIG (0.7 - 8 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), PROPRIETARY INTERFACE. FREE 2... | |
| REGULATOR, SERIES 502, 18 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, REGULATOR WITH GAUGE EXTENSION FITTING,... | |
| REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, NON PLUG-IN, STANDARD (NO OPTIONS), ISO 15407-1. FREE... | |
| REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), ISO 15407-2. | |
| REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 10 - 130 PSIG (0.7 - 9 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), PROPRIETARY INTERFACE. | |
| REGULATOR, SERIES 503, 26 MM, SINGLE REG - PRESSURE TO PORT 1, 5 - 60 PSIG (0.3 - 4.1 BAR), PSI GAUGE, PLUG-IN, RECEPTACLE ASSEMBLY, STANDARD (NO OPTIONS), PROPRIETARY INTERFACE. | |
| REGULATOR, W/LIMITER, 1/4 INCH NPT, 1/2 PSI MAX INLET PRESSURE, 3-5 INCH WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR... | |
| REGULATOR, WITH GAUGE, 3/4 INCH PTF, KNOB ADJUSTMENT, 150 PSI, ZINC BODY, 300 PSI MAX, 220 SCFM, -30 TO 150F. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,1/4", NON-RELIEVING, BRASS BODY. FREE 2 YEAR RADWELL WARRANTY | |
| REGULATOR,PNEUMATIC, 0-30 PSI RANGE,1/4IN PORTS,STAINLESS STEEL,. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY VALVE, RA SERIES, DETENTED WITH BASE 5-PORT, 4-WAY, 2-POSITION VALVE, 1/8 INCH NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE CARTRIDGE, DIRECT ACTING, 2PORT, 50GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 041149035635000-VSBN -08A-35. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/2IN, 30PSI. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 1/4 INCH PIPE SIZE, PVC BODY, VITON SEAL, THREADED, 2 PORTS, 5-150 PSI, COMPACT ANGLE PATTERN. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, 200 GPM, 5000 PSI, 10 MS RESPONSE, 1-5/8 INCH HEX. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, CARTRIDGE, 2PORT PILOT, 5000 PSI, OPERATED, 25 GPM, EPDM SEALS, 30 - 35 LBF FT VALVE TORQUE. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT ACTING, 100 GPM CAPACITY, CAVITY T-16A, SERIES 3, 2 MS RESPONSE TIME, SEAL BUNA. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT ACTING, 2 PORT, 50 GPM, CAVITY T-3A, 500 PSI MAX PRESSURE, 10 DROPS/MIN, 2 MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT-ACTING, 2 PORT, 5000PSI, 25GPM CAPACITY, 10 DROPS/MIN, 2MS RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, DIRECT-ACTING, T-10A CAVITY, STANDARD SCREW ADJUSTMENT, 100 - 400 PSI (7 - 28 BAR), BUNA N. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, PILOT-OPERATED, BALANCED PISTON, 25 GPM. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, POPPET, DIRECT ACTING, DIFFERENTIAL AREA 76 L/MIN (20 USGPM) 250 BAR (3600 PSI). FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF VALVE, PROCESS CONNECTION SIZE 1", PVC BODY MATERIAL, VITON SEAL MATERIAL, THREADED CONNECTION TYPE, 5-100 SET PRESSURE RANGE, 150 MAX PSI, MAX INLET PRESSURE 10.3. FREE 2 YEAR RADWELL... | |
| RELIEF VALVE, RV SERIES, 10-55 PSIG PRESSURE RANGE, 30 PSIG PRESSURE RELIEF SETTING, KNURLED KNOB, ALUMINUM BODY MATERIAL, 1/4 INCH NPT PORT SIZE, BUNA SEAL MATERIAL. FREE 2 YEAR RADWELL... | |
| RELIEF/BYPASS/BACKPR ESSURE, D2 SERIES, SIZE 1/2 IN., SEAL EPDM, CONNECTION NPT THREADED, BODY MATERIAL POLYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BYPASS/BACKPR ESSURE, D2 SERIES, SIZE 3/4 IN., SEAL FKM, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEF/BYPASS/BACKPR ESSURE/ANTI-SIPHON VALVE, D2 SERIES, SIZE 1/4 IN., SEAL PTFE, CONNECTION NPT THREADED, BODY MATERIAL PVC. FREE 2 YEAR RADWELL WARRANTY | |
| RELIEVING PRESSURE REGULATOR, MEDIA: COMPRESSED AIR, PORT SIZE: 3/8" PTF, OUTLET PRESSURE ADJUSTMENT: 4 ... 145 PSI, FLOW: 144 SCFM. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT - LUBRICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT 150 PG BUNA-N. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT FOR BALL VALVE V100 3IN. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT FOR VB-9313-0-4-10. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT RELIEF VALVE 1INCH SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT TOTAL RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, 2ND CHECK, 1-1/4IN TO 2IN. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, REGULATOR VALVE ASSEMBLY, SPRING, GASGET. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, RELIEF VALVE,1/4IN-1/2IN,LE AD FREE,. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, RELIEVING REGULATOR, DIAPHRAGM & VALVE ASSEMBLY. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, RELIEVING, SS REGULATOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPAIR KIT, SV20-20 VIT, SHT, KT00723656. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH , R900952164, CONTROL ACCESSORY, 4WSE2EM6-2X/2B9ET315 K17EV. FREE 2 YEAR RADWELL WARRANTY | |
| REXROTH Hydraulics R900077650 | |
| REXROTH Hydraulics R900481624 | |
| REXROTH Hydraulics R900551703 | |
| REXROTH Hydraulics R900561274 | |
| REXROTH Hydraulics R900561276 | |
| REXROTH Hydraulics R900561278 | |
| REXROTH Hydraulics R900561282 | |
| REXROTH Hydraulics R900561288 | |
| REXROTH Hydraulics R900597014 | |
| REXROTH Hydraulics R900726604 | |
| REXROTH Hydraulics R900771208 | |
| REXROTH Hydraulics R900914070 | |
| REXROTH Hydraulics R901087087 | |
| REXROTH Hydraulics R901278760 | |
| REXROTH Hydraulics R978017733 | |
| REXROTH Hydraulics R978017754 | |
| REXROTH Hydraulics R978017756 | |
| REXROTH Hydraulics R978017922 | |
| REXROTH Hydraulics R978027142 | |
| REXROTH Hydraulics R978872815 | |
| REXROTH Hydraulics R978919013 | |
| REXROTH Valves R900052392 | |
| REXROTH Valves R902601153 | |
| REXROTH Valves R933000102 | |
| ROD SEAL KIT, 1/2IN TUFF SEAL, URETHANE. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, 3/2, OPEN, MONOSTABLE, 2270. FREE 2 YEAR RADWELL WARRANTY | |
| ROLLER LEVER VALVE, 3/2; OPEN/CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 80 L/MIN FLOW RATE, 0-8 BAR OPERATING PRESSURE, PK-3 PNEUMATIC CONNECTIONS, THROUGH-HOLE MOUNTING, NBR SEALS, POM HOUSING, (10748). FREE 2 YEAR RADWELL... | |
| ROLLER LEVER VALVE, 4-1/8 INCH, SINGLE SOLENOID, AIR VALVE, MECHANICAL ACTUATION, 128 L/MIN FLOW RATE, G1/8 PNEUMATIC WORKING PORT, 3.5 - 8 BAR, MECHANICAL SPRING RESET, 3.5 MM WIDTH, PILOT-CONTROLLED,... | |
| ROLLER LEVER VALVE, RS SERIES, 3/2; CLOSED; MONOSTABLE, MECHANICAL ACTUATION, 151 L/MIN STANDARD NOMINAL FLOW RATE, 3.5-8 BAR OPERATING PRESSURE, MECHANICAL SPRING RESET, G1/8 PNEUMATIC CONNECTIONS, 2272. FREE 2 YEAR... | |
| ROLLER LEVER VALVE, VALVE FUNCTION: 5/2 MONOSTABLE, ACTUATION TYPE: MECHANICAL, STANDARD NOMINAL FLOW RATE: 550 L/MIN, PNEUMATIC WORKING PORT: G1/4. FREE 2 YEAR RADWELL WARRANTY | |
| RSV1D REM SOL VL 110VAC DIN. FREE 2 YEAR RADWELL WARRANTY | |
| S6A1.0/. FREE 2 YEAR RADWELL WARRANTY | |
| SCHRADER BELLOWS Pneumatics R75-02C | |
| SCHRADER BELLOWS Valves RK119X20D | |
| SCHRADER BELLOWS Valves RK119X20Y | |
| SEAL KIT, VALVE, BOTTOM PORT, COMMON, NITRILE, DN 80 AND 100. FREE 2 YEAR RADWELL WARRANTY | |
| SEQUENCE VALVE, PILOT-OPERATED, BALANCE PISTON, 15 GPM CAPACITY, T-11A CAVITY, 5000 PSI, 10 MS RESPONSE TIME, 7/8 INCH HEX SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| SIGHT DOME, REPAIR KIT W/ GASKETS. FREE 2 YEAR RADWELL WARRANTY | |
| SL10GA1-4X/M. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID AIR RETURN, 503 SERIES, 26 MM, 5/2 WAY, 24 VDC, EXTERNAL PILOT SUPPLY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL WZ65-3 230V-50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 45-K4 - R5.201. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, LINEAR, 1.2 INCH STROKE, 8 W, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, VOLTAGE: 24 VOLT DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID DIRECTIONAL VALVE, 4WE 6 D28-6X/EG24K4 SO293. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE (DIRECT OPERATED), MODEL # 4WE 6 D6X/OFEG24N9K4, NG6 (D03 SIZE), 2 POSITON & 4 WAY, DOUBLE SOLENOID, BUNA SEALS, 24 VDC COILS (DIN STYLE), 350... | |
| SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, D03 SIZE, MAX FLOW = 21.1 GPM (80 LPM), MAX PRESSURE = 5100 PSI (350 BAR), 3 POSITION & 4 WAY, SPRING CENTERED, ALL PORTS... | |
| SOLENOID VALVE COIL, 120VAC, 50/60HZ, 15VA, CLASS H, 3 BLADE PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE CONNECTOR, CORDSET, 3 POLE, ISB 11MM, 2 METERS, 120V, 10A, LED W/MOV. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 11 MM, SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, PLUG IN, WITH LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2 POSITION, DUAL SOLENOID, PLUG-IN, 4 WAY, 5/2, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24 VAC, 60HZ, 125 PSI AIR/GAS/WATER/OIL, 3R ENCLOSURE, 1/4 NPT, 6 WATTS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24V, 0.2-0.7MPA, PLUG LEAD, TYPE 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 24VDC, 4PORT, SPRING RETURN, MANUAL OVERRIDE, W/O MATING CONNECTOR, ANTI ROTATION PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 2X3/2 NC, DUAL SOLENOID, PLUG IN, 24V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 3 POSITION, 4 WAY, 5/3, DUAL SOLENOID, PLUG IN, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 5/3 WAY, DUAL SOLENOID, 24 V DC, 503 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 501 SERIES, 5/3 FUNCTION TYPE, AIR PILOT ACTUATED, CLOSED CENTER, FLUSH NON-LOCKING OVERRIDE, 24 VDC, NO PORT SIZE, PLUG-IN CONNECTION, WITH LIGHT, STANDARD (NO OPTIONS). FREE 2 YEAR... | |
| SOLENOID VALVE, 502 SERIES, 18 MM, PAD MOUNT, SPOOL AND SLEEVE ACTUATION, SOLENOID PILOT, 5/2 WAY SPRING RETURN, PLUG-IN, STANDARD, 24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 502 SERIES, 24 VDC, 1.3 W, DOUBLE SOLENOID, LED INDICATOR, 115 PSI, 8 BAR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, 503 SERIES, 26 MM VALVE, RUBBER PACKED, SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY, DUAL SOLENOID, PLUG-IN, W/ LIGHT, 24 V DC. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLENOID VALVE, 503 SERIES, PAD MOUNT, 26 MM, RUBBER PACKED, SOLENOID PILOT, 5/2 WAY, SPRING RETURN, PLUG-IN, WITH MAINTAINED MANUAL OPERATOR, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), SPRING RETURN, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD (NO OPTIONS), 24... | |
| SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN TO 2 & 4 IN CENTER, NO PORT SIZE, PLUG-IN, WITH... | |
| SOLENOID VALVE, AIR PILOT ACTUATED, SERIES 501, 11 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, 14 NORMALLY CLOSED - 12 NORMALLY CLOSED, NO PORT SIZE, PLUG-IN, WITH LIGHT, STANDARD... | |
| SOLENOID VALVE, BODY PORTED, 3 PORT, 7MM WIDTH, 24 VDC, 0.5 W POWER CONSUMPTION, GROMMET. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V DC. | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), BLOCKED CENTER, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V DC. | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, RUBBER PACKED, FLUSH NON-LOCKING OVERRIDE, 3 POSITION 4-WAY (5/3), OPEN CENTER, DUAL PRESSURE, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24... | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 2 POSITION 4-WAY (5/2), DUAL SOLENOID, NO PORT SIZE, M12 CONNECTOR, STANDARD (NO OPTIONS), 24 V... | |
| SOLENOID VALVE, DIRECTIONAL CONTROL, SERIES 503, 26 MM, SPOOL AND SLEEVE, FLUSH NON-LOCKING OVERRIDE, 5/3 OPEN TO EXHAUST, SPRING VS DETENT, 14 MOMENTARY - 12 MAINTAIN, NO PORT SIZE, PLUG-IN,... | |
| SOLENOID VALVE, DIRECTIONAL SPOOL, 4 MAIN PORTS, 1.25 AMP, 24 VDC, CONCEALED MANUAL OVERRIDE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, FOR HYDRAULIC, HSZ 06 A028-3X/M01. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, HYDRAULIC VALVE, DIRECTIONAL, DIRECT OPERATED, SINGLE SOLENOID, 2 POSITION, 4-WAY, SIZE 6, SPRING RETURN, 24 VDC, 1.25 AMP, 3 PIN DIN CONNECTION, SO293 OPTION, 4WE 6 D6X/EG24K4 SO293. | |
| SOLENOID VALVE, NORMALLY CLOSED, R-23 COIL, A TYPE BODY, . FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, PLUG-IN TYPE, 5 PORT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, RC13 SERIES, 3 POSITION EXHAUST CENTER, 1/8 INCH PORTS, 24 VDC COIL, CONNECTOR WITH LEAD WIRE, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE, SIZE D03 (NG6), 24 V DC, 30 W, DIRECTIONAL CONTROL VALVE, 4-WAY DIRECT OPERATED, 4WE6J6X/EG24N9K4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID VALVE,5/3,W2,OPEN CENTER TO PRESSURE,DUAL SOLENOD,PLUG IN,24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIAL PURPOSE VALVE, PRESSURE SENSING / SEQUENCE VALVE, RV-1 - 1/8 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SPECIAL PURPOSE VALVE, PRESSURE SENSING / SEQUENCE VALVE, RV-2 - 1/4 NPT PORTS. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH R900561288, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, 4WE6J6X/EG24N9K4, NG6 (D03 SIZE), 3 POSITON & 4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA... | |
| SUBSTITUTE FOR BOSCH R978017756, SOLENOID OPERATED DIRECTIONAL CONTROL VALVE, NG6 (D03 SIZE), 3 POSITON/4 WAY, DOUBLE SOLENOID, A & B OPEN TO T & P BLOCKED, BUNA SEALS, 24 VDC... | |
| SUBSTITUTE FOR BOSCH REXROTH R900588201, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH REXROTH R900589988, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BOSCH REXROTH R900594277, HYDRAULIC VALVE, AFTERMARKET. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PENTAIR GOYEN RCA-3D2, SOLENOID VALVE, WITH SPADE CONNECTION, 1/8 IN, 100-120 VAC COIL, 50/60 HZ, 22 W. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR VICKERS RCG-10-D1-30, VALVE, HYDRAULIC, DROP IN REPLACEMENT, RCG10D130. FREE 2 YEAR RADWELL WARRANTY | |
| SUN HYDRAULICS Hydraulics RBACJCN | |
| SUN HYDRAULICS Hydraulics RBAPMBN | |
| SUN HYDRAULICS Hydraulics RDDA-LAN | |
| SUN HYDRAULICS Hydraulics RDFALAN | |
| SUN HYDRAULICS Hydraulics RPEC-FAN | |
| SUN HYDRAULICS Hydraulics RPEC-LCN | |
| SUN HYDRAULICS Hydraulics RPECLAN | |
| SUN HYDRAULICS Hydraulics RPECLAV | |
| SUN HYDRAULICS Hydraulics RPECLEN | |
| SUN HYDRAULICS Hydraulics RPECOBN | |
| SUN HYDRAULICS Hydraulics RPGC-JAN | |
| SUN HYDRAULICS Hydraulics RPGC-LAN | |
| SUN HYDRAULICS Hydraulics RPGC8WN | |
| SUN HYDRAULICS Hydraulics RPGELAN | |
| SUN HYDRAULICS Hydraulics RVCA-LAN | |
| SUN HYDRAULICS Hydraulics RVESLNN | |
| THERMOSTATIC EXPANSION VALVE, 3/8ODMX3/8ODF 2T R410A VALVE THERMOSTATIC EXPANSION VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| THREADED REDUCER PIPE, FITTING STAINLESS STEEL . FREE 2 YEAR RADWELL WARRANTY | |
| TRI CLOVER Valves RK-761 | |
| VALVE AIR CONTROL KIT FOR PRESS 610/M2000. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE ASSY 28. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE COIL, 110/120 V, 10.5 VA, 50/60 HZ, DIMENSIONS 2.4 X 3.7 X 1.5. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE HYD FLOW CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REBUILD KIT 2IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT 1-1/2INCH. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT 1/4-1/2IN. 14 PARTS. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT 1/4-2IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT FOR VB-111-0-3-8 VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, FOR VB-202-0-1-8. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, FOR VB-202-0-1-9, 1-1/4IN. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, INCLUDE3S STEM AND PLUG ASSEMNBLY. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT, PACKING KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE SET, STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 1/2IN, REGULATOR, 1# MAX IN, ZERO GOV. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, 3/8" NPT, 1/2 PSI MAX INLET PRESSURE, 2.8-5.2"WC OUTLET PRESSURE, RUBBER SEAT POPPET MODEL APPLIANCE GAS REGULATOR WITH INTEGRAL VENT LIMITING ORIFICE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, COIL KIT*52074. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL CONTROL, PNEUMATIC, NBR SEAL, SIZE NG 6, 60 I/MIN STD NOMINAL FLOW, (4WP6J6X/N). FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, DIRECTIONAL, 4 PORT, SPRING RETURN, 24 VDC, SIZE D05 (NG10), 42.3 GPM/160 LPM, 4569 PSI/315 BAR MAX, CONCEALED MANUAL OVERRIDE, 3 POLE CONNECTOR, FKM SEALS, WE SERIES, 4WE 10... | |
| VALVE, HYDRAULIC BALANCED PISTON RELIEF VALVE, 500-2000 PSI, 35-140 BAR, 60GPM, FEMALE CONNECTION, MAX OP TEMP: 155F, MAX OP PRESS: 3000 PSI, SUBPLATE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC, REF # 859159. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC, REF # 879135. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC, REF # 880002. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, HYDRAULIC. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, NON-RETURN CHECK VALVE, WORKING PRESSURE: 250 BAR, EO 24 CONE END/EO 24 CONE END, 8MM DIAMETER, LIGHT SERIES, WITH NUT AND RING, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY... | |
| VALVE, PILOT-OPERATED, BALANCED PISTON, CAVITY T-11A, HEX 7/8 IN, CAPACITY 15 GPM, 5000 PSI MAX, STANDARD SCREW ADJUSTMENT, 60-400 PSI / 4 - 28 BAR, 200 PSI / 14 BAR,... | |
| VALVE, PILOT-OPERATED, MAX PRESSUE: 5000 PSI, BALANCED PISTON RELIEF VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, PRESSURE CONTROL, PIPE MOUNTED, 3/8 INCH PIPE SIZE, 125-500 PSI, AUX LOW PRESSURE REMOTE CONTROL CONNECTION, EXTERNAL PILOT, INTERNALLY DRAINED. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE, 24VDC, TWO 2-WIRE, 0.2-0.7MPA. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE, SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY | |
| VICKERS Hydraulics RV5-10-S-0-20 | |
| VICKERS Hydraulics RV5-10-S-0-35 | |
| WATER CONTROL VALVE, KIT, FITS RHEEM - RUUD - RICHMOND TANKLESS GAS WATER HEATERS. FREE 2 YEAR RADWELL WARRANTY | |
| WILKERSON PNEUMATIC Valves RRP-96-951 | |
| Z1S 10 P05-2-4X/F, DIRECT OPERATED CHECK VALVE, MAXIMUM PRESSURE = 5000 PSI, MAXIMUM FLOW = 26 GPM, D05 SIZE, P CONTROL PORT, 7.25 PSI CRACKING PRESSURE, VITON SEALS, CAST IRON... | |
| ZDR 6 DP0-4X/40YMV W80. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |