Watts Gas Valve LF288AC-3/8

Description
VACUUM BREAKER, 3/8 IN, 180 DEGREE F, 125PSI, ANTI-SIPHON, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM BREAKER, 3/8 IN, 180 DEGREE F, 125PSI, ANTI-SIPHON, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gas Valve - 112087748 - Radwell International
Willingboro, NJ, United States
Gas Valve
112087748
Gas Valve 112087748
VACUUM BREAKER, 3/8 IN, 180 DEGREE F, 125PSI, ANTI-SIPHON, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

VACUUM BREAKER, 3/8 IN, 180 DEGREE F, 125PSI, ANTI-SIPHON, NPT CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 112087748
Product Name Gas Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Sampling Ball Valve - 1068003 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details