Parker Hannifin/Electromechanical Automation Pneumatic Valve LV80BA

Description
DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, PORT SIZE: G1 INCH, 250 PSI, 1724 KPA MAX, ABIENT TEMPERATURE RANGE: 41 °F TO 122 °F (5°C TO 50°C), INLET, OUTLET TO SYSTEM, EXHAUST. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, PORT SIZE: G1 INCH, 250 PSI, 1724 KPA MAX, ABIENT TEMPERATURE RANGE: 41 °F TO 122 °F (5°C TO 50°C), INLET, OUTLET TO SYSTEM, EXHAUST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 15898942 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
15898942
Pneumatic Valve 15898942
DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, PORT SIZE: G1 INCH, 250 PSI, 1724 KPA MAX, ABIENT TEMPERATURE RANGE: 41 °F TO 122 °F (5°C TO 50°C), INLET, OUTLET TO SYSTEM, EXHAUST. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LOCKOUT VALVE, PORT SIZE: G1 INCH, 250 PSI, 1724 KPA MAX, ABIENT TEMPERATURE RANGE: 41 °F TO 122 °F (5°C TO 50°C), INLET, OUTLET TO SYSTEM, EXHAUST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 15898942
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valve - 53794023 - Radwell International
Haskel International LLC
Specs
Valve Type Relief; Anti-Siphon
View Details
VALVES - BP-038-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.38 inch (9.52 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV™ - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details